Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SMART BASE MPC 200 PHOTO (NMS) 2400 x 1200DPI A4 14ppm multifunctional

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMART BASE MPC 200 PHOTO (NMS)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7955A026
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14814
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 22 Oct 2017 12:18:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Canon SMART BASE MPC 200 PHOTO (NMS) 2400 x 1200DPI A4 14ppm multifunctional :
The short editorial description of Canon SMART BASE MPC 200 PHOTO (NMS) 2400 x 1200DPI A4 14ppm multifunctional

14 PPM USB 2.0 2400X1200DPI IN (NMS)
More>>>

Canon SMART BASE MPC 200 PHOTO (NMS) 2400 x 1200DPI A4 14ppm multifunctional:
The official marketing text of Canon SMART BASE MPC 200 PHOTO (NMS) 2400 x 1200DPI A4 14ppm multifunctional as supplied by the manufacturer
The Canon Smartbase MPC200 Photo includes a photo-quality printer, copier and scanner into a single machine. It takes up less than 40 x 55 cm on your desktop. A single machine also means a single installation with one cable and one computer driver. The Canon SmartBase MPC200 Photo creates beautiful 2400 x 1200 dpi photo-quality prints and crisp monochrome text. It lets you insert your digital camera’s memory card straight into the machine and print your photos right from the card without ever connecting to a computer. It creates professional-looking, borderless A4 and 4 x 6" photo prints using advanced MicroFine Droplet Technology™ to ensure you of clear, crisp prints with high contrast and broad colour range, on plain paper or special media. The Canon SmartBase MPC200 Photo is a digital colour copier, giving you a copy resolution of 600 x 600 dpi monochrome and 1200 x 1200 dpi colour — all in photo quality (and borderless). It is an excellent scanner offering resolutions of up to 9600 dpi digital and 600 x 1200 dpi optical. Its 36-bit colour depth ensures you of deep, rich colour reproduction and 256 shades of grey scale giving you clean, clear monochrome scans. Canon’s Multi-Photo scan mode lets you create separate files from a scan of multiple images in a single pass and adjusts each one independently on your computer screen. Households or small businesses where space is at a premium but no concessions can be made to quality. Anyone who owns or plans to purchase a digital camera will particularly benefit from this machine.
Short summary description Canon SMART BASE MPC 200 PHOTO (NMS) 2400 x 1200DPI A4 14ppm multifunctional:
This short summary of the Canon SMART BASE MPC 200 PHOTO (NMS) 2400 x 1200DPI A4 14ppm multifunctional data-sheet is auto-generated and uses the product title and the first six key specs.
Canon SMART BASE MPC 200 PHOTO (NMS), Colour printing, Colour copying, Colour scanning, 14 ppm, 2400 x 1200 DPI, 10 ppm
Long summary description Canon SMART BASE MPC 200 PHOTO (NMS) 2400 x 1200DPI A4 14ppm multifunctional :

Canon SMART BASE MPC 200 PHOTO (NMS). Printing: Colour printing, Copying: Colour copying, Scanning: Colour scanning. Print speed (black, normal quality, A4/US Letter): 14 ppm, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Maximum copy resolution: 600 x 600 DPI, Copy speed (normal quality, black, A4): 14 cpm, Copy speed (normal quality, colour, A4): 10 cpm. Maximum input capacity: 100 sheets. Maximum output capacity: 50 sheets

This is an auto-generated long summary of Canon SMART BASE MPC 200 PHOTO (NMS) 2400 x 1200DPI A4 14ppm multifunctional based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Copying *
Description of copying function (colour or monochrome).
Colour copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
No
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Number of print cartridges
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
2
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
14 ppm
Maximum resolution *
Maximum printing resolution.
2400 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
10 ppm
Copying
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
600 x 600 DPI
Copy speed (normal quality, black, A4)
14 cpm
Copy speed (normal quality, colour, A4)
10 cpm
Input capacity
Maximum input capacity
100 sheets
Output capacity
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
Legal (216 x 356 mm)
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers, Vivid Photo, Photo Optimiser Pro, Image Optimiser, MultiPASS suite Ver. 4.3, ScanGear 5.5, Easy PhotoPrint v1.1, Omni Page Se (OCR)
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8 kg
Other features
Standard input trays
A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), Canon 4" x 6" Glossy Photo Cards
Networking features
No
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
396 x 413 x 256 mm
Power requirements
200-240V, 50/60Hz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98/ME/2000/XP
Colour all-in-one functions
Copy, Print, Scan
X