Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LIDE 30 SCANNER 1200 x 2400DPI

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIDE 30 SCANNER
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7890A003
Category
With a scanner you can make all your documents, pictures and photos digital.
scanners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17473
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon LIDE 30 SCANNER 1200 x 2400DPI :
The short editorial description of Canon LIDE 30 SCANNER 1200 x 2400DPI

LIDE 30 SCANNER 1200DPI ULTRA SLIM UK (NMS)
More>>>

Canon LIDE 30 SCANNER 1200 x 2400DPI:
The official marketing text of Canon LIDE 30 SCANNER 1200 x 2400DPI as supplied by the manufacturer
Can I have a scanner that combines looks and quality?
The CanoScan LiDE 30 is an easy to use scanner that gives you excellent, high resolution scans with consistent results across the width of the page. LiDE (LED Indirect Exposure) is Canon's own, advanced scanner technology. It provides scans of up to 1200 x 2400 dpi and 48 bit colour with very low energy consumption - so low, in fact, that the LiDE 30 doesn't even need a power plug. It gets all the power it needs from the USB connection.
Short summary description Canon LIDE 30 SCANNER 1200 x 2400DPI:
This short summary of the Canon LIDE 30 SCANNER 1200 x 2400DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Canon LIDE 30 SCANNER, 216 x 297 mm, 1200 x 2400 DPI, 15 sec/page, Windows 98, 2000 Pro, ME, XP (Home Professional) CPU: 150 Mhz or higher, USB port (excluding add on , Windows 98, 2000 Pro, ME, XP (Home Professional)/Mac OS 9.0 or above/ OS 10.1 or above, 1.5 kg
Long summary description Canon LIDE 30 SCANNER 1200 x 2400DPI :

Canon LIDE 30 SCANNER. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 1200 x 2400 DPI, Flatbed scan speed (b/w, A4): 15 sec/page. Minimum system requirements: Windows 98, 2000 Pro, ME, XP (Home Professional) CPU: 150 Mhz or higher, USB port (excluding add on , Compatible operating systems: Windows 98, 2000 Pro, ME, XP (Home Professional)/Mac OS 9.0 or above/ OS 10.1 or above. Weight: 1.5 kg. Dimensions (WxDxH): 256 x 383 x 34 mm, Scan speed (black and white drawing): 5.3 msec/line(600 dpi) 10.6 msec/line (1200 dpi), Scan speed (4x6, colour photo): 16 msec/line (600 dpi) 32 msec/line (1200 dpi)

This is an auto-generated long summary of Canon LIDE 30 SCANNER 1200 x 2400DPI based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
1200 x 2400 DPI
Colour scanning *
Indicates whether this product scans in colour.
Yes
Flatbed scan speed (b/w, A4)
15 sec/page
System requirements
Minimum system requirements
Windows 98, 2000 Pro, ME, XP (Home Professional) CPU: 150 Mhz or higher, USB port (excluding add on USB port), CD ROM driver (x2 or faster), Display: 65,000 or more colours, 800 x 600 or more pixels, RAM 64MB or more (128 MB or more for Win XP) MAC OS Mac OS 9.0 or above/ OS 10.1 or above, Mac with USB support, Display: 32000 or more colours, CPU: PowerPC G3 support, Display: 32000 or more colours, CPU: PowerPC G3 or higher, RAM: 64MB or more (OSX requires 128MB or more)
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, 2000 Pro, ME, XP (Home Professional)/Mac OS 9.0 or above/ OS 10.1 or above
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.5 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
256 x 383 x 34 mm
Scan speed (black and white drawing)
5.3 msec/line(600 dpi) 10.6 msec/line (1200 dpi)
Scan speed (4x6, colour photo)
16 msec/line (600 dpi) 32 msec/line (1200 dpi)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25
Testseek has collected 3 expert reviews for Canon LIDE 30 SCANNER but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
X