location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CanoScan LiDE 20 Flatbed scanner 600 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CanoScan LiDE 20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7888A003 show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CanoScan LiDE 20 Flatbed scanner 600 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 600 x 1200 DPI
  • - Colour scanning
  • - Maximum scan size: 216 x 297 mm
  • - Power supply type: USB 2.5 W
Long product name Canon CanoScan LiDE 20 Flatbed scanner 600 x 1200 DPI :
The long product name of Canon CanoScan LiDE 20 Flatbed scanner 600 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CanoScan LiDE 20 NON 600x1200dpi USB A4
More>>>
Canon CanoScan LiDE 20 Flatbed scanner 600 x 1200 DPI:
The official description of Canon CanoScan LiDE 20 Flatbed scanner 600 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CanoScan LiDE 20 is the ideal scanner for beginners. Slimline, stylish and easy to install and use, the LiDE 20 incorporates Canon's LED indirect exposure technology, and offers high resolution scans with consistent results.


Features


Stylish design
600 x 1200 dpi, 48-bit internal colour
Three EZ buttons
Single cable plug 'n' play connection via USB
Advanced Z-lid to allow easy scanning from large sources
Includes Arcsoft PhotoStudio, PhotoBase, Omni-page SE OCR software
Stand allows vertical scanning



Canon's unique LiDE Technology achieves power and space-efficiency without compromising functionality or imaging quality




Compact performance
The CanoScan LiDE 20 measures just 256 x 383 x 34 mm and is finished with an attractive ocean blue coloured lid. It includes a scanner stand as standard, enabling you to store and scan with the scanner on its side—it's the world's smallest installation footprint.

One-touch scanning
The CanoScan LiDE 20 includes three EZ scan buttons that give you access to features you use most. The 'scan' button saves the scanned image to file, 'copy' sends your image to a printer for automatic output, and 'email' saves the scanned files as a specified file size for attachment.

Multi-Photo mode
The one-pass multi-scan feature allows multiple images to be scanned, making the process faster than before.

Connectivity
The CanoScan LiDE 20 gets its power from the USB connection, and is compatible with PC and Macintosh. It also offers Fast Multi-Photo mode, and comes with Arcsoft PhotoStudio, PhotoBase and Omni-page SE OCR software.

Short summary description Canon CanoScan LiDE 20 Flatbed scanner 600 x 1200 DPI:
This short summary of the Canon CanoScan LiDE 20 Flatbed scanner 600 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CanoScan LiDE 20, 216 x 297 mm, 600 x 1200 DPI, Flatbed scanner, USB, 2.5 W, 5 - 35 °C

Long summary description Canon CanoScan LiDE 20 Flatbed scanner 600 x 1200 DPI:
This is an auto-generated long summary of Canon CanoScan LiDE 20 Flatbed scanner 600 x 1200 DPI based on the first three specs of the first five spec groups.

Canon CanoScan LiDE 20. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 600 x 1200 DPI. Scanner type: Flatbed scanner. Power supply type: USB, Power consumption (typical): 2.5 W. Weight: 1.5 kg. Dimensions (WxDxH): 256 x 383 x 34 mm

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
600 x 1200 DPI
Colour scanning
Yes
Design
Scanner type *
Flatbed scanner
Power
Power supply type *
USB
Power consumption (typical)
2.5 W
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
1.5 kg
Other features
Dimensions (WxDxH)
256 x 383 x 34 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:12:35
Uk has collected 3 expert reviews for Canon CanoScan LiDE 20 Flatbed scanner 600 x 1200 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcauthority.com.au
Updated:
2011-11-04 06:32:07
The Canon LiDE 20 strikes a balance between quality and price. The scanner is well designed, with Z-hinges combined and the space-saving ability to stand upright.
0%
devhardware.com
Updated:
2011-09-25 21:12:31
Today we?re taking another look at an item for the budget shopper. The Canon CanoScan LiDE 20 is only going to set you back about fifty bucks. For that reason alone it?s worth taking a look at. The real question is how much, if any, suffering will you...
0%
Country Distributor
United Kingdom 1 distributor(s)