X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS-153TS 10-digits handheld calculator
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7838A001
Category :
Small portable device used to perform arithmetic.
calculators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:06:46
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14866
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Canon LS-153TS 10-digits handheld calculator:
The short editorial description of Canon LS-153TS 10-digits handheld calculator
LS-153TS 10-digits handheld calculator

Marketing text Canon LS-153TS 10-digits handheld calculator

:
The official marketing text of Canon LS-153TS 10-digits handheld calculator as supplied by the manufacturer
Handheld calculator LS-153TS


Built for business, the LS-153TS features the innovative Cost Sell Margin (CSM) function: an easy-to-use feature operated by three keys – Cost, Sell and Margin. Simply enter any two of these values and the unknown variable is calculated instantly. Furthermore, a selectable switch enables you to change to a handy Tax function. You'll find that these practical features all but eliminate the need for complex formulae when it comes to performing many key business calculations.The LS-153TS offers a choice of power sources – either solar power or batteries. A large 10-digit LC display ensures it's easier on the eye, even after extended use. It also features finger-friendly rubber buttons and a wallet with pocket for added durability.

Short summary description Canon LS-153TS 10-digits handheld calculator:
This short summary of the Canon LS-153TS 10-digits handheld calculator data-sheet is auto-generated and uses the product title and the first six key specs.
Canon LS-153TS 10-digits handheld calculator, Pocket, Basic calculator, Silver, Buttons, 12.2 x 4.1 mm, 57 x 16.4 mm
Long summary description Canon LS-153TS 10-digits handheld calculator:
This is an auto-generated long summary of Canon LS-153TS 10-digits handheld calculator based on the first three specs of the first five spec groups.
Canon LS-153TS 10-digits handheld calculator. Form factor: Pocket, Type: Basic calculator, Colour of product: Silver. Control type: Buttons. Display character size: 12.2 x 4.1 mm, Display size (HxV): 57 x 16.4 mm, Digit comma separator format: Standard (3 digits). Power source: Battery/Solar, Battery type: LR1130. Width: 7.5 cm, Depth: 12.2 cm, Height: 1.2 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Form factor*
The shape or design of the product.
Pocket
Type*
Characteristics of the device.
Basic calculator
Colour of product*
The colour e.g. red, blue, green, black, white.
Silver
Cover*
Yes
Ergonomics
Control type*
The way in which the device is controlled.
Buttons
Display
Digits*
Amount of numerals from 0 to 9, which device can display.
10
Display tilting*
The display can be moved through a vertical plane to point either up or down, so it can be seen from different angles.
Yes
Second display*
The device has an additional (second) screen.
Yes
Digit comma separator format
Standard (3 digits)
Display number of lines*
The amount of lines in the display.
1
Digit comma separator
Yes
Display
Display character size
12.2 x 4.1 mm
Display size (HxV)
57 x 16.4 mm
Backlight display *
A backlight is a form of illumination used in liquid crystal displays (LCDs). As LCDs do not produce light themselves - unlike for example Cathode ray tube (CRT) displays - they need illumination (ambient light or a special light source) to produce a visible image. Backlights are used in small displays to increase readability in low light conditions such as in watches, and in computer displays and LCD televisions to produce light in a manner similar to a CRT display.
Yes
Memory
Memory registers
1
Power
Power source *
What is providing power for the product e.g. mains electricity.
Battery/Solar
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
LR1130
Weight & dimensions
Width
The measurement or extent of something from side to side.
75 mm
Depth
The distance from the front to the back of something.
122 mm
Height
The measurement of the product from head to foot or from base to top.
12 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
69 g
Brand
Image
Product code
Product
Stock
Price from
Canon Desk Display Calculator KS-1200TS
Canon Desk Display Calculator KS-1200TS
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
8508A002
 — 
Canon Handheld Calculator LS-270H
Canon Handheld Calculator LS-270H
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
5932A003
 — 
Canon Calculator Desk Display HS-1200RS
Canon Calculator Desk Display HS-1200RS
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
8288A001
 —