location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageRUNNER Desktop IR2010F 20 PPM A4 Inkjet 600 x 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageRUNNER
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop IR2010F 20 PPM A4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7734A001
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon imageRUNNER Desktop IR2010F 20 PPM A4 Inkjet 600 x 2400 DPI :
The long product name of Canon imageRUNNER Desktop IR2010F 20 PPM A4 Inkjet 600 x 2400 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desktop IR2010F 20 PPM A4
More>>>
Canon imageRUNNER Desktop IR2010F 20 PPM A4 Inkjet 600 x 2400 DPI:
The official description of Canon imageRUNNER Desktop IR2010F 20 PPM A4 Inkjet 600 x 2400 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Canon imageRUNNER 2010F comes with copy and fax functionality within the entry level price. The device has an advertised 20ppm print engine and comes with two 250 sheet paper drawers and a 100 sheet bypass. The paper capacity can be increased to a maximum of 1,100 sheets via two additional 250 sheet drawers.

An internal finisher can be added, providing corner sheet stapling to
users without increasing the device footprint. A network printing/scanning upgrade can be purchased. The network printing function is driven by a 200Mhz controller, with 8MB of RAM as standard, upgradeable to 72MB. An optional 10GB hard drive can also be added for added job storage and spooling.

The Canon imageRUNNER 2010F’s network scanning feature
includes the capability to send hard copy documents directly to
email, I-Fax, and FTP locations.

Short summary description Canon imageRUNNER Desktop IR2010F 20 PPM A4 Inkjet 600 x 2400 DPI:
This short summary of the Canon imageRUNNER Desktop IR2010F 20 PPM A4 Inkjet 600 x 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageRUNNER Desktop IR2010F 20 PPM A4, Inkjet, 600 x 2400 DPI, Mono scanning, Mono faxing, A4

Long summary description Canon imageRUNNER Desktop IR2010F 20 PPM A4 Inkjet 600 x 2400 DPI:
This is an auto-generated long summary of Canon imageRUNNER Desktop IR2010F 20 PPM A4 Inkjet 600 x 2400 DPI based on the first three specs of the first five spec groups.

Canon imageRUNNER Desktop IR2010F 20 PPM A4. Print technology: Inkjet, Maximum resolution: 600 x 2400 DPI. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
No
Maximum resolution *
600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
30 s
Time to first page (black, normal)
8.2 s
Copying
Copying *
No
Scanning
Scanning *
Mono scanning
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Digital sender
No
Input & output capacity
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A3, A4, A5
Network
Supported network protocols (IPv4)
TCP/IP; IPX/SPX; AppleTalk
Performance
Internal memory *
72 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
405
Processor frequency
200 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
940 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
50.5 kg
Other features
I/O ports
Ethernet 100Base-TX/10Base-T; USB2.0
Dimensions (WxDxH)
615 x 631 x 747 mm
Network ready
Yes
Compatible operating systems
Windows 95/98/NT4.0/2000/ME/XP; Mac OS 7.5; Solaris 1.1x, 2.5
All-in-one functions
Fax, Scan
Colour all-in-one functions
No