location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B160 BUBBLEJET FAX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7601A008
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:26:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour faxing
  • - 14.4 Kbit/s
  • - 6 sec/page
Long product name Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s :
The long product name of Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B160 Bubble Jet Fax, memory 42 pages, copier function
More>>>
Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s:
The official description of Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convenient and reliable
The B160 is a compact and reliable fax machine that uses a high quality bubble jet print engine to provide crisp, clear faxes on A4 plain paper.

Speed and quality
Faxes are printed at around three pages per minute at 720 x 360 dpi resolution. Canon's ultra high quality image processing and 64 shades of grey halftone mean that your sent documents are processed beautifully with precise and crisp images

Large memory
The memory of the B160 can store up to 42 pages if the paper or ink runs out. The unit has a 100-sheet paper capacity to handle the largest faxes. Users also benefit from a 20-sheet automatic document feeder, which allows up to 20 pages of text or graphics to sent in one go.

Quick dialling
The B160 includes a telephone handset and can be easily connected to an answerphone for added convenience. Up to 12 one-touch telephone numbers and 100 coded speed dials can be stored for quick dialling.

Bubble jet printing
The bubble jet cartridge is quick and easy to replace. The ink saving mode helps to make cartridges last longer.

Short summary description Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s:
This short summary of the Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Canon B160 BUBBLEJET FAX, 14.4 Kbit/s, 6 sec/page, 3 cpm, 20 sheets, 367 x 340 x 209 mm, 5.8 sec/page

Long summary description Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s:
This is an auto-generated long summary of Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s based on the first three specs of the first five spec groups.

Canon B160 BUBBLEJET FAX. Modem speed: 14.4 Kbit/s, Fax transmission speed: 6 sec/page. Copy speed (black, normal quality, A4): 3 cpm. Auto document feeder (ADF) input capacity: 20 sheets. Dimensions (WxDxH): 367 x 340 x 209 mm. Scan speed: 5.8 sec/page

Fax
Colour faxing *
Yes
Modem speed *
14.4 Kbit/s
Fax transmission speed
6 sec/page
Copying
Copy speed (black, normal quality, A4)
3 cpm
Maximum copy speed (colour, A4)
3 cpm
Input & output capacity
Auto document feeder (ADF) input capacity
20 sheets
Weight & dimensions
Dimensions (WxDxH)
367 x 340 x 209 mm
Scanning
Scan speed
5.8 sec/page
Printing
Maximum print size
210 x 297 mm
Print speed (black, normal quality, A4/US Letter)
3 ppm
Other features
Copy resolution (black text)
360 x 360 DPI
Maximum resolution
720 x 360 DPI