Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CANOSCAN D1250 U2F A4 CCD

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CANOSCAN D1250 U2F A4 CCD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7500A003
Category
With a scanner you can make all your documents, pictures and photos digital.
scanners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12138
This statistic is based on the 73886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72182 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:23
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Canon CANOSCAN D1250 U2F A4 CCD:
This short summary of the Canon CANOSCAN D1250 U2F A4 CCD data-sheet is auto-generated and uses the product title and the first six key specs.
Canon CANOSCAN D1250 U2F A4 CCD, 216 x 297 mm, 15 W, Microsoft Windows 98/98SE/2000/Me/Xp Home/XP Pro, 2.5 kg, Drivers & utilities, ScanSoft OmniPage, PhotoRecord, ScanGear CS-U, ScanGear Toolbox, ArcSoft PhotoB, 257 x 460 x 71 mm
Long summary description Canon CANOSCAN D1250 U2F A4 CCD :

Canon CANOSCAN D1250 U2F A4 CCD. Maximum scan size: 216 x 297 mm. Power consumption (typical): 15 W. Compatible operating systems: Microsoft Windows 98/98SE/2000/Me/Xp Home/XP Pro. Weight: 2.5 kg. Bundled software: Drivers & utilities, ScanSoft OmniPage, PhotoRecord, ScanGear CS-U, ScanGear Toolbox, ArcSoft PhotoB

This is an auto-generated long summary of Canon CANOSCAN D1250 U2F A4 CCD based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Scanning
Maximum scan size *
216 x 297 mm
Colour scanning *
Indicates whether this product scans in colour.
Yes
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
15 W
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98/98SE/2000/Me/Xp Home/XP Pro
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.5 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & utilities, ScanSoft OmniPage, PhotoRecord, ScanGear CS-U, ScanGear Toolbox, ArcSoft PhotoBase, Adobe PhotoShop Elements
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
257 x 460 x 71 mm
Compatibility
The other products, software and hardware this product can be used with.
Yes, non-machine specific device
I/O ports
An interface on a device to which you can connect another device.
USB
X