Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon S750 Colour 600 x 600DPI inkjet printer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S750
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7290A019
Category
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
inkjet printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12994
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon S750 Colour 600 x 600DPI inkjet printer :
The short editorial description of Canon S750 Colour 600 x 600DPI inkjet printer

S750 INKJET PRINTER (NMS) A4 20 PPM 2400 X 1200DPI NL (NMS)
More>>>

Canon S750 Colour 600 x 600DPI inkjet printer:
The official marketing text of Canon S750 Colour 600 x 600DPI inkjet printer as supplied by the manufacturer
Delivering a class-leading 20 ppm in mono and 13 ppm in colour, the S750 takes your productivity to unprecedented levels. Thanks to bi-directional printing, an extremely efficient paper handling technique and Canon's advanced print head, which includes Precision Colour Distribution Technology, you get ultimate speed and quality in one.


The Bubble Jet S750 is also equipped with 2400 x 1200 dpi, advanced MicroFine Droplet Technology and vibrant High Colour inks, delivering permanent, microscopic 5 pl drops accurately and consistently with unbelievable results. You can be assured of outstanding colour and photo quality performance even on plain paper.


Equipped with one-click image enhancing technologies, including Vivid Photo for advanced colour processing, plus Single Ink, ink low and ink out detectors and a networking option make the S750 the number one choice for business.

Short summary description Canon S750 Colour 600 x 600DPI inkjet printer:
This short summary of the Canon S750 Colour 600 x 600DPI inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.
Canon S750, 600 x 600 DPI, 20 ppm, 2400 x 1200 DPI, 13 ppm, 248 KB, 100 sheets
Long summary description Canon S750 Colour 600 x 600DPI inkjet printer :

Canon S750. Maximum resolution: 600 x 600 DPI. Print speed (black, normal quality, A4/US Letter): 20 ppm, Print resolution colour: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 13 ppm. Buffer size: 248 KB. Maximum input capacity: 100 sheets. Minimum system requirements: Windows 95/98: 486, 16 MB RAM, 15 MB free HD space, CD-ROM drive, Parallel or USB interface, VGA dis, Minimum system requirements for Macintosh: Mac OS 8.6 - 9.x: Macintosh with USB, 12 MB available RAM, 30 MB free HD space. Mac OS X9: Macintosh

This is an auto-generated long summary of Canon S750 Colour 600 x 600DPI inkjet printer based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Print technology
Colour *
Yes
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Compatible ink types, supplies
BCI-3Bk Black Ink Tank, BCI-3C Cyan Ink Tank, BCi-3M Magenta Ink Tank, BCI-3Y Yellow Ink Tank
Colour printing technology
Bubble Jet ink-on-demand with advanced MicroFine Droplet Technology
Print head nozzles
Number of nozzles to a print head.
320 black, 256 each cyan, magenta, and yellow
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
20 ppm
Print resolution colour
2400 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
13 ppm
PPM colour
13
Memory
Buffer size
The buffer is a temporary memory area in which data is stored while it is being processed or transferred, especially one used while streaming video or downloading audio. The buffer size is usually measured in MB (megabytes) or KB (kilobytes).
248 KB
Input capacity
Maximum input capacity
100 sheets
Paper handling
Paper handling
List of the standard and optional input and output paper handling options available with this product.
Build-in sheet feeder
Media formats
Standard media sizes
A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 4"x 6" and custom size
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Minimum system requirements
Windows 95/98: 486, 16 MB RAM, 15 MB free HD space, CD-ROM drive, Parallel or USB interface, VGA display.Windows Millennium Edition: Pentium 150 MHz or greater, 32 MB RAM, 15 MB free HD space, CD-ROM drive, Parallel or USB interface, VGA display. Windows XP Professional or Home Edition: Pentium 300 MHz or greater, 128 MB RAM, 25 MB free HD space, CD-ROM drive, Parallel or USB interface, SVGA display. Windows NT 4.0:Pentium, 16 MB RAM, 25 MB free HD space, CD-ROM drive, Parallel interface, VGA display. Windows 2000:Pentium 133 MHz or greater, 32 MB RAM for Professional, 64 MB RAM for Server, 25 MB free HD space, CD-ROM drive, Parallel or USB interface, VGA display.
Minimum system requirements for Macintosh
Mac OS 8.6 - 9.x: Macintosh with USB, 12 MB available RAM, 30 MB free HD space. Mac OS X9: Macintosh with USB, 128 MB or more installed RAM, 100MB free HD space.
Media weight
Media weights by paper path
64 to 105 g/m2 and supported Canon special media up to 245 g/m2
Technical details
Printer management
Printer management software used by this product included as standard
ICM v2.0, ColorSync 2.5 or later, Exif 2.2 (via Easy-PhotoPrint)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 294 x 177 mm
Type
Characteristics of the device.
inkjet
Networking features
No
Source Testseek summary Average rating
Reviews
Updated:
2017-02-22
Testseek has collected 6 expert reviews for Canon S750 顏色 600 x 600DPI 噴墨式印表機 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
zdnet.co.uk
Updated:
2017-02-22
An excellent general-purpose inkjet printer for consumers and small businesses.
80%
webuser.co.uk
Updated:
2017-02-22
more...
0%
X