X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 70-200mm 2.8L IS USM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7042A003
Category :
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
camera lenses
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Jul 2012 12:22:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18458
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Canon EF 70-200mm 2.8L IS USM:
The short editorial description of Canon EF 70-200mm 2.8L IS USM
EF 70-200mm 2.8 L IS USM

Marketing text Canon EF 70-200mm 2.8L IS USM

:
The official marketing text of Canon EF 70-200mm 2.8L IS USM as supplied by the manufacturer
The EF70-200mm /f2.8L IS USM delivers the same exceptional level of optical performance as the EF70-200mm /f2.8L USM, which has won strong support among professional and high-end amateur photographers. The new IS unit utilizes improved holding for the barrel of the supplementary optical system that provides smoother movement, achieving image stabilizing effects equivalent to approximately three stops. Additionally, the EF70-200mm /f2.8L IS USM is equipped with a new compact, lightweight, high-performance vibration gyro that, combined with improved signal processing circuits, makes possible image stabilization within approximately 0.5 seconds upon pressing the shutter button halfway. The EF70-200mm /f2.8L IS USM also employs an optical design offering compatibility with digital SLR cameras and utilizes an optical system made entirely from environmentally friendly lead-free glass.

Short summary description Canon EF 70-200mm 2.8L IS USM:
This short summary of the Canon EF 70-200mm 2.8L IS USM data-sheet is auto-generated and uses the product title and the first six key specs.
Canon EF 70-200mm 2.8L IS USM, 70 - 200 mm
Long summary description Canon EF 70-200mm 2.8L IS USM:
This is an auto-generated long summary of Canon EF 70-200mm 2.8L IS USM based on the first three specs of the first five spec groups.
Canon EF 70-200mm 2.8L IS USM. Focal length range (f-f): 70 - 200 mm, Diagonal angle of view (max): 34°. Filter size: 7.2 cm, Weight: 1.57 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Lens system
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
70 - 200 mm
Diagonal angle of view (max)
34°
Weight & dimensions
Filter size *
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
7.2 cm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.57 kg
Brand
Image
Product code
Product
Stock
Price from
Canon EF 70-200 2.8 USM
Canon EF 70-200 2.8 USM
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
2569A005
USD 1260.87
(excl. VAT)
USD 1513.04(incl. VAT)