Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BJC S6300 17 12PPM A3 (NMS) Colour 600 x 600DPI inkjet printer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BJC S6300 17 12PPM A3 (NMS)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6888A024
Category
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
inkjet printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20780
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon BJC S6300 17 12PPM A3 (NMS) Colour 600 x 600DPI inkjet printer :
The short editorial description of Canon BJC S6300 17 12PPM A3 (NMS) Colour 600 x 600DPI inkjet printer

USB PAR 2400X1200DPI SINGLEINK NL (NMS)
More>>>

Canon BJC S6300 17 12PPM A3 (NMS) Colour 600 x 600DPI inkjet printer:
The official marketing text of Canon BJC S6300 17 12PPM A3 (NMS) Colour 600 x 600DPI inkjet printer as supplied by the manufacturer
The Bubble Jet S6300 has been designed to offer exceptional media handling, printing anything from small card right up to A3+. Its ideal for CAD, architects plans and presentations and with the ability to handle almost every size of media, it gives you true creative freedom. The Bubble Jet S6300 is the fastest A3 printer in its class. Together with high resolution, High Color inks and Microfine Droplet Technology, it delivers exceptional photo quality printouts as standard across all types of papers. The Bubble Jet S6300 is also equipped with Canon's cost saving Single Ink technology, hardware and software ink low and ink out detectors, advanced image correction software - Photo Optimizer Pro and can also be shared in a networked environment, making it the ideal all-rounder for the demanding creative business.
Short summary description Canon BJC S6300 17 12PPM A3 (NMS) Colour 600 x 600DPI inkjet printer:
This short summary of the Canon BJC S6300 17 12PPM A3 (NMS) Colour 600 x 600DPI inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.
Canon BJC S6300 17 12PPM A3 (NMS), 600 x 600 DPI, 17 ppm, 2400 x 1200 DPI, 62 KB, 100 sheets, 100 sheets
Long summary description Canon BJC S6300 17 12PPM A3 (NMS) Colour 600 x 600DPI inkjet printer :

Canon BJC S6300 17 12PPM A3 (NMS). Maximum resolution: 600 x 600 DPI. Print speed (black, normal quality, A4/US Letter): 17 ppm, Print resolution colour: 2400 x 1200 DPI. Buffer size: 62 KB. Standard input capacity: 100 sheets, Maximum input capacity: 100 sheets. Compatible operating systems: Windows 95/98/ME/XP/2000/NT 4.0/Mac OS 8.1 - Mac OS 9.x/Mac OS X, Minimum system requirements: Windows 95/98: 486, 16 MB RAM, 15 MB free HD space, CD-ROM drive, Parallel or USB interface, VGA dis, Minimum system requirements for Macintosh: Mac OS 8.1 - Mac OS 9.x:Macintosh with USB, 12 MB available RAM, 30MB free HD space. Mac OS X:Macint

This is an auto-generated long summary of Canon BJC S6300 17 12PPM A3 (NMS) Colour 600 x 600DPI inkjet printer based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Print technology
Colour *
Yes
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Colour printing technology
Bubble Jet Ink-on-demand, with Microfine Droplet Technology
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
17 ppm
Print resolution colour
2400 x 1200 DPI
PPM colour
12
Memory
Buffer size
The buffer is a temporary memory area in which data is stored while it is being processed or transferred, especially one used while streaming video or downloading audio. The buffer size is usually measured in MB (megabytes) or KB (kilobytes).
62 KB
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
100 sheets
Maximum input capacity
100 sheets
Paper handling
Paper handling
List of the standard and optional input and output paper handling options available with this product.
Auto sheet feeder
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Media formats
Standard media sizes
A3+, A3, Ledger+, B4, A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 4” x 6” & custom size
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95/98/ME/XP/2000/NT 4.0/Mac OS 8.1 - Mac OS 9.x/Mac OS X
Minimum system requirements
Windows 95/98: 486, 16 MB RAM, 15 MB free HD space, CD-ROM drive, Parallel or USB interface, VGA display. Windows Millennium Edition:Pentium 150 MHz or greater, 32 MB RAM, 15 MB free HD space, CD-ROM drive, Parallel or USB interface, VGA display.Windows XP Professional or Home Edition:Pentium 300 MHz or greater, 128 MB RAM, 25 MB free HD space, CD-ROM drive, Parallel or USB interface, SVGA display. Windows NT 4.0:Pentium, 16 MB RAM, 25 MB free HD space7, CD-ROM drive, Parallel interface, VGA display. Windows 2000: Pentium 133 MHz or greater, 32 MB RAM for Professional, 64 MB RAM for Server, 25 MB free HD space, CD-ROM drive, Parallel or USB interface, VGA display.
Minimum system requirements for Macintosh
Mac OS 8.1 - Mac OS 9.x:Macintosh with USB, 12 MB available RAM, 30MB free HD space. Mac OS X:Macintosh with USB, 128 MB or more installed RAM, 100MB free HD space.
Media weight
Media weights by paper path
64 to 105 g/m2 and supported Canon special media up to 245 g/m2
Technical details
Printer management
Printer management software used by this product included as standard
ICM v2.0, ColorSync 2.5 or later, Exif 2.2 (via Easy-PhotoPrint)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
573 x 335 x 194 mm
Type
Characteristics of the device.
Ink-jet - colour
X