X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI24C INK CART. 3-COLOR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6882A022
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:38:02
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14365
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Canon BCI24C INK CART. 3-COLOR:
The short editorial description of Canon BCI24C INK CART. 3-COLOR
BCI24C INK CART. 3-COLOR F S300 BLISTER NS (MSD)

Marketing text Canon BCI24C INK CART. 3-COLOR

:
The official marketing text of Canon BCI24C INK CART. 3-COLOR as supplied by the manufacturer
Canon has poured all the Know How of its extraordinary history of developing innovative office machines into each of its copiers, printers, and networked office systems. The same superiority of design and manufacture goes into all of the Canon-branded consumable imaging supplies and parts for this equipment. Naturally, no one makes better parts and supplies for Canon products than Canon. Using genuine Canon parts and supplies is your best insurance against equipment damage, and possibly voiding your equipment warranty.
Short summary description Canon BCI24C INK CART. 3-COLOR:
This short summary of the Canon BCI24C INK CART. 3-COLOR data-sheet is auto-generated and uses the product title and the first six key specs.
Canon BCI24C INK CART. 3-COLOR, Inkjet, 10 - 80%, 5 - 35 °C
Long summary description Canon BCI24C INK CART. 3-COLOR:
This is an auto-generated long summary of Canon BCI24C INK CART. 3-COLOR based on the first three specs of the first five spec groups.
Canon BCI24C INK CART. 3-COLOR. Print technology: Inkjet
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
120
Colour
Yes
Print technology
Indicates the method used to print by this product.
Inkjet
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Brand
Image
Product code
Product
Stock
Price from
Canon Cartridge BCI-24 Color
Canon Cartridge BCI-24 Color
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
6882A026
USD 25.12
(excl. VAT)
USD 30.15(incl. VAT)