location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV 7297S data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7297S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6835B003
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV 7297S data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Standard throw projector Grey, White
  • - LCD 2600 ANSI lumens
  • - Lamp 6000 h
  • - XGA (1024x768) 500:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300")
  • - Focus: Manual Zoom capability
  • - AC
Long product name Canon LV 7297S data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) Grey, White :
The long product name of Canon LV 7297S data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 x 0.55" LCD, 1024 x 768, 4:3, 215W NSHA, 2600 lumens, 500:1, 0.5x – 4x, Composite/D-Sub/RS-232c
More>>>
Canon LV 7297S data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) Grey, White:
The official description of Canon LV 7297S data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LV-7297S is an entry level model which represents excellent value for money. It is ideal for business and mobile applications requiring XGA resolution, 2600 lumens and reduced maintenance costs.

Bright images as standard
This light, entry-level projector from the Standard Portable series has native XGA resolution (1024 x 768 pixels) and 2,600 lumens brightness. It’s ideal for projecting crisp images in corporate and educational environments.

Excellent image quality
A 500:1 contrast ratio enables the LV-7297S to capture detail and display vivid colours. Canon’s 1.2x zoom projection lens also ensures superb image quality, in virtually any environment.

Simple set up
Even novice users will find it easy to operate the LV-7297S. Auto Setup gets you up and running at the press of a button, with Auto Input Search automatically capturing input signals.

Optimising image projection
There is a choice of pre-set image modes, which include projecting in bright light, on blackboards (green), or coloured walls. Manual adjustments to contrast, hue and brightness can be saved to one of four user pre-sets. In addition, aspect ratio is automatically adjusted to suit the projected image. Image Capture enables you to customise your startup screen, such as displaying logos, a welcome note, photographs, contact details or support information.

Reduce costs and noise
Eco-friendly and cost-effective, the LV-7297S has a long-life lamp (up to 6,000 hours in Eco Mode) and air filter (which lasts about 5,500 hours). The result is less maintenance and reduced costs. Power consumption is low in standby (under 1W) and the projector runs quietly at just 29dBA in Eco Mode.

Finish and go
Direct power-off makes it easy to switch off the projector when you have finished, without using the power button, remote or control panel, and move it straight away.

Short summary description Canon LV 7297S data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) Grey, White:
This short summary of the Canon LV 7297S data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV 7297S, 2600 ANSI lumens, LCD, XGA (1024x768), 500:1, 1016 - 7620 mm (40 - 300"), 1.3 - 11.8 m

Long summary description Canon LV 7297S data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) Grey, White:
This is an auto-generated long summary of Canon LV 7297S data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) Grey, White based on the first three specs of the first five spec groups.

Canon LV 7297S. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 6000 h, Lamp type: NSHA. Focus: Manual, Focal length range: 18.38 - 22.06 mm, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA), Supported video modes: 1035i, 1080i, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Projector
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projection distance
1.3 - 11.8 m
Projector brightness *
2600 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
500:1
Keystone correction, vertical
± 30°
Light source
Light source type *
Lamp
Service life of light source *
6000 h
Lamp type
NSHA
Lamp power
215 W
Lamp power (economic mode)
187 W
Lens system
Focus *
Manual
Focal length range
18.38 - 22.06 mm
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.2:1
Magnification
4x
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM
Full HD *
No
3D *
No
Supported graphics resolutions
1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA)
Supported video modes
1035i, 1080i, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
HDCP
No
Preset modes
Cinema, Standard
Noise level *
36.4 dB
Multimedia
Built-in speaker(s) *
No
Design
Market positioning *
Portable
Product type *
Standard throw projector
Product colour *
Grey, White
Placement
Ceiling
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
334 mm
Depth
247 mm
Height
101 mm
Weight *
2.8 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Other features
Aspect ratio
4:3
Connectivity technology
Wired
RS-232 ports
1