location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV 7392S data projector Standard throw projector 3000 ANSI lumens LCD XGA (1024x768) Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7392S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6834B003 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Canon LV 7392S data projector Standard throw projector 3000 ANSI lumens LCD XGA (1024x768) Grey, White :
The long product name of Canon LV 7392S data projector Standard throw projector 3000 ANSI lumens LCD XGA (1024x768) Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LV-7392S - LCD, 0.63", 1024 x 768 (XGA), 215W NSHA, 6000h, 3000 lumens, 500:1, 40"-300", 36.4dB/29dB, Mini D-Sub, 2.8kg
More>>>
Canon LV 7392S data projector Standard throw projector 3000 ANSI lumens LCD XGA (1024x768) Grey, White:
The official description of Canon LV 7392S data projector Standard throw projector 3000 ANSI lumens LCD XGA (1024x768) Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

At 3000 lumens, the LV-7392S is the brightest projector in the entry level portable range. Native XGA resolution offers clear, sharp images, while up to 6000 hours lamp life keeps running costs low.

Features:
- Native XGA resolution;
- 3000 lumens;
- 500:1 contrast ratio;
- Canon 1.2x zoom lens;
- Auto Input Setup;
- Image Capture Function;
- Wide variety of Image Modes;
- Extended lamp life: Up to 6000 hours;
- Sustainable Features: Under 1W in standby;
- Low Noise: 29dBA in Eco Mode.

At 3000 lumens, the XGA LV-7392S projector is ideal in demanding office environments.

Bright images in demanding environments
This light, easily portable projector from the Standard series has native XGA resolution (1024 x 768 pixels) and 3000 lumens brightness. It’s ideal for projecting crisp, ultra-bright images even in difficult, well-lit environments.

Good contrast
A 500:1 contrast ratio enables the LV-7392S to faithfully capture detail and display vivid colours. Canon’s 1.2x zoom projection lens also ensures superb image quality, in virtually any environment.

Easy-to-use
Automatic features make it simple for even new users to operate the LV-7392S. Auto Setup gets you ready to go, at the press of a button, with Auto Input Search function automatically capturing input signals and adjusting the settings.

Optimal image quality
You can select from several pre-set image modes for projecting in bright light, on blackboards (green), or coloured walls. Manual adjustments to contrast, hue and brightness can also be saved to one of four user pre-sets. In addition, aspect ratio is automatically adjusted to suit the projected image. Image Capture enables you to customise your presentation’s startup screen, such as displaying logos, a welcome note, photographs, contact details or support information.

Low cost, low noise
The LV-7392S is both environmentally and budget-friendly, with a long-life lamp (up to 6,000 hours in Eco Mode) and air filter (which lasts about 5,500 hours). The result is less maintenance and reduced costs. Power consumption in standby is also low (under 1W) and the projector runs quietly at just 29dBA in Eco Mode.

Quick power-off
Conveniently, direct power-off makes it simple to turn-off the power, without using the power button, remote or control panel, so you can move the projector immediately after the presentation has finished.

Short summary description Canon LV 7392S data projector Standard throw projector 3000 ANSI lumens LCD XGA (1024x768) Grey, White:
This short summary of the Canon LV 7392S data projector Standard throw projector 3000 ANSI lumens LCD XGA (1024x768) Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV 7392S, 3000 ANSI lumens, LCD, XGA (1024x768), 500:1, 1016 - 7620 mm (40 - 300"), 1.1 - 10.5 m

Long summary description Canon LV 7392S data projector Standard throw projector 3000 ANSI lumens LCD XGA (1024x768) Grey, White:
This is an auto-generated long summary of Canon LV 7392S data projector Standard throw projector 3000 ANSI lumens LCD XGA (1024x768) Grey, White based on the first three specs of the first five spec groups.

Canon LV 7392S. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 6000 h, Lamp type: NSHA. Focus: Manual, Focal length range: 18.38 - 22.06 mm, Aperture range (F-F): 2 - 2.15. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA),..., Supported video modes: 1035i, 1080i, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Projector
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projection distance
1.1 - 10.5 m
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
500:1
Number of colours
16.78 million colours
Uniformity
85%
Keystone correction, vertical
± 30, ± 20°
Matrix size
1.6 cm (0.63")
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Service life of light source *
6000 h
Lamp type
NSHA
Lamp power
215 W
Lamp power (economic mode)
187 W
Lens system
Focus *
Manual
Focal length range
18.38 - 22.06 mm
Aperture range (F-F)
2 - 2.15
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.2:1
Magnification
4x
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM
Full HD *
No
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1035i, 1080i, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
Preset modes
Cinema, Presentation, Standard
Noise level *
36.4 dB
Multimedia
Built-in speaker(s) *
No
Design
Market positioning *
Portable
Product type *
Standard throw projector
Product colour *
Grey, White
Display
Built-in display *
No
Colour depth
8 bit
Power
Power source *
AC
Power consumption (standby) *
0.7 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
334 mm
Depth
247 mm
Height
101 mm
Weight *
2.8 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
334 x 247 x 101 mm
Connectivity technology
Wired
Effective sensor resolution
786432 pixels
RS-232 ports
1
Country Distributor
Nederland 1 distributor(s)