Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV 8227M Portable projector 2500ANSI lumens LCD WXGA (1280x800) Grey,White data projector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8227M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6833B003
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 27552
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 14 Oct 2017 18:33:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Canon LV 8227M Portable projector 2500ANSI lumens LCD WXGA (1280x800) Grey,White data projector :
The short editorial description of Canon LV 8227M Portable projector 2500ANSI lumens LCD WXGA (1280x800) Grey,White data projector

LV-8227M - 1280 x 800 (WXGA), 2500 lumens, 1.2x zoom, 215W NSHA, 500:1, 6000h, HDMI, 29dB/36.4dB, 1.0W RMS, RCA, Mini D-Sub, 3.5mm, 2.9kg
More>>>

Canon LV 8227M Portable projector 2500ANSI lumens LCD WXGA (1280x800) Grey,White data projector:
The official marketing text of Canon LV 8227M Portable projector 2500ANSI lumens LCD WXGA (1280x800) Grey,White data projector as supplied by the manufacturer
The LV-8227M offers WXGA resolution, 2500 lumens, HDMI™ and audio capability. It is ideal for corporate and mobile applications requiring good performance, easy setup and reduced running costs.

Features:
- Native WXGA resolution;
- 2500 lumens;
- 500:1 contrast ratio;
- Canon 1.2x zoom lens;
- Auto Setup;
- HDMI™ input;
- Built-in 1W speaker;
- Extended lamp life: Up to 6000 hours;
- Sustainable Features: Under 1W in standby;
- Low Noise: 29dBA in Eco Mode.

The widescreen WXGA LV-8227M makes an extra impact in any business environment.

Clear, bright images
With native WXGA resolution (1280 x 800 pixels) and 2,500 lumens brightness the LV-8227M, part of the Middle Portable series, can project from widescreen PCs just as they are. This makes it ideal for projecting crisp, detailed images, in the office or on the move.

Strong colours
A 500:1 contrast ratio enables the LV-8227M to faithfully capture detail and display vivid colours. Canon’s 1.2x zoom projection lens also ensures superb image quality, in virtually any environment.

Easy, automated operation
A range of automatic features makes it simple for even novice users to operate the LV-8227M. Among them are Auto Input Search, which automatically captures input signals and Auto Keystone Correction that automatically adjusts the image alignment.

Flexible connections
With support for HDMI™, which makes it possible to connect PCs, DVD players and the like, the LV-8227M is the ideal choice for high quality digital projections in small spaces. Compact 1W speakers provide sound, while the line out can be used to connect to an external audio system.

Optimal projections
Automatically adjust the settings for your projector with pre-set quality image mode buttons. These optimise projection in bright light, on blackboards (green), or coloured walls, while manual changes to contrast, hue and brightness can also be saved to pre-sets. In addition, the LV-8227M automatically adjusts the aspect ratio to suit the projected image.

Reduce costs and maintenance
Long-life components, including the lamp (up to 6,000 hours in Eco Mode) and air filter (which lasts about 5,500 hours) mean less maintenance and lower costs. Power consumption is also low in standby (under 1W) and the projector runs quietly in Eco Mode, at just 29dBA.

Remote control
Switch the projector on or off, change settings, and monitor lamp usage remotely through the serial control port. It’s also ideal for integrating with room control systems.

Secure presentations
Password protection stops unauthorised users, while there’s peace of mind during presentations by using the Control Panel Key Lock to prevent the wrong button being accidentally pressed.
Short summary description Canon LV 8227M Portable projector 2500ANSI lumens LCD WXGA (1280x800) Grey,White data projector:
This short summary of the Canon LV 8227M Portable projector 2500ANSI lumens LCD WXGA (1280x800) Grey,White data projector data-sheet is auto-generated and uses the product title and the first six key specs.
Canon LV 8227M, 2500 ANSI lumens, LCD, WXGA (1280x800), 500:1, 1016 - 7620 mm (40 - 300"), 1.2 - 11.1 m
Long summary description Canon LV 8227M Portable projector 2500ANSI lumens LCD WXGA (1280x800) Grey,White data projector :

Canon 8227M, LV. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Service life of lamp: 6000 h, Bulb power: 215 W, Lamp type: NSHA. Focal length range (f-f): 18.38 - 22.06 mm, Focus: Manual, Aperture range (F-F): 2 - 2.15. Analog signal format system: NTSC,NTSC 4.43,PAL,PAL M,PAL N,SECAM, Supported graphics resolutions: 1024 x 768 (XGA),1280 x 1024 (SXGA),1280 x 768 (WXGA),1400 x 1050 (SXGA+),1600 x 1200 (UXGA),1920..., Supported video modes: 1035i,1080i,1080p,480i,480p,576i,576p,720p. Noise level: 36.4 dB, Preset modes: Cinema, Presentation, Standard, Noise level (economic mode): 29 dB

This is an auto-generated long summary of Canon LV 8227M Portable projector 2500ANSI lumens LCD WXGA (1280x800) Grey,White data projector based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Projector
Projector brightness *
2500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
500:1
Screen size compatibility *
The different screen sizes which the device can work with.
1016 - 7620 mm (40 - 300")
Projection distance *
The maximum length at which an image can be projected.
1.2 - 11.1 m
Zoom ratio
Measures how much the camera can adjust its focus for distance shots. A 3x zoom ratio changes the camera's focal length by a factor of three, from 35 mm to 105 mm for example.
1.2:1
Zoom capability
The amount that the camera lens can zoom.
Manual
Number of colours
1.073 billion colours
Uniformity
Defines in percentage the harmonious spread of the projection
85%
Keystone correction, vertical
+/- 30, +/- 20
Matrix size
1.5 cm (0.59")
Matrix type
3-panel (p-Si TFT active)
Lamps
Service life of lamp *
The length of time (usually measured in hours) which the lamp can be used for.
6000 h
Bulb power *
The power of the lamp, usually measured in watts (W).
215 W
Lamp type
NSHA
Lamp power (economic mode)
177 W
Lens system
Focal length range (f-f) *
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
18.38 - 22.06 mm
Focus
Manual
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
2 - 2.15
Magnification
The degree to which something is or can be magnified (made to appear larger than it is).
4x
Video
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,NTSC 4.43,PAL,PAL M,PAL N,SECAM
Full HD *
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1024 x 768 (XGA),1280 x 1024 (SXGA),1280 x 768 (WXGA),1400 x 1050 (SXGA+),1600 x 1200 (UXGA),1920 x 1200 (WUXGA),640 x 480 (VGA),800 x 600 (SVGA)
Supported video modes
The video modes that can be displayed by the device.
1035i,1080i,1080p,480i,480p,576i,576p,720p
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Audio (L,R) in *
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
1
RS-232 ports *
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
AC (power) in
Yes
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Performance
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
36.4 dB
Preset modes
Cinema, Presentation, Standard
Noise level (economic mode)
29 dB
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of built-in speakers
1
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
1 W
Design
Product type *
The sub-category of the product.
Portable projector
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey, White
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Power
Power source *
What is providing power for the product e.g. mains electricity.
AC
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.5 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100 - 240
AC input frequency
50 - 60
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-10 - 60 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.9 kg
Width
The measurement or extent of something from side to side.
334 mm
Depth
The distance from the front to the back of something.
247 mm
Height
The measurement of the product from head to foot or from base to top.
101 mm
Packaging content
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Cables included
AC, VGA
Batteries included
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Manual
Yes
Warranty card
Yes
Other features
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Connectivity technology
Wired
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
334 x 247 x 101 mm
Colour depth
10 bit
Lens shift
13: 1
Effective sensor resolution
1024000 pixels
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)
Switzerland 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
X