Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV -7292M Desktop projector 2200ANSI lumens LCD XGA (1024x768) White data projector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-7292M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6832B003
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4960999915531
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 42956
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 14 Oct 2017 18:33:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon LV -7292M Desktop projector 2200ANSI lumens LCD XGA (1024x768) White data projector :
The short editorial description of Canon LV -7292M Desktop projector 2200ANSI lumens LCD XGA (1024x768) White data projector

2200 lx, 1.397 cm (0.55 ") TFT, XGA (1024 x 768), 1.2x, 500:1, 215-UHP, 1 W mono, 1x D-Sub, 1x RCA, 1x HDMI, RS-232C, White
More>>>

Canon LV -7292M Desktop projector 2200ANSI lumens LCD XGA (1024x768) White data projector:
The official marketing text of Canon LV -7292M Desktop projector 2200ANSI lumens LCD XGA (1024x768) White data projector as supplied by the manufacturer
The Canon LV-7292M is our most affordable XGA resolution (1024 x 768) LCD projector, with 2200 lumens of brightness and a very effective 500:1 contrast ratio. The LV-7292M delivers crisp, vivid image quality in a range of environments.

With an HDMI input, high definition 1080p signals from satellite and digital cable boxes as well as Blu-Ray players can be projected in high quality, as can digital images. In addition, the projector features a lamp lighting system that can deliver up to 6000 hours of lamp life in Eco Mode. With a weight of less than 6.6 lbs. (3.0kg) and compact dimensions, the LV-7292M offers flexibility in portable use or installation. It also simplifies your maintenance schedule thanks to a filter life of 5500 hours.

A number of audio inputs allow flexibility in managing the multimedia experienceof your presentations. Built-in speakers deliver quality sound with no extra effort and the provision of a wired microphone input means the LV-7292M can support your presentation with no need for extra audio equipment. Great attention has been paid to ease of maintenance, with features such as direct power off and easily replaced lamps adding to the convenience of using the LV-7292M.

Ideal for small spaces, the LV-7292M offers the size, features and flexibility needed by small businesses and home offices. Its durability also makes it ideal for continued use situations such as trade show displays. You'll be hard pressed to find greater value and performance than this, our most affordable LCD projector, offers.
Short summary description Canon LV -7292M Desktop projector 2200ANSI lumens LCD XGA (1024x768) White data projector:
This short summary of the Canon LV -7292M Desktop projector 2200ANSI lumens LCD XGA (1024x768) White data projector data-sheet is auto-generated and uses the product title and the first six key specs.
Canon LV LV-7292M, 2200 ANSI lumens, LCD, XGA (1024x768), 500:1, 1016 - 7620 mm (40 - 300"), 1.3 - 11.8 m
Long summary description Canon LV -7292M Desktop projector 2200ANSI lumens LCD XGA (1024x768) White data projector :

Canon LV-7292M, LV. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Service life of lamp: 4000 h, Lamp type: UHP, Service life of lamp (economic mode): 6000 h. Focal length range (f-f): 18.38 - 22.06 mm, Focus: Manual, Aperture range (F-F): 2 - 2.15. Analog signal format system: NTSC,PAL,PAL M,PAL N,SECAM, Supported graphics resolutions: 1200 x 1920,1024 x 768 (XGA),1280 x 1024 (SXGA),1280 x 768 (WXGA),1280 x 800 (WXGA),1400 x 1050..., Supported video modes: 1080i,1080p,480i,480p,576i,576p,720p. Noise level: 36.4 dB, Noise level (economic mode): 29 dB

This is an auto-generated long summary of Canon LV -7292M Desktop projector 2200ANSI lumens LCD XGA (1024x768) White data projector based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Projector
Projector brightness *
2200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
500:1
Screen size compatibility *
The different screen sizes which the device can work with.
1016 - 7620 mm (40 - 300")
Projection distance *
The maximum length at which an image can be projected.
1.3 - 11.8 m
Zoom ratio
Measures how much the camera can adjust its focus for distance shots. A 3x zoom ratio changes the camera's focal length by a factor of three, from 35 mm to 105 mm for example.
1.2:1
Zoom capability
The amount that the camera lens can zoom.
Manual
Uniformity
Defines in percentage the harmonious spread of the projection
85%
Keystone correction, horizontal
+/-20
Keystone correction, vertical
+/-30
Matrix size
1.4 cm (0.55")
Maximum analog resolution
1920 x 1200 pixels
Maximum digital resolution
1680 x 1050 pixels
Lamps
Service life of lamp *
The length of time (usually measured in hours) which the lamp can be used for.
4000 h
Lamp type
UHP
Service life of lamp (economic mode)
6000 h
Lamps quantity
The number of lamps in/with the product.
1 lamp(s)
Lens system
Focal length range (f-f) *
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
18.38 - 22.06 mm
Focus
Manual
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
2 - 2.15
Offset
100%
Throw ratio
1.6 - 1.92:1
Optical zoom
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
1.2x
Video
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,PAL,PAL M,PAL N,SECAM
Full HD *
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
HD-Ready
Yes
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1200 x 1920,1024 x 768 (XGA),1280 x 1024 (SXGA),1280 x 768 (WXGA),1280 x 800 (WXGA),1400 x 1050 (SXGA+),1440 x 900 (WXGA+),1600 x 1200 (UXGA),1680 x 1050 (WSXGA+),640 x 480 (VGA),800 x 600 (SVGA)
Supported video modes
The video modes that can be displayed by the device.
1080i,1080p,480i,480p,576i,576p,720p
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ports & interfaces
Audio (L,R) in *
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
1
RS-232 ports *
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
AC (power) in
Yes
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Performance
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
36.4 dB
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Noise level (economic mode)
29 dB
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of built-in speakers
1
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
1 W
Design
Product type *
The sub-category of the product.
Desktop projector
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Power
Power source *
What is providing power for the product e.g. mains electricity.
AC
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100 - 240
AC input frequency
50 - 60
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
The measurement or extent of something from side to side.
333.5 mm
Depth
The distance from the front to the back of something.
247 mm
Height
The measurement of the product from head to foot or from base to top.
101 mm
Packaging content
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01
Testseek has collected 1 expert review for Canon LV LV-7292M and the rating is 60 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
60%
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Switzerland 1 distributor(s)
X