location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV 7297M data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7297M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6831B003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999916248
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:47:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV 7297M data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - LCD 2600 ANSI lumens
  • - Lamp 6000 h
  • - XGA (1024x768) 500:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300")
  • - Focus: Manual
  • - Built-in speaker(s) 1 W
  • - AC 252 W
Warranty: 3 years
Long product name Canon LV 7297M data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White :
The long product name of Canon LV 7297M data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LV-7297M - LCD, XGA, 2600Lu, 500:1, HDMI, 215W NSHA, 4:3
More>>>
Canon LV 7297M data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White:
The official description of Canon LV 7297M data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This native XGA resolution (1024 x 768 pixels) projector with 2600 lumens brightness is ideal for projecting crisp, detailed images, in the classroom, meeting room and laboratory. Part of the Middle Portable series it is easy to transport and simple to use.

With a 500:1 contrast ratio, the LV-7297M faithfully captures the detail and displays vivid colours. Canon’s 1.2x zoom projection lens also ensures superb image quality, in virtually any environment.

A range of automatic features makes it easy for even novice users to operate the LV-7297M. Input signals are automatically captured by the Auto Input Search function, while it’s easy to compensate for any projector tilt using Auto Keystone Correction.

Support for HDMI™ makes it possible to connect PCs, DVD players and the like, which makes it the best choice for high quality digital projections in small spaces. Convenient, built-in 1W speakers provide sound to accompany projections, making it the complete projection system to use in the office or take on the road.

By simply selecting a pre-set image mode you can optimise the projector for your current environment. Settings include projecting in bright light, on blackboards (green), or coloured walls. You can also manually adjust contrast, hue and brightness and save these to one of four pre-sets. In addition, the LV-7297M automatically sets the optimal aspect ratio for the projected image.

The LV-7297M is a highly sustainable choice, thanks to its long-life lamp (up to 6,000 hours in Eco Mode) and air filter (which lasts about 5,500 hours). The result is less maintenance needed and costs are reduced. Power consumption in standby is also low (under 1W) and the projector runs quietly at just 29dBA in Eco Mode.

This is easily done using the serial control port. With remote management you can switch the projector on or off, change settings and monitor lamp usage. It’s also possible to access common features when integrated with room control systems.

Password protection allows only authorised users to operate the projector, while the Control Panel Key Lock stops any errors caused by accidentally pressing the wrong button.

Short summary description Canon LV 7297M data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White:
This short summary of the Canon LV 7297M data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV 7297M, 2600 ANSI lumens, LCD, XGA (1024x768), 500:1, 1016 - 7620 mm (40 - 300"), 1.3 - 11.8 m

Long summary description Canon LV 7297M data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White:
This is an auto-generated long summary of Canon LV 7297M data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Canon LV 7297M. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 6000 h, Lamp type: NSHA. Focus: Manual, Focal length range: 18.38 - 22.06 mm, Aperture range (F-F): 2 - 2.15. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported video modes: 1035i, 1080i, 1080p, 480i, 480p, 720i, 720p. Serial interface type: RS-232

Projector
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projection distance
1.3 - 11.8 m
Projector brightness *
2600 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
500:1
Uniformity
85%
Keystone correction, vertical
30°
Light source
Light source type *
Lamp
Service life of light source *
6000 h
Lamp type
NSHA
Lamp power
215 W
Lens system
Focus *
Manual
Focal length range
18.38 - 22.06 mm
Aperture range (F-F)
2 - 2.15
Zoom ratio
1.2:1
Magnification
1.2x
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM
Full HD *
No
3D *
No
Supported video modes
1035i, 1080i, 1080p, 480i, 480p, 720i, 720p
Ports & interfaces
Audio (L/R) in *
2
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Composite video in *
1
Ports & interfaces
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Noise level *
36.4 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
1 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
White
Power
Power source *
AC
Power consumption (typical) *
252 W
Power consumption (standby) *
0.7 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
334 mm
Depth
247 mm
Height
101 mm
Weight *
2.9 kg
Packaging content
Remote control included *
No
Other features
Aspect ratio
4:3
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2013-09-21 13:37:30
Uk has collected 1 expert review for Canon LV 7297M data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2013-09-21 13:37:27
The Canon LV-7297M data projector is a step up in brightness from the Canon LV-7292M that I recently reviewed but is otherwise very similar, providing a basic feature set, adequate data and fairly good video image quality, in a portable data projector. It...
Good Good at projecting text. Solid (if unspectacular) image quality.
Bad Lacks carrying case. Tinting in data images. Feeble sound system...
Bottom line The Canon LV-7297M provides solid image quality for a moderately priced XGA projector with a basic feature set...
60%