Long product name Canon ACK-E12 power adapter/inverter Indoor Black
:
Camera Adapter ACK-E12(EUR) for EOS M
The long product name of Canon ACK-E12 power adapter/inverter Indoor Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Camera Adapter ACK-E12(EUR) for EOS M
More>>>
Canon ACK-E12 power adapter/inverter Indoor Black:
The official description of Canon ACK-E12 power adapter/inverter Indoor Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Camera Adapter ACK-E12(EUR) for EOS M
Short summary description Canon ACK-E12 power adapter/inverter Indoor Black:
This short summary of the Canon ACK-E12 power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.
Canon ACK-E12, Camera, Indoor, 220-240 V, 50 Hz, EOS-M, Black
Long summary description Canon ACK-E12 power adapter/inverter Indoor Black:
This is an auto-generated long summary of Canon ACK-E12 power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.
Canon ACK-E12. Purpose: Camera, Power supply type: Indoor, Input voltage: 220-240 V. Product colour: Black