Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS M + EF-M 18-55mm + EF-M 22mm + 90EX SLR Camera Kit 18MP CMOS 5184 x 3456pixels Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M + EF-M 18-55mm + EF-M 22mm + 90EX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6609B058
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 43686
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 14 Oct 2017 17:21:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon EOS M + EF-M 18-55mm + EF-M 22mm + 90EX SLR Camera Kit 18MP CMOS 5184 x 3456pixels Black :
The short editorial description of Canon EOS M + EF-M 18-55mm + EF-M 22mm + 90EX SLR Camera Kit 18MP CMOS 5184 x 3456pixels Black

EOS M + 18-55mm + 22mm + Speedlite 90EX, 3:2, 18MP, 22.3 x 14.9mm CMOS, 5184 x 3456, PictBridge, 298g
More>>>

Canon EOS M + EF-M 18-55mm + EF-M 22mm + 90EX SLR Camera Kit 18MP CMOS 5184 x 3456pixels Black:
The official marketing text of Canon EOS M + EF-M 18-55mm + EF-M 22mm + 90EX SLR Camera Kit 18MP CMOS 5184 x 3456pixels Black as supplied by the manufacturer
Compact design. Superb image quality
Capture images that are packed with clarity and colour and can be printed at sizes up to A2 in amazing detail. An APS-C sized 18-megapixel sensor is of the same dimensions as those used in EOS DSLRs, and offers the same superb image quality.

The right settings every time
As you compose a photograph with the EOS M, the camera’s Scene Intelligent Auto technology analyses the subject too, evaluating colour, brightness, movement and even detecting the presence of people. This information is used to pick the most appropriate camera settings, giving you the best possible results.

The freedom to express yourself
An EOS that delivers the quality of a DSLR in the compact body of a camera you can take everywhere. Change your EF-M lens and change your point of view, and enjoy the support of the EF and EF-S lens range too with an optional mount adaptor EF-EOS M.

Creativity the easy way
Create beautiful images, using smooth out-of-focus backgrounds for a professional look with impact. Achieve advanced creative effects quickly and simply with easy-to-use controls.

Easy to use. Great results
Straightforward controls are quick and easy to use, so you’ll always be ready to express yourself. A touch-sensitive 7.7cm (3”) Clear View II LCD screen offers intuitive control over menu functions, and the ability to focus and shoot with a single tap.

Atmospheric photos in low light
The EOS M keeps performing at its best, even when light levels get low. Hybrid autofocus ensures pin-sharp photographs and evaluative exposure metering picks the most appropriate shutter speed and aperture. Shoot hand-held pictures in low-light conditions without using flash or a tripod, thanks to a maximum sensitivity of ISO 12,800 (expandable to ISO 25,600).

Moving pictures
Shoot Full-HD video using the same camera you use for still photography. Enjoy superb image quality, even in low light, and explore new creative approaches, such as shallow focus. Enhance your movie footage with Video Snapshot. Shoot a series of short clips of 2, 4, or 8 sec in length, edit them, and play them together as a video slideshow in a single movie file.
Short summary description Canon EOS M + EF-M 18-55mm + EF-M 22mm + 90EX SLR Camera Kit 18MP CMOS 5184 x 3456pixels Black:
This short summary of the Canon EOS M + EF-M 18-55mm + EF-M 22mm + 90EX SLR Camera Kit 18MP CMOS 5184 x 3456pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Canon EOS M + EF-M 18-55mm + EF-M 22mm + 90EX, SLR Camera Kit, 18 MP, CMOS, 5184 x 3456 pixels, 640 x 480,720 x 400,720 x 480,1280 x 1280,1712 x 1712,1920 x 1080,1920 x 1280,2304 x 1728,2304 x..., JPG,RAW
Long summary description Canon EOS M + EF-M 18-55mm + EF-M 22mm + 90EX SLR Camera Kit 18MP CMOS 5184 x 3456pixels Black :

Canon M + EF-M 18-55mm + EF-M 22mm + 90EX, EOS. Camera type: SLR Camera Kit, Megapixel: 18 MP, Sensor type: CMOS. Focal length range (f-f): 18 - 55 mm, Minimum focal length (35mm film equiv): 29 mm, Maximum focal length (35mm film equiv): 88 mm. Focus adjustment: Auto/Manual, Auto focusing (AF) modes: Face detection, Face tracking, Auto Focus (AF) points selection: Auto, Manual. ISO sensitivity: 100, 6400, 12800, Light exposure modes: Auto, Manual, Light exposure correction: ± 3EV (1/3EV step). Fastest camera shutter speed: 1/4000 s, Slowest camera shutter speed: 30 s, Camera shutter type: Electronic, Mechanical

This is an auto-generated long summary of Canon EOS M + EF-M 18-55mm + EF-M 22mm + 90EX SLR Camera Kit 18MP CMOS 5184 x 3456pixels Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
SLR Camera Kit
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
18 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
5184 x 3456 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
640 x 480,720 x 400,720 x 480,1280 x 1280,1712 x 1712,1920 x 1080,1920 x 1280,2304 x 1728,2304 x 2304,2592 x 1456,2592 x 1728,3072 x 2304,3456 x 1944,3456 x 2304,3456 x 3456,4608 x 3456,5184 x 2912,5184 x 3456
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Image formats supported *
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG,RAW
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
1:1, 3:2, 4:3, 16:9
Total megapixels
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
18.5 MP
Lens system
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
18 - 55 mm
Minimum focal length (35mm film equiv)
The minimum 35mm equivalent focal length, which is a measure that indicates the angle of view of a particular combination of a camera lens and film or sensor size. The term is useful because most photographers experienced with interchangeable lenses are most familiar with the 35mm film format.
29 mm
Maximum focal length (35mm film equiv)
The maximum 35mm equivalent focal length, which is a measure that indicates the angle of view of a particular combination of a camera lens and film or sensor size. The term is useful because most photographers experienced with interchangeable lenses are most familiar with the 35mm film format.
88 mm
Maximum aperture number
22
Lens structure (elements/groups)
The way in which a camera lens is constructed.
13/11
Filter size
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
5.2 cm
Number of diaphragm blades
7
Lens mount interface
A lens mount is an interface — mechanical and often also electrical — between a photographic camera body and a lens. It is confined to cameras where the body allows interchangeable lenses, most usually the rangefinder camera, single lens reflex type or any movie camera of 16 mm or higher gauge.
Canon EF-M
Focusing
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Face detection, Face tracking
Auto Focus (AF) points
31
Auto Focus (AF) points selection
Auto, Manual
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
100, 6400, 12800
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Auto, Manual
Light exposure correction *
± 3EV (1/3EV step)
ISO sensitivity (min) *
100
ISO sensitivity (max) *
12800
Light exposure control
Program AE
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
The minimum time which the camera shutter is open when taking a photo.
1/4000 s
Slowest camera shutter speed *
The maximum time which the camera shutter is open when taking a photo.
30 s
Camera shutter type
Indicates if the camera shutter is mechanical or electronic.
Electronic, Mechanical
Flash
Flash exposure lock
Yes
Flash guide number
The guide number for an electronic flash measures its ability to illuminate the subject to be photographed at a specific film or sensor sensitivity and angle of view. A higher guide number indicates a more powerful flash.
24 m
Flash recharging time
5.5 s
External flash connector
Yes
Flash sync-speed
0.005
Flash exposure compensation
Yes
Flash exposure correction
±2EV (1/2, 1/3 EV step)
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1920 x 1080 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Video resolutions
The amount of detail that can be seen in the video image.
640 x 480,1280 x 720,1920 x 1080 pixels
Video
Motion JPEG frame rate
30 fps
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Video formats supported
The type of video formats that can be used by this device.
H.264,MOV
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
SD,SDHC,SDXC
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
7.62 cm (3")
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Display resolution (numeric)
Total number of pixels that display has.
1040000 pixels
Display aspect ratio
3:2
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Cloudy, Custom modes, Daylight, Flash, Fluorescent L, Shade, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Close-up (macro), Landscape, Night portrait, Portrait, Sports
Shooting modes *
Aperture priority, Auto, Manual, Shutter priority
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2,10 s
Camera playback
Movie, Single image, Slide show
Playback zoom (max)
10x
Direct printing
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
Yes
Camera file system
Exif 2.3
Built-in processor
DIGIC 5
Battery
Power source type *
What the power source is.
AC, Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
230 shots
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
LP-E12
Number of batteries supported
The number of batteries that can be used with the product.
1
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Mac OS X 10.6 Snow Leopard,Mac OS X 10.7 Lion
Weight & dimensions
Width *
The measurement or extent of something from side to side.
108.6 mm
Depth *
The distance from the front to the back of something.
32.3 mm
Height *
The measurement of the product from head to foot or from base to top.
66.5 mm
Weight (including battery)
298 g
Packaging content
AC adapter included
Yes
Battery charger included
Yes
Batteries included
Yes
Camera flash included
Yes
Other features
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
No
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09
Testseek has collected 150 expert reviews for Canon EOS M + 18-55mm + 22mm + Speedlite 90EX and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
74%
Source Review comments Score
photoreview.com.au
Updated:
2014-05-31
As anticipated, Canon's EOS M mirrorless interchangeable lens camera (ILC) was released in November and we have been fortunate to obtain a camera from the first consignment of production units to arrive. Rather than re-hash the information we published in...
Bottom line Canon is aiming this camera at "users who want DSLR quality with the ease and convenience (through the interface and compact body) of their smartphone".As a step-up from a compact camera the EOS M looks like and can be operated like a point-and-press digi...
88%
amateurphotographer.co.uk
Updated:
2014-04-02
Canon has left it late in the day to release its first compact system camera: the EOS M. While other manufacturers have had a few years head start, Canon has had the advantage of watching its competitors and the reactions of customers. When designing a C...
Bottom line As its first compact system camera, Canon has done a reasonable job with the EOS M. It is a good size for those who are looking for a pocketable DSLR alternative. Similarly, the initial lenses are quite small given the APS-C-sized sensor, and they are of...
82%
ephotozine.com
Updated:
2013-11-09
The EOS M is Canon's first mirrorless camera, introduced in 2012. Canon are one of the last big camera companies to enter the mirrorless camera market, a market that has been seeing an increased growth in popularity since first introduced in 2008. With...
Bottom line There are cheaper competitors available than the Canon EOS M, with quicker focus, a larger choice of lenses, as well as features including Wi-Fi. In addition, the other systems available either feature a built in pop-up flash or smaller external flashes...
80%
macworld.co.uk
Updated:
2014-07-11
Canon's compact camera system debut has been an absolute age coming and, as the 18 megapixel EOS M arrives a full four years after some rivals' first, it has high expectations to fulfil. Though the compact immediately ticks one box in featuring a large AP...
Good Smaller more portable body than many competing CSCs, compatible with a wide range of accessories from the world's biggest camera brand, combination of sensor and Canon's optical excellence delivers sharp images that don't disappoint...
Bad Have to buy and use £130 adapter for access to wider range of Canon EF lenses, soso battery performance, lacks a decent handgrip for a steady hold with longer optics, no onboard WiFi, no optical or electronic viewfinder builtin...
Bottom line Though it isn't immediately obvious that this is a touch screen model until you discover that a flick of finger and thumb will enlarge a portion of an image as on your phone, the sense here is that Canon, rather than deliver a breakthrough product has com...
80%
macworld.co.uk
Updated:
2013-11-09
A solidly built starter option for anyone wanting a compact system camera. Whilst it’s now longer in the tooth than others here, image quality is superb Canon joined the mirrorless camera party very late in 2012 with its first and so far only compact...
Good Large image sensor, excellent build quallity, access to a plethora of own brand lenses, superb image quality that packs a punch even with 18-55mm kit zoom...
Bad No built in flash or Wi-Fi, narrow ‘grip’ to front, lacks eye-level viewfinder, LCD screen is non tilting...
80%
macworld.com.au
Updated:
2013-11-09
Canon’s compact camera system debut has been an absolute age coming and, as the 18 megapixel EOS M arrives a full four years after some rivals’ first, it has high expectations to fulfil. Though the compact immediately ticks one box in featuring a large...
80%
pcadvisor.co.uk
Updated:
2013-11-09
Canon's compact camera system debut has been an absolute age coming and, as the 18 megapixel EOS M arrives a full four years after some rivals' first, it has high expectations to fulfil. Though the compact immediately ticks one box in featuring a large AP...
80%
photoanswers.co.uk
Updated:
2013-11-09
Canon is one of the last major camera manufacturers to release a compact system camera despite its long history. So was it worth the wait? Well, if you're familiar with Canon S-series compacts, you'll certainly find the EOS M looks reassuringly familiar...
Bottom line Considering this is Canon's first CSC, the EOS M is an impressive camera in many ways, and not least in terms of image quality thanks to sharing its sensor and processor with the EOS 650D. The camera body is extremely compact, which is good if you want a...
80%
trustedreviews.com
Updated:
2013-11-09
The compact system camera market has, by some distance, been the fastest growing segment within the digital camera market in the past few years, and while most of the major manufacturers have rushed to get on board and share the spoils the one notable exc...
Good Responsive touchscreen interface, Image quality, Premium build quality, Generous specification...
Bad AF and burst shooting could be faster, Limited number of dedicated lenses...
80%
techlife.net
Updated:
2014-06-12
Canon's sole MILC camera is the EOS M, which shares the same sensor and processor as its DSLR cousin, the 650D, though it's much smaller. Canon has sought to retain some of the familiar interface designs seen in its DSLR range, with a similar menu design...
70%
techradar.com
Updated:
2013-11-09
Canon hasn't exactly been quick out of the blocks in the race to launch compact system cameras and its first, the EOS M, comes four years after Panasonic kicked-off the whole shebang back in September 2008 with the launch of the Lumix G1 . Unlike some com...
Good 18MP APS, C sensor, DIGIC 5 processor, Small size, High, build quality, Excellent touchscreen...
Bad AF system a bit slow, No optional EVF, No built, in flash, High price...
Bottom line Despite being very late to the CSC market, Canon has managed to produce a camera that isn't too far off the pace in many respects, and it should give the Nikon J2 a serious run for its money. Thanks to the combination of the 18MP APS-C format CMOS sensor...
70%
pocket-lint.com
Updated:
2013-11-09
The Canon EOS M heralds the biggest-selling camera manufacturer's entrance into the world of compact system cameras (CSC). With a large sensor just like a DSLR - in the case of the EOS M it's identical to that in the EOS 650D DSLR - but without the mi...
Good Image quality is DSLR-matching, EF-S lens adapter accessory available, flash included, fully manual movie mode with great results...
Bad Too pricey, autofocus system slower than the competition, battery life limitations, touchscreen has to be used to find certain settings/modes, no electronic viewfinder possible, limited EF-M lens options, flash not built-in...
Bottom line The EOS M may have the image quality front wrapped up, but its other shortcomings make it less than standout. It's pricey, autofocus is behind its competitors, the design is yawnsome and after biding its time the Canon ultimately fails to outshine most...
70%
digitalartsonline.co.uk
Updated:
2013-11-09
Canon’s first compact camera system (CSC) model has been an absolute age coming and, as the 18 megapixel EOS M arrives a full four years after some rivals’ first, it has high expectations to fulfil. Though the compact immediately ticks one box in featurin...
Good Smalle, more portable body than many competing models. Compatible with a wide range of accessories from the world’s biggest camera brand. Combination of sensor and Canon’s optical excellence delivers sharp images that don’t disappoint...
Bad Have to buy £130 adapter for access to wider range of Canon EF lense, soso battery performance. Lacks a decent handgrip for a steady hold with longer optics. No optical or electronic viewfinder builtin...
70%
hardwarezone.com.sg
Updated:
2013-11-09
The EOS M is Canon's first mirrorless system camera , coming four years after the first mirrorless system camera was introduced to the market by Panasonic's G1. Canon's four year lag has given everybody else a head-start. Olympus and Panasonic have establ...
Good Superb DSLRlike image quality, Beautiful & solid product design, Responsive touchscreen.
Bad Sluggish autofocus speeds, Low battery life, External flash is not standard...
70%
techradar.com/au/
Updated:
2014-04-11
Canon hasn't exactly been quick out of the blocks in the race to launch compact system cameras and its first, the EOS M, comes four years after Panasonic kicked-off the whole shebang back in September 2008 with the launch of the Lumix G1.Unlike some compa...
Good 18MP APSC sensor, DIGIC 5 processor, Small size, Highbuild quality, Excellent touchscreen...
Bad AF system a bit slow, No optional EVF, No builtin flash, High price...
Bottom line Buying Guide Best DSLR: top cameras by price and brand Broadly speaking, compact system cameras (CSCs) can be divided into two groups; those that are designed to look and feel like mini-SLRs, and those that have a more rectangular appearance and look more...
70%
pcpro.co.uk
Updated:
2013-11-09
Canon has thus far resisted the lure of the halfway house. It is four years since rivals such as Panasonic first delivered a mirrorless camera with interchangeable lenses. Has the time been spent wisely, waiting for others to bash the kinks out of the for...
Bottom line Image quality as strong as you'll find from a DSLR, but dithering autofocus and awkward ergonomics spoil the venture...
67%
pcauthority.com.au
Updated:
2013-11-09
Canon has thus far resisted the lure of the halfway house, waiting four years longer than rivals such as Panasonic to deliver a mirrorless camera with interchangeable lenses. Has the time been spent wisely, waiting for others to bash the kinks out of the...
67%
expertreviews.co.uk
Updated:
2013-11-09
Compact system cameras (CSCs) have reshaped the digital camera market over the last four years, but it looked as if Canon was never going to join the fray. The inevitable has finally happened, though. The EOS M is Canon's first CSC. It introduces a new...
Bottom line A smart design and superb photos, but autofocus performance isn't up to scratch...
60%
digitalone.com.sg
Updated:
2013-11-09
Many a fan of Canon have eagerly waited for the company to release the EOS M camera. It has been four years since the mirrorless interchangeable-lens camera (MILC) revolution and most major DSLR makers have released their own MILC model.That leaves Can...
Good Accepts Canon EF and EFS lenses via adaptor; compatible with Canon external flashes and accessories; touchscreen interface works well...
Bad Slow autofocus speed; rubber grip not big enough.
Bottom line If you are a Canon user and want a smaller camera that accepts your collection of lenses and accessories, you won't find a better option than the EOS M...
60%
digitalversus.com
Updated:
2013-11-09
Canon is the last of the big camera firms to arrive on the interchangeable lens compact scene. Its first mirrorless model, the EOS M, therefore has everything to prove. There's... Our camera test lab is chock-a-block in this run up to Christmas 2012. One...
Good Good grip and build quality, Multipoint touchscreen is nice to use, generally clear interface, Very good image quality, good kit lenses...
Bad Far too slow for this kind of camera!, Battery life is too short (make sure you carry a spare), AF assist light is on as soon as you quit PSAM modes, Not always sold with flash (check before you buy)...
Bottom line The Canon EOS M could be a great camera. In fact, its easy, pleasant-to-use design and image quality are easily worth four stars. However, the M's general slowness just isn't acceptable, which is why it ended up with a two-star score...
40%
itreviews.com
Updated:
2013-11-09
As the last major camera manufacturer to take a stab at designing a compact interchangeable lens camera, Canon had plenty of time to see what others had done right and wrong and to avoid pitfalls in design. Unfortunately, the EOS M ($799.99 direct with 22...
Bottom line The EOS M, Canon's first compact interchangeable lens camera, feels polished on the outside, but its poor performance makes it clear that you're looking at a first-generation product...
40%
goodgearguide.com.au
Updated:
2013-12-14
Canon has today made public the details of its first interchangeable lens camera: the EOS M. The EOS M is a camera that was developed at the same time as the company's EOS 650D digital SLR and it shares many of the same features as that camera: an 18-mega...
Good Accepts EF and EFS lenses via adapter, Small body, APCC sensor...
Bad Won't know until we review it...
Bottom line Canon's first mirror-less interchangeable lens camera has an EOS pedigree and looks to be a fine product. It can accept EF and EF-S lenses via an adapter, but there are new, more compact lenses available for it, too, including a 22mm pancake. It will go o...
0%
digitalspy.co.uk
Updated:
2014-07-11
A recent trip to Glastonbury left us wondering just which camera would be best to take to a festival. We wanted something that would take quality snaps, have some flexibility in terms of zooming and lenses and not be so big that it gets annoying carrying...
0%
avhub.com.au
Updated:
2014-07-11
Canon's first compact system camera is deliberately aimed at the ‘cross over' user, but it's still packed solid with D-SLR features. Whatever Canon's reasons for waiting so long to launch its mirrorless interchangeable lens camera system, there's littl...
0%
photoreview.com.au
Updated:
2014-06-07
We've been assured by Canon representatives that the EOS M is the first in a continuing series that will be 'fleshed out' with new bodies, lenses and accessories in the future. We hope this range extension includes models designed for photo enthusiasts. T...
0%
Show all
Country Distributor
Nederland 1 distributor(s)
Deutschland 2 distributor(s)
Italia 1 distributor(s)
Danmark 1 distributor(s)