Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG4250 4800 x 1200DPI Inkjet A4 Wi-Fi multifunctional

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG4250
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6224B008 show
Show alternative article codes used in the online market place
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14561
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 12 Oct 2017 15:35:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA MG4250 4800 x 1200DPI Inkjet A4 Wi-Fi multifunctional :
The short editorial description of Canon PIXMA MG4250 4800 x 1200DPI Inkjet A4 Wi-Fi multifunctional

Print, Copy, Scan, Colour, Up to 4800 x 1200 dpi, 9.9 ipm, 6.096 cm (2.4 ") TFT, Wi-Fi, SD/MS/MMC
More>>>

Canon PIXMA MG4250 4800 x 1200DPI Inkjet A4 Wi-Fi multifunctional:
The official marketing text of Canon PIXMA MG4250 4800 x 1200DPI Inkjet A4 Wi-Fi multifunctional as supplied by the manufacturer
Advanced All-In-One photo printer with Wi-Fi, Internet printing and Auto Duplex.
Compact and advanced All-In-One with print, copy and scan functions. With Auto Duplex, colour screen and Wi-Fi, it offers smartphone and Internet printing plus Apple AirPrint support.

- Advanced Wi-Fi All-In-One
- Print, copy & scan functions
- PIXMA Cloud Link with Google Cloud Print
- Mobile printing & Apple AirPrint support
- Print more with optional XL inks
- Save paper with Auto Duplex
- Fast document & photo printing
- My Image Garden software

PIXMA Cloud Link
Get more from your printer with the freedom to print directly from the Internet. Print photos in seconds from CANON iMAGE GATEWAY or Google’s Picasa online albums without using a PC. Produce calendars, download stationery and other templates direct from the PIXMA Cloud. Print Google Docs, Gmails, photo and PDF attachments from virtually anywhere using Google Cloud Print.

Smartphone and Tablet ready
For ultimate flexibility, it’s possible to print from and even scan to your smartphone and tablet, around the house, using Canon’s Easy-PhotoPrint app. With Apple AirPrint support you can also print photos, emails, web pages and other documents wirelessly from your iPhone, iPad and iPod touch.

Save money on ink
Print more for less. XL cartridges provide significantly more prints than their standard equivalents ensuring longer periods between ink replacements – ideal if you print a lot. More cost effective XL FINE cartridges can offer you savings of up to 50% per page.

Creative software
Bring memories back to life, using the photo organising capabilities of My Image Garden software, which includes face recognition and the ability to combine photos in creative ways for printing. This one-stop software also makes it easy to scan, create PDFs and access online services. The Print Your Days app lets you print photos direct from Facebook.

Save paper and energy
Auto Duplex printing reduces the amount of paper you use and creates professional looking double-sided documents. Auto Power On automatically turns the printer on when you start printing and Auto Power Off switches the printer off if not used for a set time – saving you energy.

Fast, quality printing
The FINE cartridge system with min. 2pl ink droplets and up to 4800dpi print resolution delivers great levels of detail. With a rapid ISO ESAT A4 document print speed of 9.9ipm mono/5.7ipm colour, it produces an A4 colour copy in approx. 20 seconds. Perfect for speedy, quality printing of documents and images at home.
Short summary description Canon PIXMA MG4250 4800 x 1200DPI Inkjet A4 Wi-Fi multifunctional:
This short summary of the Canon PIXMA MG4250 4800 x 1200DPI Inkjet A4 Wi-Fi multifunctional data-sheet is auto-generated and uses the product title and the first six key specs.
Canon PIXMA MG4250, Inkjet, Colour printing, Colour copying, Colour scanning, Print, 4800 x 1200 DPI
Long summary description Canon PIXMA MG4250 4800 x 1200DPI Inkjet A4 Wi-Fi multifunctional :

Canon MG4250, PIXMA. Print technology: Inkjet, Printing: Colour printing, Copying: Colour copying. Maximum resolution: 4800 x 1200 DPI. N-in-1 copy function (N=): 2, 4, Copier resize: 25 - 400%, Maximum number of copies: 99 copies. Optical scanning resolution: 1200 x 2400 DPI, Maximum scan area: 216 x 297 mm, Image formats supported: JPG,PNG,TIF. Standard input capacity: 100 sheets

This is an auto-generated long summary of Canon PIXMA MG4250 4800 x 1200DPI Inkjet A4 Wi-Fi multifunctional based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Print technology *
Indicates the method used to print by this product.
Inkjet
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Copying *
Description of copying function (colour or monochrome).
Colour copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
No
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Duplex functions *
The product has the ability to print, scan etc. on both sides of a sheet of paper.
Print
Number of print cartridges
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
2
Printing
Maximum resolution *
Maximum printing resolution.
4800 x 1200 DPI
Copying
N-in-1 copy function (N=)
2, 4
Copier resize
25 - 400%
Maximum number of copies
99 copies
Time to first copy (colour, normal)
20 s
Scanning
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG,PNG,TIF
Document formats supported
The type of document formats that can be read/produced with this device e.g. .docx, .pdf.
PDF
Input colour depth
Colour depth of the input into the product. The colour depth is either the number of bits used to indicate the color of a single pixel, in a bitmapped image or video frame buffer, or the number of bits used for each color component of a single pixel. High-end laptops have 24-bit colour depth.
48 bit
Output colour depth
24 bit
Scan technology
Indicates the technology used to scan by this product
CIS
Scan drivers
TWAIN,WIA
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, DL
Photo paper sizes
10x15 cm
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Standard tray media weight
64 - 105 g/m²
Display
Display *
The description of display that can includes display type, resolution, size etc.
TFT
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
6.1 cm (2.4")
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Mobile printing technologies *
Apps etc. which allow users to send a print job from a smartphone or tablet to a printer via a wireless network.
Apple AirPrint,Google Cloud Print,PIXMA Cloud Link
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
WEP,WPA-PSK,WPA2-PSK
Ports & interfaces
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0, Wireless LAN
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MiniSD,MiniSDHC,MMC,MMC+,MS Duo,SD,SDHC
Sound emission
Noise level (idle)
43 dB
Power
Power consumption (average operating) *
19 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.7 W
Power consumption (off)
0.2 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100 - 240
AC input frequency
50/60
Software
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Other operating systems supported
Android, iOS
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width *
The measurement or extent of something from side to side.
449 mm
Depth *
The distance from the front to the back of something.
304 mm
Height *
The measurement of the product from head to foot or from base to top.
152 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.7 kg
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Other features
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12
Testseek has collected 17 expert reviews for Canon PIXMA MG4250 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
73%
Source Review comments Score
trustedreviews.com
Updated:
2014-10-12
Not long ago we reviewed Canon's PIXMA MG4150, mid-range all-in-one and the PIXMA MG4250 is already available to supersede it. Apart from the case, which is a pleasant textured black rather than the gaudy, shiny black of its predecessor, there doesn't app...
Good 62mm LCD display, Excellent photo print quality, Good support software bundle...
Bad Very slow duplex speed, Wasteful tricolour cartridge, Occasional long preprocessing...
70%
pcpro.co.uk
Updated:
2014-10-12
The quality of all-in-one printers at around the £50 mark is tremendous these days, and for home users who print mainly documents plus a few photos, Canon's Pixmas have long been a safe bet. This is still the case with the new Pixma MG4250, although don't...
Bottom line Solid performance – and new high-yield inks reduce running costs – but it feels cheap in places...
67%
digitalversus.com
Updated:
2014-10-12
Good Duplex, WiFi, Google Cloud Print and Pixma Cloud Link, Compact, User friendly, Responsive, Versatile, Card reader...
Bad Slowdrying ink increases print times, Poor quality in copy mode...
Bottom line The Canon Pixma MG4250 is a versatile three-in-one inkjet printer with Wi-Fi and duplex printing that's good for households that aren't too picky about speed or photo print quality. It's elegant and compact, and the FastFront system makes it convenient to...
60%
uk.hardware.info
Updated:
2014-10-12
There are many different all-in-one printers for home use on the market. We tested 11 of them, ranging from affordable entry-level models to expensive high-end ones. We also took a closer look at a couple of the more advanced printers we've tested in re...
0%
computeractive.co.uk
Updated:
2014-10-12
Canon's Pimxa MG4250 is a compact MFD designed for general and creative use in the home. Like other Pixmas it's a smart-looking device, but it doesn't have quite the quality feel of more expensive models in the range. There is less use of expensive, sh...
0%
Show all
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 1 distributor(s)
X