location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG3250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6223B008 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999846972
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print
  • - USB port Wi-Fi
  • - 5.5 kg
Long product name Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi :
The long product name of Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MG3250, 4800 x 1200 dpi, 9.2 ipm mono, 5.0 ipm color, USB x1, Wi-Fi: IEEE802.11 b/g/n, LED display, 5.5 kg
More>>>
Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi:
The official description of Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Detailed Features

Compact, wireless All-In-One

With Wi-Fi connectivity, this All-In-One offers easy printing around the home from PC and from mobile devices. The stylish and compact FastFront design simplifies paper loading and ink replacement. It is an ideal printer, copier and scanner for those looking for everyday functionality.

Smartphone and Tablet ready
Canon’s Easy-PhotoPrint app provides the flexibility to print from or even scan to your mobile devices, wherever you are in the home. With Apple AirPrint support, you can also print photos, emails, web pages and other documents direct from your iPhone, iPad and iPod touch.

Print more for less
With the extra capacity XL FINE cartridges there are longer periods between ink replacements. They deliver significantly more prints than their standard equivalents. The XL cartridges are also more cost effective and let you save up to 50% per page – ideal if you print regularly.

Save paper
Auto Duplex provides automatic double-sided printing, which saves paper while delivering professional looking documents. For smart web printing use the Easy-WebPrint EX plug-in and only print what you need. It makes it simple to clip information from websites and combine them into one page for efficient printing.

Fast, quality printing,
The FINE cartridge system delivers a great level of detail with speed. Print quality documents and photos fast with an A4 ISO ESAT speed of 9.2ipm mono/5.0ipm colour and output a 10x15cm borderless photo in approx. 44 seconds. Produce an A4 colour copy in approx. 20 seconds.

My Image Garden software
A single toolbox offers easy photo printing, scanning and access to online services like CREATIVE PARK PREMIUM. With its photo organising capabilities, including face recognition, it will search the photos on your PC, even those long forgotten, and assemble them into great designs for printing. It also makes it simple to scan to Cloud services and create PDFs.

Print direct from Facebook
The Print Your Days app lets you print your, and your friends’, photos directly from Facebook. Apply various effects or create eye-catching collages of up to five photos on a single page, using one of the many background styles available.

Save energy
Cut your power consumption with Auto Power Off, which switches the printer off if not used for a set time. Auto Power On conveniently turns it back on, automatically, when you start printing.

Short summary description Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This short summary of the Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MG3250, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MG3250. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
9.2 ipm
Print speed (ISO/IEC 24734) colour
5 ipm
Copying
Copying *
Colour copying
Time to first copy (colour, normal)
20 s
Maximum number of copies
20 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, Image, OCR
Scan speed (colour)
4.2 ppm
Image formats supported
JPG, PNG, TIF
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Total input capacity *
100 sheets
Paper input type
Cassette
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Glossy paper, Photo paper, Recycled paper
Multi-purpose tray media types
Glossy paper, Recycled paper
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, DL
Borderless printing media sizes
A4, Letter
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LED
Display diagonal
17.8 cm (7")
Power
Power consumption (average operating)
20 W
Power consumption (standby)
2 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Weight & dimensions
Width
449 mm
Depth
304 mm
Height
152 mm
Weight
5.5 kg
Packaging content
Bundled software
MP Driver including Scanning Utility My Image Garden CREATIVE PARK PREMIUM access Full HD Movie Print Quick Menu Easy-WebPrint EX (download)
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 10:17:36
Uk has collected 9 expert reviews for Canon PIXMA MG3250 Inkjet A4 4800 x 1200 DPI Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
gadgetspeak.com
Updated:
2013-06-12 10:17:32
While most will use this sitting on a table or desk, it can work from a wide shelf or even on the floor behind a sofa if the lounge police dislike the black colour. It can be connected via USB or by wireless meaning it need not be in sight...
84%
expertreviews.co.uk
Updated:
2013-06-12 10:17:32
You might not expect to find a cheap inkjet MFP with wireless networking, but these days you can choose from several around the £50 mark. Canon's PIXMA MG3250 is one of the newest and smartest, but it's not especially highly specified, with only modest...
Bottom line We weren't impressed by its Wi-Fi performance, but this cheap MFP delivers great results...
80%
trustedreviews.com
Updated:
2013-06-12 10:17:32
Canon's PIXMA MG3250 printer sits slightly above entry-level and directly replaces the PIXMA MG3150. It bears a lot of similarity to the earlier, home all-in-one, with the most obvious difference being that this one has textured black side, back and front...
Good Relatively inexpensive to run, Easy-fit cartridges, Straightforward controls...
Bad Big footprint when open, Pauses during colour print, Errors in manual...
Bottom line The Canon PIXMA MG3250 is rated at the same speeds of 9.2ppm for black and 5.0ppm for colour as the MG3150, but under test, it wasn't as quick as the spec or the earlier machine. On the 5-page test, it gave 7.0ppm, against 7.1ppm. OK, not a big difference...
70%
digitalversus.com
Updated:
2013-06-12 10:17:32
The Canon Pixma MG3250 is a new-and-improved version of the Pixma MG3150. The engine and ink cartridges are identical, and the print speed and quality are exactly the same. What's...
Good Price, WiFi and duplex, Low energy consumption, Quiet, Elegant, Compact, AirPrint...
Bad No card reader, Slow print speeds, Software suite more of a marketing gimmick than a functional tool...
Bottom line Barring the software features, this three-in-one inkjet is exactly the same as the previous model, the MG3150. It isn't fully equipped or ultra-fast, but it should be a good backup. We weren't that impressed with the software suite, which is what's suppos...
60%
macworld.co.uk
Updated:
2013-06-12 10:17:32
It’s not the fastest printer around, but Canon’s new MG3250 is an affordable and versatile inkjet printer for home users. Priced at just £69, the MG3250 is a multifunction device that provides a 4800x1200dpi printer, along with a 1200x2400dpi scanner a...
Good versatile, multifunction printer with duplex option for less than £70...
Bad replacement ink cartridges are quite expensive...
Bottom line The speed and running costs of the MG3250 mean that it's not the best choice for frequent, everday use. However, its duplex option and helpful software will appeal to home workers or students who occasionally need to produce longer, high-quality documents...
80%
expertreviews.co.uk
Updated:
2014-12-09 01:21:38
It's rather smart-looking, but it's not especially highly specified, with only modest print speeds and scan resolutions. Its controls are fairly basic too, with no colour screen or memory card slots, suggesting that its Wi-Fi support comes at the expense...
Bottom line We weren't impressed by its Wi-Fi performance, but the Canon PIXMA MG3250 delivers great results...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)