location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG2250 Inkjet A4 4800 x 1200 DPI 8.4 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG2250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6221B008 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MG2250 Inkjet A4 4800 x 1200 DPI 8.4 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 8.4 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port
  • - 5.3 kg
Long product name Canon PIXMA MG2250 Inkjet A4 4800 x 1200 DPI 8.4 ppm :
The long product name of Canon PIXMA MG2250 Inkjet A4 4800 x 1200 DPI 8.4 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MG2250, 4800 x 1200 dpi, 8.4 ipm, USB Hi-Speed (B-poort), 5.3 kg
More>>>
Canon PIXMA MG2250 Inkjet A4 4800 x 1200 DPI 8.4 ppm:
The official description of Canon PIXMA MG2250 Inkjet A4 4800 x 1200 DPI 8.4 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Detailed Features
Compact, stylish All-In-One

Ideal for everyday printing, scanning and copying, this speedy All-In-One includes the FINE quality cartridge system. With the compact and stylish FastFront design, it takes up less space and ensures effortless paper loading and ink replacement.
Save money on ink

XL FINE cartridges deliver significantly more pages and last longer between ink replacements –¬ ideal if you print frequently. Print more for less, with cost effective XL cartridges that deliver up to 50% savings per page compared to their standard equivalents.
My Image Garden

One-stop software, which uncovers the full PIXMA experience, with solutions for organising and printing your photos, scanning and accessing online services. Advanced features like face recognition make it easy to search through all the photos on your PC, even those long forgotten, and use them to create attractive new designs for printing.
Print photos from Facebook

Produce a vivid, eye-catching reminder of memorable times by printing your, and your friends’, images directly from Facebook. Select an individual photo or arrange multiple images into a beautiful collage using Canon’s Print Your Days app.
Fast home printing

With A4 ISO ESAT speeds of 8.4ipm mono/4.8ipm for colour and output of a 10x15cm borderless photo print in approx. 44 seconds, there’s almost no waiting for photos or documents to print.
Smart web printing

The Auto Clip function of the Easy-WebPrint EX plug-in makes it simple to print only what you need from the web. You can also clip selected information from multiple web pages to print on one sheet or save as PDF.
Save energy

Auto Power Off automatically turns the printer off after a selected time allowing you to save energy. For your convenience, Auto Power On will switch it back on when you start printing.
CREATIVE PARK PREMIUM

This online service allows you to download and print photos, illustrations and craft designs from internationally recognised photographers and artists. Create professional looking greeting cards, calendars or amazing 3D paper crafts, such as the space shuttle Endeavour.
Capture movie moments

Full HD Movie Print lets you print quality photos from your movies shot on a Canon digital camera or camcorder. You can select and print individual frames or, for even more striking effects, merge several frames into one.

Short summary description Canon PIXMA MG2250 Inkjet A4 4800 x 1200 DPI 8.4 ppm:
This short summary of the Canon PIXMA MG2250 Inkjet A4 4800 x 1200 DPI 8.4 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MG2250, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA MG2250 Inkjet A4 4800 x 1200 DPI 8.4 ppm:
This is an auto-generated long summary of Canon PIXMA MG2250 Inkjet A4 4800 x 1200 DPI 8.4 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MG2250. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4.8 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8.4 ppm
Print speed (colour, normal quality, A4/US Letter)
4.8 ppm
Economical printing
Yes
Copying
Copying *
Colour copying
Copy speed (colour, normal, US Letter)
30 cpm
Maximum number of copies
20 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, Image, OCR
Scan speed (black)
14 ppm
Image formats supported
JPG, PNG, TIF
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Scan drivers
TWAIN, WIA
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Paper input type
Cassette
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Photo paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Paper handling
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, DL
Photo paper sizes
20x25 cm
Photo paper sizes (imperial)
10x15"
Borderless printing media sizes
A4, Letter
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
43.5 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
17.8 cm (7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (standby)
0.6 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
449 mm
Depth
304 mm
Height
152 mm
Weight
5.3 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 10:17:52
Uk has collected 7 expert reviews for Canon PIXMA MG2250 Inkjet A4 4800 x 1200 DPI 8.4 ppm and the average expert rating is 59 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
59%
Source Review comments Score
trustedreviews.com
Updated:
2013-06-12 10:17:51
Can you get a worthwhile inkjet all-in-one for under £35? Canon's offering is the Canon PIXMA MG2250, which looks uncannily like the Canon PIXMA MG3250 we reviewed a few weeks ago. The main differences are internal, as this printer doesn't have duplex pr...
Good Good print quality, Extending hinges for book scans, Fit to page function...
Bad 12 second pause on each colour page, Large footprint when open, Esoteric LED display...
Bottom line Canon PIXMA MG2250 Performance Canon rates the Canon PIXMA MG2250 slightly slower than the Canon PIXMA MG3250, quoting 8.4ppm and 4.8ppm for black and colour print, against 9.2ppm and 5.0ppm. Under test, though, these figures weren't completely borne out...
70%
digitalversus.com
Updated:
2013-06-12 10:17:51
The Pixma MG2250 is the new entry-level product in a wave of multifunction printers recently released by Canon. This three-in-one colour inkjet printer has one of the lowest prices on...
Good Price, Low power use, Quiet, Elegant, Compact...
Bad No doublesided printing, No WiFi or Ethernet, No card reader, Screen is small and cursory...
Bottom line This is a good printer for a buyer on a budget. This is a low-cost printer, and you just shouldn't expect high speeds or beefed up hardware and features. For this type of product the Pixma MG2250 is a perfectly good buy...
40%