location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP230 Inkjet A4 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP230
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6220B008 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP230 Inkjet A4 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4
  • - Colour copying Colour scanning
  • - USB port
  • - 5.3 kg
Long product name Canon PIXMA MP230 Inkjet A4 4800 x 1200 DPI :
The long product name of Canon PIXMA MP230 Inkjet A4 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print, Copy, Scan, 4800 x 1200, 64 - 105 g/m2, USB B, 44.7 db, 10W, 5.3 kg
More>>>
Canon PIXMA MP230 Inkjet A4 4800 x 1200 DPI:
The official description of Canon PIXMA MP230 Inkjet A4 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon PIXMA MP230
Stylish and affordable All-In-One for intelligent web and document printing at home.

Stylish All-In-One offers high quality printing, scanning and copying. Easy-to-use software lets you take control of your web printing as well as organise and print photos.
- All-In-One: Print, copy and scan
- Simple setup and operation
- Fast document & photo printing
- Print more with optional high yield inks
- Easy and efficient web printing
- My Image Garden software
- App for printing Facebook photos

All-In-One convenience
Stylish All-In-One with the convenience of FINE cartridge system, perfect for everyday printing, copying and scanning. With A4 ISO ESAT speeds of 7.0ipm mono/4.8ipm colour there’s no need to wait long for documents to print. You can also create an A4 colour scan in approx. 14 seconds and A4 colour document copy in approx. 30 seconds.

FINE quality
The FINE print head with ink droplets as small as 2pl and a maximum resolution of 4800dpi ensure high quality prints with fine detail. The hybrid ink system with ChromaLife100+ ensures long lasting vivid colour images and crisp text.

Save money on ink
Print more for less with the cost-effective, high yield PG-512 and CL-513 cartridges. They provide significantly more prints than the standard equivalent, so there are longer periods between ink replacements, which is ideal if you print frequently.

My Image Garden
Experience the full creative potential of your PIXMA with this single toolbox for easy photo printing, scanning and access to online services. Its photo organising capabilities, including face recognition, enable you to discover long forgotten photos left on your PC and create attractive new designs for printing.

Print direct from Facebook
Create eye-catching reminders of your memorable times by printing photos directly from Facebook. In one simple operation, the Print Your Days app lets you print your, or your friends’, Facebook photos and create beautiful collages.

Capture movie moments
Full HD Movie Print lets you print quality photos from your movies shot on a Canon digital camera or camcorder. You can select individual frames or merge several frames into one to print, for amazing effects.

Smart web printing
It’s easy and efficient to print from the web with Easy-WebPrint EX. This Internet Explorer plug-in lets you clip sections from multiple web pages and combine them into one page, so you only print what you need.

Save energy
Auto Power Off automatically turns the printer off after a selected time allowing you to save energy. For your convenience Auto Power On will switch it back on when you start printing. Quick Start technology means the All-In-One is ready-to-go just seconds after being powered on.

Short summary description Canon PIXMA MP230 Inkjet A4 4800 x 1200 DPI:
This short summary of the Canon PIXMA MP230 Inkjet A4 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP230, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description Canon PIXMA MP230 Inkjet A4 4800 x 1200 DPI:
This is an auto-generated long summary of Canon PIXMA MP230 Inkjet A4 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Canon PIXMA MP230. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
7 ipm
Print speed (ISO/IEC 24734) colour
4.8 ipm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum number of copies
20 copies
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
JPG, PNG, TIF
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
No
Input & output capacity
Total output capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes
10x15, 10x18, 20x25
Paper handling
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
44.7 dB
Design
Product colour *
Black
Market positioning *
Home & office
Power
Power consumption (average operating)
10 W
Power consumption (standby)
0.6 W
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
444 mm
Depth
329 mm
Height
153 mm
Weight
5.3 kg
Other features
All-in-one functions
Copy, Print, Scan
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 01:47:27
Uk has collected 3 expert reviews for Canon PIXMA MP230 Inkjet A4 4800 x 1200 DPI and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
gadgetspeak.com
Updated:
2014-10-12 01:47:27
For those wanting to print a bit, scan a little a copy occasionally this could be the answer. This small unit is easily able to sit on a shelf or under a desk without causing any problems. Press the on/off and print, scan or copy...
84%
expertreviews.co.uk
Updated:
2014-10-12 01:47:27
Canon's entry-level PIXMA MP230 is aimed at people who don't need a top-spec MFP. You can't install it on a network or use it to print photos from a memory card, it won't send faxes and it doesn't even have a proper paper output tray. Instead, it's a c...
Bottom line A cheap MFP without punishing running costs, the PIXMA MP230 is an entry-level bargain...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)