X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP120-DLE CALCULATOR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5945A003
Category :
Small portable device used to perform arithmetic.
calculators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:38:15
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7204
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Short summary description Canon MP120-DLE CALCULATOR:
This short summary of the Canon MP120-DLE CALCULATOR data-sheet is auto-generated and uses the product title and the first six key specs.
Canon MP120-DLE CALCULATOR, Printing calculator, Grey, 100 x 18 mm, 1 + GT, 216 x 293 x 65 mm
Long summary description Canon MP120-DLE CALCULATOR:
This is an auto-generated long summary of Canon MP120-DLE CALCULATOR based on the first three specs of the first five spec groups.
Canon MP120-DLE CALCULATOR. Type: Printing calculator, Colour of product: Grey. Display size (HxV): 100 x 18 mm. Memory type: 1 + GT. Weight: 1.05 kg, Dimensions (WxDxH): 216 x 293 x 65 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Type*
Characteristics of the device.
Printing calculator
Colour of product*
The colour e.g. red, blue, green, black, white.
Grey
Display
Digits*
Amount of numerals from 0 to 9, which device can display.
12
Display size (HxV)
100 x 18 mm
Memory
Memory type
Type of memory in the device e.g. DDR3, SRAM (Static RAM).
1 + GT
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.05 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
216 x 293 x 65 mm