location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MX511 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX511
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5784B025 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MX511 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 9.7 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Wi-Fi Ethernet LAN
  • - 8.8 kg
More>>>
Short summary description Canon PIXMA MX511 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi:
This short summary of the Canon PIXMA MX511 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MX511, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Canon PIXMA MX511 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MX511 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MX511. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.5 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
9.7 ppm
Print speed (colour, normal quality, A4/US Letter)
5.5 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum number of copies
99 copies
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
USB
Image formats supported
JPG
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Duplex faxing
No
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
50 pages
Fax speed dialing (max numbers)
20
Features
Digital sender
No
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
100 sheets
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, B5
Photo paper sizes (imperial)
5x7, 5x8, 8x10
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Optional connectivity
Bluetooth
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Card reader integrated
No
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.35 cm (2.5")
Weight & dimensions
Weight
8.8 kg
Packaging content
Bundled software
Easy-PhotoPrint EX Easy-WebPrint EX MP Navigator EX
Other features
Dimensions (WxDxH)
458 x 200 x 385 mm
Compatible operating systems
Windows 7, Vista, XP Mac OS X v10.4.11 - v10.6.x
PictBridge
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan