Long product name Canon LVLP05 150w UHP LAMP f/LV-7320/LV-7325 projector lamp
:
The long product name of Canon LVLP05 150w UHP LAMP f/LV-7320/LV-7325 projector lamp. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
LV-LP05 - Projector Replacement Lamp - for LV-7320, LV-7325 Projectors
More>>>
Canon LVLP05 150w UHP LAMP f/LV-7320/LV-7325 projector lamp:
The official description of Canon LVLP05 150w UHP LAMP f/LV-7320/LV-7325 projector lamp as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Canon is an industry leader in professional and consumer imaging equipment and information systems. Canon's extensive product line enables businesses and consumers worldwide to capture, store and distribute visual information. Cannon provides a wide range of accessories that are fully tested and 100% compliant with the corresponding equipment. All accessories are noted for their high reliability and superior quality. The company offers a 150W lamp.
Short summary description Canon LVLP05 150w UHP LAMP f/LV-7320/LV-7325 projector lamp:
This short summary of the Canon LVLP05 150w UHP LAMP f/LV-7320/LV-7325 projector lamp data-sheet is auto-generated and uses the product title and the first six key specs.
Canon LVLP05 150w UHP LAMP f/LV-7320/LV-7325, UHP, 150 W, 2000 h
Long summary description Canon LVLP05 150w UHP LAMP f/LV-7320/LV-7325 projector lamp:
This is an auto-generated long summary of Canon LVLP05 150w UHP LAMP f/LV-7320/LV-7325 projector lamp based on the first three specs of the first five spec groups.
Canon LVLP05 150w UHP LAMP f/LV-7320/LV-7325. Lamp type: UHP, Bulb power: 150 W, Service life of lamp: 2000 h