location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Softcase 420EX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Softcase 420EX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4591A002
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:16:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Softcase 420EX Black :
The long product name of Canon Softcase 420EX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Canon Speedlite 420EX
More>>>
Canon Softcase 420EX Black:
The official description of Canon Softcase 420EX Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximum guide number 42 (ISO 100, metres) at 105mm setting; Guide Number 31 at 35mm setting.
Approximately 1/2-stop less powerful than 550EX
E-TTL features include high-speed FP sync mode, and FE Lock (spot/partial flash metering)
Fully compatible as an affordable Wireless "slave" flash, with EOS1V, EOS 3 EOS30/33 and D30

COMPACT HIGH POWER E-TTL SPEEDLITE

The new Speedlite 420EX is fully E-TTL compatible, and reverts to standard TTL operation when used on older EOS bodies or the T90. The fully swiveling bounce head zooms automatically over a range of 24mm-105mm. Most impressively, its wireless E-TTL compatibility permits it to function as a 'slave' unit, triggered by a 550EX; ST-E2, MT-24EX or MR-14EX.

THE POWERFUL SPEEDLITE FROM CANON
- High power output offering a maximum guide number of 42 at 105mm setting to a guide number of 23 at 24mm ultra- wide setting (ISO 100, metres)
- E -TTL features include high-speed FP sync mode and Flash Exposure (FE) Lock (spot / partial flash metering)
- Built in receiver offering full compatibility as a wireless E-TTL "slave" flash, with EOS1V, EOS 3, EOS30/33, EOS D30, D60 and EOS 1-D
- Can be added to a unlimited number of Speedlite 550EX of Speedlite 420EX in a group offering multiple wireless flash setups for the ultimate portable studio
- Reduced size with 30% smaller head than the Speedlite 380EX and higher output

ADVANCED FEATURES
- Fully swivelling bounce head zooms automatically over a range of 24mm-105mm
- Built in modelling light enabled by the depth of field preview button on the EOS-1V, EOS 3 and the EOS 30/33
- AF-assist beam linked to the multi-point AF systems of compatible cameras
- Offers standard TTL operation when used on older EOS bodies or the T90
- Powered by four AA-size batteries (alkaline, lithium, Ni-Cd or Ni-MH

**All pricing indications are recommendations and are intended for guidance only. Dealers are not obliged to comply with recommended pricing. Please contact your nearest Canon dealer for specific pricing, product and inclusion information.

Short summary description Canon Softcase 420EX Black:
This short summary of the Canon Softcase 420EX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Softcase 420EX, 100 g

Long summary description Canon Softcase 420EX Black:
This is an auto-generated long summary of Canon Softcase 420EX Black based on the first three specs of the first five spec groups.

Canon Softcase 420EX. Product colour: Black. Weight: 100 g, Dimensions (WxDxH): 71.5 x 99.4 x 123 mm

Features
Product colour *
Black
Weight & dimensions
Weight *
100 g
Dimensions (WxDxH)
71.5 x 99.4 x 123 mm