Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon NB-1L BATTERY PACK 840mAh 3.7V rechargeable battery

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NB-1L BATTERY PACK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4560A002
Category
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 22571
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon NB-1L BATTERY PACK 840mAh 3.7V rechargeable battery :
The short editorial description of Canon NB-1L BATTERY PACK 840mAh 3.7V rechargeable battery

NB-1L BATTERY PACK F DIGITAL IXUS NS (NMS)
More>>>

Canon NB-1L BATTERY PACK 840mAh 3.7V rechargeable battery:
The official marketing text of Canon NB-1L BATTERY PACK 840mAh 3.7V rechargeable battery as supplied by the manufacturer
Canon is a leader in professional business and consumer imaging equipment and information systems. By developing innovative, high-quality business solutions Canon makes it easy to create, manage, and share images and information better, faster, and more efficiently.This product is intended for Canon IXY Digital.For a complete compatibility list please refer to the original manufacturer's web site.
Short summary description Canon NB-1L BATTERY PACK 840mAh 3.7V rechargeable battery:
This short summary of the Canon NB-1L BATTERY PACK 840mAh 3.7V rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.
Canon NB-1L BATTERY PACK, 840 mAh, 3.7 V, Lithium Ion, 29 g, 32 x 50 x 11 mm, Camera battery - rechargeable
Long summary description Canon NB-1L BATTERY PACK 840mAh 3.7V rechargeable battery :

Canon NB-1L BATTERY PACK. Battery capacity: 840 mAh, Battery voltage: 3.7 V, Compatible products: Lithium Ion. Weight: 29 g. Dimensions (WxDxH): 32 x 50 x 11 mm, Battery type: Camera battery - rechargeable

This is an auto-generated long summary of Canon NB-1L BATTERY PACK 840mAh 3.7V rechargeable battery based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Battery
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
840 mAh
Battery voltage *
The voltage (V) of the battery.
3.7 V
Compatible products
Other products that can be used with this product.
Lithium Ion
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
29 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
32 x 50 x 11 mm
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Camera battery - rechargeable
Brand Image Product code Product Stock Price from
Canon Battery NB-1LH Li-Ion xV for Digital IXUS Lithium-Ion (Li-Ion) 840mAh 3.7V rechargeable battery Canon Battery NB-1LH Li-Ion xV for Digital IXUS Lithium-Ion (Li-Ion) 840mAh 3.7V rechargeable battery
(show image)
7649A008 Battery NB-1LH Li-Ion xV for Digital IXUS  — 
Canon BATTERY NB-1LH 840mAh 3.7V rechargeable battery Canon BATTERY NB-1LH 840mAh 3.7V rechargeable battery
(show image)
9213587 BATTERY NB-1LH  — 
X