location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Cinema EOS C200 Handheld camcorder 9.84 MP CMOS 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cinema EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4549292089806
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292089806
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:57:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon Cinema EOS C200 Handheld camcorder 9.84 MP CMOS 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 9.84 MP CMOS Black
  • - Memory card
  • - 4K Ultra HD 4096 x 2160 pixels
  • - HDMI DC-in jack
  • - Wi-Fi
Long product name Canon Cinema EOS C200 Handheld camcorder 9.84 MP CMOS 4K Ultra HD Black :
The long product name of Canon Cinema EOS C200 Handheld camcorder 9.84 MP CMOS 4K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CMOS, 9.84 MP, CFast 2.0, 0.46" Viewfinder, 4096x2160px, 1Gbit/s, 335x275x275mm, 1.43kg, Black
More>>>
Canon Cinema EOS C200 Handheld camcorder 9.84 MP CMOS 4K Ultra HD Black:
The official description of Canon Cinema EOS C200 Handheld camcorder 9.84 MP CMOS 4K Ultra HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Сanon 8.85 Megapixel Super 35mm CMOS Sensor

The EOS C200 Digital Cinema Camera integrates an 8.85 Megapixel Super 35mm 16:9 CMOS sensor that supports 4K (DCI) recording with a maximum resolution of 4096 x 2160 pixels. The camera fully utilizes the image data delivered by this 4K CMOS sensor to also enable Over Sampling HD Processing for 2K (DCI) and Full HD 1080/60p recording. Each pixel in this CMOS imaging sensor also maintains a wide pixel pitch that maximizes the amount of light that falls on to each photo site, thus enhancing the EOS C200 camera's sensitivity while also minimizing noise and supporting ISO speeds of up to 102,400 for extreme low-light imaging. This sensor also reduces data-readout time, resulting in a reduction in rolling-shutter artifacts.

Fully Compatible with New and Existing Canon EF-Mount Lenses

A major aspect of the creative filmmaking potential of the EOS C200 Digital Cinema Camera is its compatibility with the full range of more than 100 Canon EF and EF-S photographic lenses (including specialty tilt-shift and fisheye models) and Canon's 4K CN-E Cinema prime and zoom lenses, including the “ENG-style” Canon CINE-SERVO and COMPACT-SERVO zooms. Improved EF lens communication capabilities of the EOS C200 camera provide the display of CN-E Cinema lens T-values, compatibility with Dual-Pixel CMOS AF, lens metadata acquisition, and chromatic aberration correction. For those users who are accustomed to seeing the T-value displayed when using EF lenses for digital cinema, it is possible to switch the camera to display either the F-value or the T-value. This is important for those that shoot on movie sets and prefer to know how much light is passing through the opening of the lens and actually making it to the sensor. T-values are the traditional measure of light reaching the sensor in video production, while F-stop is the measure of light in still photography. The ability to see the F-stop helps those transitioning from still to video shooting.

Built-in Viewfinder with LCD Touch Panel, Camera Grip and Handle Unit

The EOS C200 Digital Cinema Camera is a “ready-to-go” production camera, right out of the box. The camera comes with a built-in electronic viewfinder, along with a 4-inch Touch Screen LCD Monitor (LM-V1), Camera Grip (GR-V1), Handle Unit (HDU-2) and Battery Charger (CG-A20)- all helping make the EOS C200 ideal for single operator shooting applications including film, documentary and television production, as well as corporate video and event videography work and newsgathering.

Built-In Electronic Viewfinder

The 0.46 inch, 1.77 million dot built-in electronic viewfinder has a full array of menu options for controlling camera settings, and supports HDR viewing.

Touch Screen LCD Monitor (LM-V1)

The fully adjustable and detachable, 1.23 million dot, 4-inch Touch Screen LCD Monitor works with Canon's exclusive AF technologies for easy monitoring and one-finger "tap-focusing" during shooting.

Camera Grip (GR-V1)

The new Rosette style camera grip makes rotating and removing the grip simpler, and features an improved ergonomic design to help steady and focus the camera.

Handle Unit (HDU-2)

This handle unit can be attached to the camera body without tools, and features a new handle screw that enables fast and easy attachment. The unit can also be used to mount a variety of optional peripherals.

Dual DiG!C DV 6 Image Processors

The EOS C200 Digital Cinema Camera features our newly developed dual DiG!C DV 6 image processors, which powerfully process high-resolution image data. The two on-board DiG!C DV 6 image processors allow for the recording of 1,800 horizontal TV lines in 4K. The DiG!C 6 is Canon's sixth-generation Image processor that uses proprietary technology, allowing users to achieve high performance and creative freedom when acquiring images.

Over Sampling HD Processing

The EOS C200 features Over Sampling HD Processing, a high-image-quality signal processing system that satisfies a broad spectrum of video production needs by effectively utilizing the abundant powers of 4K image expression in 2K (2048 x 1080) / Full HD (1920 x 1080) recording.

ISO Range of 100 to 102,400 Supported

The EOS C200 supports an ISO range of between 160 and 25,600. That range expands to between 100 to 102,400 when the “Extended Sensitivity” is set on the camera. This range of ISO settings provide the user with more creative freedom. Low ISO values allow the user to use large iris settings and shallow depth of field, even in scenes of bright light. The higher ISO values provide the user with more flexibility in dimly lit situations. A 54db gain setting can also be set to achieve high sensitivity in dimly lit scenes.

Dual Pixel CMOS AF Technology

The EOS C200 Digital Cinema Camera features our Dual Pixel CMOS AF (DAF) Technology. DAF is a breakthrough AF technology that uses the CMOS sensor. Each pixel in the camera's CMOS sensor is configured with two photodiodes. Two independent image signals can then be detected at each photosite. By implementing phase-difference AF, smooth focusing is accomplished using Canon EF lenses with much higher speed and accuracy than was possible with previous technologies- a major advantage during single-operator shooting.

Continuous AF and Face Detection AF with all Canon EF Lenses

The EOS C200 has one-touch AF (with a push-button) and continuous AF within approximately 80% of the overall image area. Face Detection AF is another autofocus mode that can track a person's face in the frame and maintain focus on them. To further fine tune AF performance, the EOS C200 offers the ability to set the AF tracking speed (up to 10 steps) and sensitivity (up to 7 steps) to match the user’s preference.

Dual Pixel CMOS AF with Touch Focus

Achieve faster focus with the included Touch Screen LCD Monitor (LM-V1), a new accessory with touch screen support. Tapping the area of the frame quickly brings the image into focus. This ability to choose the subject for focusing with the tap of the screen helps to make focusing intuitive.

Dual Pixel Focus Guide

The camera's Dual Pixel Focus Guide takes advantage of Dual Pixel CMOS AF data to display focus assist information on the screen. The innovative user interface applies Dual Pixel CMOS AF technology to provide the user focus feedback. This lowers the barrier for focusing, especially when shooting in 4K, which requires strict focus accuracy. The Dual Pixel Focus Guide presents the user with a rectangle in which to focus the subject. The rectangle turns green when the subject is in focus. If the subject is out of focus the box will turn gray and the arrows will indicate which way to adjust the lens to regain focus. The camera also has a focus pre-set feature. Separate predetermined focus points can be selected and when the SET button is pushed, the lens will move focus from one mark to the other. This is especially useful when focusing in scenes with multiple subjects.

AF Tuning

A newly developed menu function has been added for Auto-Focus tuning, allowing easy access to camera and lens settings. The AF Speed Tuning function allows users to set the lens drive speed to any of 10 steps. AF subject tracking characteristics can also be varied and set to any of 7 steps, allowing the user to select the appropriate responsiveness when changes have occurred in the subject.

Internal 4K RAW Recording with New Cinema RAW Light

The EOS C200 Digital Cinema Camera features Canon's newly developed Cinema RAW Light, a 4K RAW recording file format offering a smaller file size compared to our standard RAW files, while maintaining the same high resolution, high color reproducibility, and wide dynamic range data to provide dramatically greater freedom in grading and compositing.

Only CFast 2.0 with VPG130 is Supported

CFast 2.0 Cards with a VPG130 rating must be used when recording with the Cinema RAW Light format. Designed for high-end video recording, the VPG130 specification enables a sustained capture of video streams up to 130 MB/s.

Cinema RAW Light

Cinema RAW Light files are about 1/3 to 1/5 the size of our standard RAW files. The smaller file size and reduced bit rate speeds up data transfer and allows internal recording to CFast cards. The reduced file size also helps users extend storage capacity and transfer files on a network more easily. The high bit depth of Cinema RAW Light (10bit/12bit) maximizes retention of color and dynamic range information, which is especially critical in HDR production. Cinema RAW Light files can be transcoded to other commonly used file formats, such as DPX or ProRes for later editing and online delivery using Canon's CRD software.

Simultaneous Recording

4K video can be recorded to a CFast 2.0 card while recording 2K proxy video to an SD card. The smaller size of the 2K proxy file allows for easier editing.

Internal 4K UHD and Full HD Recording in MP4

The EOS C200 Digital Cinema Camera offers 4K UHD and Full HD recording in MP4 format, up to 60fps. The compact size of the MP4 codec allows the EOS C200 to capture images directly to low cost SD cards.

Double Slot Recording

Mirror recording of 4K UHD/Full HD MP4 image files to the camera's two SD slots is possible, saving time and effort of having to make copies of the data after recording.

Full HD 120P / 100P Slow Motion Recording

The EOS C200 Digital Cinema Camera supports high-speed recording in Full HD at 120p/100p fps to enable additional creative freedom for slow motion replays and other special effects. It's capable of a maximum 120fps, realizing even greater emotion in visual expression.

Professional Workflow

The EOS C200 Digital Cinema Camera offers a variety of professional workflows. The camera's new Cinema RAW Light format provides professional shooters with the widest dynamic range and highest color fidelity for post production work. Using Canon's CRD software and Canon RAW Light codec with up to 15 stops of dynamic range is achievable. MP4 recording is also possible on the camera for situations such as newsgathering, where capturing the image and speed through post are priority. The EOS C200 supports both ACES 1.0 and HDR imaging through support for emerging HDR standards. Canon is working closely with 3rd party developers to help ensure maximum compatibility for these new formats with NLE and grading systems.

Only CFast 2.0 with VPG130 is Supported

CFast 2.0 Cards with a VPG130 rating must be used when recording with the Cinema RAW Light format. Designed for high-end video recording, the VPG130 specification enables a sustained capture of video streams up to 130 MB/s.

Canon Log and Canon Log 3

The EOS C200 supports both Canon Log and Canon Log 3 Gamma. Canon Log is designed to reproduce, in post production, the entire tonal range that the CMOS image sensor is capable of. Log workflow provides the user with higher dynamic range, more highlight and shadow retention, and more flexibility in grading. Canon Log 3 is ideal for professional end users that want to get the most out of the camera system, and provides the most versatility for post production when recording in camera. When using Canon RAW Light and Canon's RAW development software it is possible to additionally use Canon Log 2 allowing for a total of 15 stops of dynamic range out of the camera. Using this method requires additional post production time over other options, but gives the highest quality and flexibility for post.

Wide DR Gamma

The EOS C200 provides the Canon Wide Dynamic Range Gamma function that allows users to get many of the benefits of Canon Log Gamma while maintaining an 18% gray point similar to Rec. 709. By using this setting, users can maintain the full dynamic range of the sensor without the need for extensive post processing. Use of Wide DR Gamma can greatly reduce post production time while maintaining very high image quality.

Canon Cinema RAW Development 2.0

Canon has developed a mature workflow for the EOS C200, Cinema RAW Development 2.0, which supports the new Cinema RAW Light format and is provided as a free download. In addition to new development process support, it also brings features from the previous release including support for HDR monitoring, Canon Log Gammas, ACES 1.0 and more.

Canon RAW Plugin for Avid Media Access

Canon RAW Plugin 2.0 for Avid Media Access is provided as a free download, which allows users to directly import Canon Cinema RAW data into an Avid Media Composer system. This helps streamline the workflow, while enabling stress-free real-time playback and reducing file ingest wait time.

HDR Viewing

The EOS C200 Digital Cinema Camera supports HDR recording in the ITU-R BT.2100 standard (PQ). HDR on-set monitoring is possible using HDR compatible reference displays, including all of our Canon 4K UHD Reference Displays. The Electronic Viewfinder can be used with a new View Assist feature, providing a reference view that's close to the PQ standard. Using this View Assist feature, the displayed dynamic range can be selected for 400% or 1600%, and linear display as well. This allows operators to shoot HDR footage while getting a preview of the finished product.

ACES 1.0 Support

The EOS C200 Digital Cinema Camera supports the Academy Color Encoding System (ACES 1.0). Using Canon supplied IDTs, images captured on the EOS C200 can be imported directly into the ACES compatible systems. In addition, video output from the camera can be monitored by selecting the ACESproxy. ACESproxy allows the camera to send a monitor output that simulates ACES space to a compatible monitor or device. Modifications made using the proxy output can be saved and later brought into the editing or grading suite to help insure changes and color choices made on set are accurately reproduced in post. ACES image display is supported in Canon's full line of 4K UHD Reference Displays.

Wide Range of Connectivity Options

The EOS C200 Digital Cinema Camera has a wide range of terminals that can be useful in a variety of production shooting and display situations.

In-Camera ND Filter

The EOS C200 Digital Cinema Camera features in-camera ND filters to help save production time and help increase shooting versatility without the need to change filters. The internal ND filters are selected with the ND FILTER + and - buttons on the left side of the camera. The camera uses an internal, motorized ND assembly consisting of two rotating disks with glass ND filters between the rear of the lens and the front of the sensor. This combination of ND filters allows 5 steps of neutral density. In normal mode 2, 4 and 6 stops are available. In extended mode, 8 and 10 stops are also available. Neutral density filters allow the operator more control of exposure in bright scenes, especially where shallow depth of field is desired.

RC-V100 Remote Control Support

Camera settings can be accessed and controlled from a distance using Canon's RC-V100 Remote Controller. The RC-V100 plugs into the EOS C200 through the remote terminal on the rear panel. This optional accessory allows image quality adjustments and camera operations to be set from a distance. Focusing, aperture and zooming operations can also be performed remotely using the Link-up feature with Canon CINE-SERVO lenses.

Updated Browser Remote Functions Including Focus Support

Some applications require the camera to be located a distance away from the operator, such as on a crane or jib. The ability to perform remote operation of camera functions in these situations can be critical. Multiple camera operations can be performed on the EOS C200 from a connected device (such as a pc, tablet or smartphone) by accessing the Browser Remote with a general-purpose browser. A wide range of auto focus functions can also be controlled using the Browser Remote, including the ability to move the focus area with just a touch when using a compatible tablet or smartphone. Manual focus can also be controlled from the Browser Remote, helping to ensure accurate focus from remote locations where manual focusing is not possible. A live feed from the camera can be displayed simultaneously from multiple connected devices accessing the Browser Remote. One device can be used to check focus, while the client or director can monitor the live action from another compatible device.

GPS Receiver (GP-E2)

The optional GPS Receiver GP-E2 is compatible with the EOS C200 and can be connected to the camera using a USB cable, providing location and time information that is recorded during shooting. The GPS Data helps support editing work and adds more useful information for archiving purposes.

Short summary description Canon Cinema EOS C200 Handheld camcorder 9.84 MP CMOS 4K Ultra HD Black:
This short summary of the Canon Cinema EOS C200 Handheld camcorder 9.84 MP CMOS 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Cinema EOS C200, 9.84 MP, CMOS, 4K Ultra HD, 1.43 kg, Black

Long summary description Canon Cinema EOS C200 Handheld camcorder 9.84 MP CMOS 4K Ultra HD Black:
This is an auto-generated long summary of Canon Cinema EOS C200 Handheld camcorder 9.84 MP CMOS 4K Ultra HD Black based on the first three specs of the first five spec groups.

Canon Cinema EOS C200. Total megapixels: 9.84 MP, Sensor type: CMOS. Lens mount interface: Canon EF. Camcorder media type: Memory card, Compatible memory cards: CFast 2.0. Focus adjustment: Auto/Manual. ISO sensitivity: 160, 25600

Image sensor
Total megapixels *
9.84 MP
Sensor type *
CMOS
Lens system
Interchangeable lens
Yes
Lens mount interface
Canon EF
Storage
Camcorder media type *
Memory card
Compatible memory cards *
CFast 2.0
Disc types supported
No
Camcorder tape type
No
Focusing
Focus adjustment
Auto/Manual
Exposure
ISO sensitivity
160, 25600
Flash
Built-in flash *
No
Built-in light
No
Display
Built-in display *
No
Flip-out screen
No
Viewfinder
Viewfinder type *
Electronic
Viewfinder resolution (approx.)
1770000 pixels
Viewfinder screen size
0.46"
Camera
Camcorder type *
Handheld camcorder
Image processor
Dual DIGIC DV 6
Image quality adjustment
Saturation, Sharpness
3D *
No
Design
Product colour *
Black
Video
HD type *
4K Ultra HD
Maximum video resolution *
4096 x 2160 pixels
Video resolutions
1920 x 1080, 3840 x 2160, 4096 x 2160
Video formats supported
AVC, H.264, MP4, MPEG4, RAW
Pre-record
Yes
Bitrate at maximum video resolution
1000 Mbit/s
Still image
Maximum image resolution *
3840 x 2160 pixels
Audio
PCM digital audio
16-bit/48 kHz
Audio formats supported
LC-AAC, LPCM
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
No
DC-in jack
Yes
Headphone outputs *
1
HDMI *
Yes
S-Video out
No
Ethernet LAN (RJ-45) ports
1
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Battery
Battery voltage
14.4 V
Technical details
Playback modes
Fast forward, Fast reverse, Normal
Weight & dimensions
Width
335 mm
Depth
275 mm
Height
275 mm
Weight *
1.43 kg
Other features
Audio recording formats
LC-AAC
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 15:06:00
Uk has collected 12 expert reviews for Canon Cinema EOS C200 Handheld camcorder 9.84 MP CMOS 4K Ultra HD Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
digitalartsonline.co.uk
Updated:
2019-12-01 15:05:59
We take a look to see if the latest update to the Canon C200 makes it an essential buy for your next video project. The Canon C200 has been around for over a year now, but with a new firmware just released, we asked Canon UK to lend us the very capable c...
Bottom line So what does that mean to us coming from a C100? It means that, unless we are prepared to buy very expensive CFast cards, and plenty of storage to shoot everything in RAW, the only option we have is to continue using the 8 bit MP4 codec on a camera that c...
0%
videomaker.com
Updated:
2019-12-01 15:06:00
Chris Monlux Fri, 10/27/2017 - 9:48am Canon listened to its users and responded with a camera that is a good fit for most professional video shooters. The Canon C200 is a solid camera that is up to par with all other cameras in its category. Until the...
Good 12bit RAW format, Very good image quality, Spectacular Monitor Articulation...
Bad Limited support for Cinema RAW Light, No ProRes...
Bottom line The Canon C200 is solid. It creates a beautiful picture and will work with most workflows. It's a good price with all the features you need.RECOMMENDED USERS:Enthusiast and Indie filmmakersDocumentarians and Event VideographersCommercial and Corporate fil...
0%