X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PROF DOC SCANNER DR-5020 A3 SIMPLEX 60PPM DUPLEX 100-120IPM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3610A003
Category :
With a scanner you can make all your documents, pictures and photos digital.
scanners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:43:32
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6949
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Long product name Canon PROF DOC SCANNER DR-5020 A3 SIMPLEX 60PPM DUPLEX 100-120IPM:
The short editorial description of Canon PROF DOC SCANNER DR-5020 A3 SIMPLEX 60PPM DUPLEX 100-120IPM
CANON PROF DOC SCANNER DR-5020 A3 SIMPLEX 60PPM DUPLEX 100-120IPM

Marketing text Canon PROF DOC SCANNER DR-5020 A3 SIMPLEX 60PPM DUPLEX 100-120IPM

:
The official marketing text of Canon PROF DOC SCANNER DR-5020 A3 SIMPLEX 60PPM DUPLEX 100-120IPM as supplied by the manufacturer
With Canon standards of efficiency and accuracy guaranteed, the DR-5020 brings super-fast document imaging technology within reach of every type of organisation and department.
Short summary description Canon PROF DOC SCANNER DR-5020 A3 SIMPLEX 60PPM DUPLEX 100-120IPM:
This short summary of the Canon PROF DOC SCANNER DR-5020 A3 SIMPLEX 60PPM DUPLEX 100-120IPM data-sheet is auto-generated and uses the product title and the first six key specs.
Canon PROF DOC SCANNER DR-5020 A3 SIMPLEX 60PPM DUPLEX 100-120IPM, 297 x 420 mm, 300 x 300 DPI, Scanning Utility 5000, 427 x 260 x 486 mm, 500 sheets
Long summary description Canon PROF DOC SCANNER DR-5020 A3 SIMPLEX 60PPM DUPLEX 100-120IPM:
This is an auto-generated long summary of Canon PROF DOC SCANNER DR-5020 A3 SIMPLEX 60PPM DUPLEX 100-120IPM based on the first three specs of the first five spec groups.
Canon PROF DOC SCANNER DR-5020 A3 SIMPLEX 60PPM DUPLEX 100-120IPM. Maximum scan size: 297 x 420 mm, Optical scanning resolution: 300 x 300 DPI. Internal memory: 64 MB. Weight: 20 kg. Bundled software: Scanning Utility 5000. Dimensions (WxDxH): 427 x 260 x 486 mm, Scan speed (auto document feed): 500 sheets
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Scanning
Maximum scan size*
297 x 420 mm
Optical scanning resolution*
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
300 x 300 DPI
Performance
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Weight & dimensions
Weight*
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
20 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Scanning Utility 5000
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
427 x 260 x 486 mm
Scan speed (auto document feed)
500 sheets
Scan input modes
Ways by which the scanning process can be initiated with this product or used applications.
Simplex / Duplex