location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Fotocartridge BCI-6PM rood ink cartridge Original Light magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fotocartridge BCI-6PM rood
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31CANBCI6PM
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Fotocartridge BCI-6PM rood ink cartridge Original Light magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Light magenta
  • - Colour ink type: Pigment-based ink
Long product name Canon Fotocartridge BCI-6PM rood ink cartridge Original Light magenta :
The long product name of Canon Fotocartridge BCI-6PM rood ink cartridge Original Light magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BCI-6PM /photo magenta 280sh SECU
More>>>
Canon Fotocartridge BCI-6PM rood ink cartridge Original Light magenta:
The official description of Canon Fotocartridge BCI-6PM rood ink cartridge Original Light magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon has poured all the Know How of its extraordinary history of developing innovative office machines into each of its copiers, printers, and networked office systems. The same superiority of design and manufacture goes into all of the Canon-branded consumable imaging supplies and parts for this equipment. Naturally, no one makes better parts and supplies for Canon products than Canon. Using genuine Canon parts and supplies is your best insurance against equipment damage, and possibly voiding your equipment warranty.

Short summary description Canon Fotocartridge BCI-6PM rood ink cartridge Original Light magenta:
This short summary of the Canon Fotocartridge BCI-6PM rood ink cartridge Original Light magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Fotocartridge BCI-6PM rood, Light magenta, Pigment-based ink

Long summary description Canon Fotocartridge BCI-6PM rood ink cartridge Original Light magenta:
This is an auto-generated long summary of Canon Fotocartridge BCI-6PM rood ink cartridge Original Light magenta based on the first three specs of the first five spec groups.

Canon Fotocartridge BCI-6PM rood. Colour ink type: Pigment-based ink, Printing colours: Light magenta

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Light magenta
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Other features
Page yield footnote
270