location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SC 1000 Soft case ( camcorder )

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC 1000 Soft case ( camcorder )
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3083A001 show
Show alternative article codes used in the online market place
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2019 09:33:59
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Canon SC 1000 Soft case ( camcorder ):
This short summary of the Canon SC 1000 Soft case ( camcorder ) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SC 1000 Soft case ( camcorder ), 250 mm, 155 mm, 210 mm

Long summary description Canon SC 1000 Soft case ( camcorder ):
This is an auto-generated long summary of Canon SC 1000 Soft case ( camcorder ) based on the first three specs of the first five spec groups.

Canon SC 1000 Soft case ( camcorder ). Width: 250 mm, Depth: 155 mm, Height: 210 mm

Weight & dimensions
Width
250 mm
Weight & dimensions
Depth
155 mm
Height
210 mm
Country Distributor
United Kingdom 1 distributor(s)