X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F72REG Regular 72 mm Filter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2599A001 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4960999430959
Category :
Filters used on cameras to modify the images recorded e.g. to change the colours or to make black-white images. The filter can be a square or oblong shape mounted in a holder accessory, or, more commonly, a glass or plastic disk with a metal or plastic ring frame, which can be screwed in front of or clipped onto the lens.
camera filters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Sep 2016 17:33:17
The date of the most recent change of this product data-sheet in Icecat.
Product views: 85954
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Canon F72REG Regular 72 mm Filter:
The short editorial description of Canon F72REG Regular 72 mm Filter
F72REG Regular 72 mm Filter

Marketing text Canon F72REG Regular 72 mm Filter

:
The official marketing text of Canon F72REG Regular 72 mm Filter as supplied by the manufacturer
Canon is a leader in professional business and consumer imaging equipment and information systems. By developing innovative, high-quality business solutions Canon makes it easy to create, manage, and share images and information better, faster, and more efficiently.
Short summary description Canon F72REG Regular 72 mm Filter:
This short summary of the Canon F72REG Regular 72 mm Filter data-sheet is auto-generated and uses the product title and the first six key specs.
Canon F72REG Regular 72 mm Filter, Black
Long summary description Canon F72REG Regular 72 mm Filter:
This is an auto-generated long summary of Canon F72REG Regular 72 mm Filter based on the first three specs of the first five spec groups.
Canon F72REG Regular 72 mm Filter. Filter size: 7.2 cm, Colour of product: Black
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Filter size*
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
7.2 cm
Features
Colour of product
The colour e.g. red, blue, green, black, white.
Black