X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Filter 52 mm SOFTMAT 1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2591A001 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4960999430591
Category :
Filters used on cameras to modify the images recorded e.g. to change the colours or to make black-white images. The filter can be a square or oblong shape mounted in a holder accessory, or, more commonly, a glass or plastic disk with a metal or plastic ring frame, which can be screwed in front of or clipped onto the lens.
camera filters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:10:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 53417
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Canon Filter 52 mm SOFTMAT 1:
The short editorial description of Canon Filter 52 mm SOFTMAT 1
Filter 52 mm SOFTMAT 1

Marketing text Canon Filter 52 mm SOFTMAT 1

:
The official marketing text of Canon Filter 52 mm SOFTMAT 1 as supplied by the manufacturer
Filters control the light passing through your lens to the film
Short summary description Canon Filter 52 mm SOFTMAT 1:
This short summary of the Canon Filter 52 mm SOFTMAT 1 data-sheet is auto-generated and uses the product title and the first six key specs.
Canon Filter 52 mm SOFTMAT 1, Black
Long summary description Canon Filter 52 mm SOFTMAT 1:
This is an auto-generated long summary of Canon Filter 52 mm SOFTMAT 1 based on the first three specs of the first five spec groups.
Canon Filter 52 mm SOFTMAT 1. Filter size: 5.2 cm, Colour of product: Black
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Filter size*
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
5.2 cm
Features
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Brand
Image
Product code
Product
Stock
Price from
Canon 52 mm filter SOFTMAT 2
Canon 52 mm filter SOFTMAT 2
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
2592A001
USD 33.88
(excl. VAT)
USD 40.65(incl. VAT)
Canon F52HOLDER Drop in screw filter holder 52 mm
Canon F52HOLDER Drop in screw filter holder 52 mm
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
2612A001
USD 0.12
(excl. VAT)
USD 0.15(incl. VAT)
Canon GFH52 Drop in gelatin filter holder 52 mm
Canon GFH52 Drop in gelatin filter holder 52 mm
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
2613A001
USD 70.92
(excl. VAT)
USD 85.82(incl. VAT)
Canon Filter 52 mm PL-C
Canon Filter 52 mm PL-C
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
2579A001
 — 
Canon F58HOLD Gelatin filter holder 52 mm
Canon F58HOLD Gelatin filter holder 52 mm
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
2623A001
 — 
Canon F58PLC Polariser - PL-C 52 mm
Canon F58PLC Polariser - PL-C 52 mm
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
2580A001
 — 
Canon F52HOLD Gelatin filter holder 52 mm
Canon F52HOLD Gelatin filter holder 52 mm
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
2622A001
 — 
Canon F52SKY Skylight 52 mm Filter
Canon F52SKY Skylight 52 mm Filter
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
2590A001
 —