location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon F52SKY Skylight 52 mm Filter 5.2 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F52SKY Skylight 52 mm Filter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2590A001
Category:
Filters used on cameras to modify the images recorded e.g. to change the colours or to make black-white images. The filter can be a square or oblong shape mounted in a holder accessory, or, more commonly, a glass or plastic disk with a metal or plastic ring frame, which can be screwed in front of or clipped onto the lens.
Camera Lens Filters Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 07:47:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon F52SKY Skylight 52 mm Filter 5.2 cm :
The long product name of Canon F52SKY Skylight 52 mm Filter 5.2 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

F52SKY Skylight 52 mm Filter
More>>>
Canon F52SKY Skylight 52 mm Filter 5.2 cm:
The official description of Canon F52SKY Skylight 52 mm Filter 5.2 cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Filters control the light passing through your lens to the film

Short summary description Canon F52SKY Skylight 52 mm Filter 5.2 cm:
This short summary of the Canon F52SKY Skylight 52 mm Filter 5.2 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon F52SKY Skylight 52 mm Filter, 5.2 cm

Long summary description Canon F52SKY Skylight 52 mm Filter 5.2 cm:
This is an auto-generated long summary of Canon F52SKY Skylight 52 mm Filter 5.2 cm based on the first three specs of the first five spec groups.

Canon F52SKY Skylight 52 mm Filter. Filter size: 5.2 cm, Product colour: Black

Features
Filter size *
5.2 cm
Features
Product colour
Black
Brand Image Product code Product Stock Price from
Canon F52HOLDER Drop in screw filter holder 52 mm 5.2 cm Canon F52HOLDER Drop in screw filter holder 52 mm 5.2 cm
(show image)
2612A001 F52HOLDER Drop in screw filter holder 52 mm 0.00
(excl. VAT)
0 (incl. VAT)
Canon Filter 52 mm PL-C Canon Filter 52 mm PL-C
(show image)
2579A001 Filter 52 mm PL-C 0.00
(excl. VAT)
0 (incl. VAT)
Canon GFH52 Drop in gelatin filter holder 52 mm 5.2 cm Canon GFH52 Drop in gelatin filter holder 52 mm 5.2 cm
(show image)
2613A001 GFH52 Drop in gelatin filter holder 52 mm 0.00
(excl. VAT)
0 (incl. VAT)
Canon F52HOLD Gelatin filter holder 52 mm 5.2 cm Canon F52HOLD Gelatin filter holder 52 mm 5.2 cm
(show image)
2622A001 F52HOLD Gelatin filter holder 52 mm 0.00
(excl. VAT)
0 (incl. VAT)
Canon F58HOLD Gelatin filter holder 52 mm 5.2 cm Canon F58HOLD Gelatin filter holder 52 mm 5.2 cm
(show image)
2623A001 F58HOLD Gelatin filter holder 52 mm 0.00
(excl. VAT)
0 (incl. VAT)
Canon F58PLC Polariser - PL-C 52 mm 5.2 cm Canon F58PLC Polariser - PL-C 52 mm 5.2 cm
(show image)
2580A001 F58PLC Polariser - PL-C 52 mm 0.00
(excl. VAT)
0 (incl. VAT)
Canon Filter 52 mm SOFTMAT 1 5.2 cm Canon Filter 52 mm SOFTMAT 1 5.2 cm
(show image)
2591A001 Filter 52 mm SOFTMAT 1 0.00
(excl. VAT)
0 (incl. VAT)
Canon 52 mm filter SOFTMAT 2 5.2 cm Canon 52 mm filter SOFTMAT 2 5.2 cm
(show image)
2592A001 52 mm filter SOFTMAT 2 0.00
(excl. VAT)
0 (incl. VAT)