X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2585A001
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2585A001 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4960999431017
Category :
Filters used on cameras to modify the images recorded e.g. to change the colours or to make black-white images. The filter can be a square or oblong shape mounted in a holder accessory, or, more commonly, a glass or plastic disk with a metal or plastic ring frame, which can be screwed in front of or clipped onto the lens.
camera filters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:10:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 71552
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Canon 2585A001 camera filter:
The short editorial description of Canon 2585A001 camera filter
52mm, Drop-in, Circular Polarizing Filter, PL-C 52

Marketing text Canon 2585A001 camera filter

:
The official marketing text of Canon 2585A001 camera filter as supplied by the manufacturer
Product Description

Polarizing filters enhance picture quality by blocking harmful reflected light. Use it to reduce light reflections from glass and water surfaces or to improve color saturation. Simple to use, these filters polarize light circularly, rather than linearly, so they do not interfere with autofocus or TTL light metering.

For use with lenses using rear-mounted drop-in filters, this polarizing filter can be rotated from the outside without removing the holder from the lens, enabling precise control. Filter fits select lenses with a 52mm diameter, please see Compatibility tab for compatible lenses.
Short summary description Canon 2585A001 camera filter:
This short summary of the Canon 2585A001 camera filter data-sheet is auto-generated and uses the product title and the first six key specs.
Canon 2585A001, Black, Silver, Canon EF
Long summary description Canon 2585A001 camera filter:
This is an auto-generated long summary of Canon 2585A001 camera filter based on the first three specs of the first five spec groups.
Canon 2585A001. Filter size: 5.2 cm, Colour of product: Black, Silver, Compatibility: Canon EF
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Filter size*
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
5.2 cm
Colour of product
The colour e.g. red, blue, green, black, white.
Black, Silver
Compatibility
The other products, software and hardware this product can be used with.
Canon EF
Packaging content
Quantity per pack *
The amount in each pack.
1
Technical details
Filter type *
Circular polarising