location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS-EF 70 200 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS-EF 70 200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2578A003 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2017 20:51:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon EOS-EF 70 200 White :
The long product name of Canon EOS-EF 70 200 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EOS-EF 70 200 4 LLIS USM IN (MSD)
More>>>
Canon EOS-EF 70 200 White:
The official description of Canon EOS-EF 70 200 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This high grade telephoto zoom lens responds to the exacting requirements of professionals and advanced amateurs, yet at a reasonable price. One artificial crystal fluorite and two UD (Ultra-low Dispersion) glass lens elements in its optical system eliminate secondary spectrum, which is often the Achilles' heel of telephoto lenses resulting lower picture quality. These elements assure high resolution and high contrast throughout the entire zoom range. The latest optical design gives a minimum focusing distance of 1.2m and 0.21x maximum magnification. This lightweight, compact zoom lens, having the same level of optical performance as EF 70 - 200mm f/2.8L USM, assures good portability and operability. The ring USM (Ultrasonic Motor) and inner focusing system achieve high-speed silent autofocusing. Manual focusing, even while in AF mode, is possible thanks to full-time manual focusing mechanism. Extenders EF 1.4X and 2X can be used with this lens, and the optional Ring Tripod Mount A (W) is being marketed concurrently.

Short summary description Canon EOS-EF 70 200 White:
This short summary of the Canon EOS-EF 70 200 White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS-EF 70 200, 70 - 200 mm

Long summary description Canon EOS-EF 70 200 White:
This is an auto-generated long summary of Canon EOS-EF 70 200 White based on the first three specs of the first five spec groups.

Canon EOS-EF 70 200. Focal length range: 70 - 200 mm, Thread diameter: 7.6 cm. Product colour: White. Filter size: 6.7 cm, Weight: 705 g. Magnification: 0.21x

Lens system
Focal length range
70 - 200 mm
Thread diameter
7.6 cm
Design
Product colour
White
Weight & dimensions
Weight
705 g
Filter size *
6.7 cm
Other features
Magnification
0.21x
Source Testseek summary Average rating
Reviews
Updated:
2016-01-22 07:28:58
Uk has collected 11 expert reviews for Canon EOS-EF 70 200 White and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
Slrgear.com
Updated:
2016-01-22 07:28:22
The lens is a constant ƒ/2.8 lens, compatible with full-frame cameras. On a digital body with an APS-C sized sensor, the lens will produce an effective field of view of 112-320mm.The 70-200mm EF ƒ/2.8L USM ships with a case and petal-shaped lens hood, tak...
Bottom line The Canon 70-200mm ƒ/2.8L USM performed very well in our tests, perhaps not as sharp as we'd like at 200mm and ƒ/2.8, but quite impressive at 70mm. CA tolerance is very good, distortion is low, and corner shading is very low. Build quality is very high, a...
95%
dxomark.com
Updated:
2016-01-22 07:28:22
With a full-frame 18-Mpix CMOS sensor and twin Digic 5+ processers that's capable of continuous bursts of up 12 fps – the fastest of any professional DSLR currently - the Canon EOS-1 Dx is the firm's flagship press camera. We've assessed it with over 100...
44%
technlologyx.com
Updated:
2016-01-22 07:28:29
INTRODUCTIONThe 70-200mm focal length has been one of the most versatile and popular zoom ranges available. First introduced in March of 1995 the Canon EF 70-200mm f/2.8L USM has been one of the go to lenses for sports, portraiture, and journalism across...
Bottom line The Canon EF 70-200mm f/2.8L USM is a top quality lens that delivers high IQ, fast accurate autofocus, and creamy bokeh. Although it lacks IS and weather sealing, this lens is a great value compared to its newer weather sealed brother with IS...
87%
pcmag.com
Updated:
2016-01-22 07:28:29
The Canon EF 70-200mm f/4L IS USM ($1,349 direct)%displayPrice% at %seller% isn't as lauded as the company's f/2.8 IS lens with the same zoom range, but it's priced about $650 less, making it an attractive option for shooters who can live with a slower le...
Good Optical stabilization system. Fixed aperture through zoom range. Relatively light. Sharp images.
Bad Edges soft when zoomed. Adding a tripod collar is expensive...
Bottom line The Canon EF 70-200mm f/4L IS USM lens captures impressively sharp images and is optically stabilized. It's a good option for shooters who can't afford an f/2.8 zoom...
70%
dxomark.com
Updated:
2016-01-22 07:28:29
This is the first of a three part series on choosing suitable lenses for Canon's entry-level full frame camera, the EOS 6D. The 20-Mpix CMOS' sensor used is similar in architecture to that in Canon's hugely popular full-frame EOS 5D Mk III, a camera that...
44%
electronicsme.com
Updated:
2016-01-22 07:28:44
Canon EF 70-200mm f/2.8L IS USM is the top of the range in the L series lens by Canon and has a focal length of between 70 and 200mm. Be warned, that if you like the features that this lens provides, it is not for the budget conscious. Accessories shou...
Bottom line With superior performance, comes superior price tags and that holds true with this lens being in the high end of Canons L series lens. Aperture and focal length performance are of extremely high quality and the internal focus system adds ease of use to...
76%
brighthub.com
Updated:
2016-01-22 07:28:52
This review of the Canon EF 70-200mm f/2.8L IS USM will provide you with information on its features, performance, image quality and the value for money aspects. IntroductionCanons 70-200mm f/2.8L IS lens is a popular lens with many professional pho...
Bottom line This review of the Canon EF 70-200mm f/2.8L IS USM will provide you with information on its features, performance, image quality and the value for money aspects. IntroductionCanons 70-200mm f/2.8L IS lens is a popular lens with many professional pho...
60%
photo.net
Updated:
2016-01-22 07:28:58
by Jeff Medkeff Featured Article: Nikon D60 Reviewby Hannah ThiemThe Nikon D60 is an upgrade to the Nikon D40x, $590 (review), which was introduced in March 2007. Aside from a few minor changes and additional features, the external appearance and inter...
0%
Country Distributor
Nederland 1 distributor(s)