location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon TS-E 45 mm f2.8 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-E 45 mm f2.8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2536A008
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon TS-E 45 mm f2.8 Black :
The long product name of Canon TS-E 45 mm f2.8 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Zoom lens TS-E 45mm 2.8
More>>>
Canon TS-E 45 mm f2.8 Black:
The official description of Canon TS-E 45 mm f2.8 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cannon offers this normal lens featuring tilt and shift movements. The floating system and rear focusing give sharp and stable delineation from 0.4 m to infinity. The 45mm focal length is ideal for obtaining a natural-looking perspective.

Short summary description Canon TS-E 45 mm f2.8 Black:
This short summary of the Canon TS-E 45 mm f2.8 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon TS-E 45 mm f2.8, 45 mm

Long summary description Canon TS-E 45 mm f2.8 Black:
This is an auto-generated long summary of Canon TS-E 45 mm f2.8 Black based on the first three specs of the first five spec groups.

Canon TS-E 45 mm f2.8. Focus adjustment: Manual, Lens viewing angle, diagonal: 51°, Focal length range: 45 mm. Product colour: Black. Filter size: 7.2 cm, Weight: 645 g. Magnification: 0.16x

Lens system
Focus adjustment
Manual
Lens viewing angle, diagonal
51°
Focal length range
45 mm
Thread diameter
8.1 mm
Design
Product colour
Black
Weight & dimensions
Weight
645 g
Filter size *
7.2 cm
Other features
Magnification
0.16x
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:58:44
Uk has collected 7 expert reviews for Canon TS-E 45 mm f2.8 Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
The-digital-picture.com
Updated:
2017-03-01 06:58:44
The Canon TS-E 45mm f/2.8 Tilt-Shift Lens brings tilt, shift and rotate movements to a digital (or film) SLR format camera body. In near-standard focal length, the TS-E 45 delivers excellent optical quality. First, what is a Tilt-Shift lens? Canons...
0%
Brand Image Product code Product Stock Price from
Canon EF 75-300mm 1:4-5.6 IS USM Canon EF 75-300mm 1:4-5.6 IS USM
(show image)
0345B003 EF 75-300mm 1:4-5.6 IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black
(show image)
0344B003 EF 24-105mm f/4L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon Tele Converter TC-DC58B Black Canon Tele Converter TC-DC58B Black
(show image)
0300B001 Tele Converter TC-DC58B 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF-S 60/1:2.8 Makro USM Black Canon EF-S 60/1:2.8 Makro USM Black
(show image)
0284B003 EF-S 60/1:2.8 Makro USM 0.00
(excl. VAT)
0 (incl. VAT)