X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 135 mm f2.0 L USM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2520A005
Category :
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
camera lenses
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 13 Nov 2014 11:35:13
The date of the most recent change of this product data-sheet in Icecat.
Product views: 32742
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Canon EF 135 mm f2.0 L USM:
The short editorial description of Canon EF 135 mm f2.0 L USM
EF 135 mm f2.0 L USM

Marketing text Canon EF 135 mm f2.0 L USM

:
The official marketing text of Canon EF 135 mm f2.0 L USM as supplied by the manufacturer
This lens is an EF 135mm 2.0 L USM.


Features


Focal length and maximum aperture: 135 mm 1:2
Lens construction: 10 elements in 8 groups
Diagonal angle of view: 18°
Focus adjustment: Rear focusing system with USM
Closest focusing distance: 0.9m / 3ft
Filter size: 72mm



Ideal for indoor sports and portraits with background blur


The fastest and lightest 135mm telephoto lens in its class. Ideal for indoor sports photography and portraits with background blur.Two UD-glass elements correct secondary spectrum for outstanding sharpness and color. Compatible with Extender EF 1.4x and 2x.

Short summary description Canon EF 135 mm f2.0 L USM:
This short summary of the Canon EF 135 mm f2.0 L USM data-sheet is auto-generated and uses the product title and the first six key specs.
Canon EF 135 mm f2.0 L USM, 10/8, Black
Long summary description Canon EF 135 mm f2.0 L USM:
This is an auto-generated long summary of Canon EF 135 mm f2.0 L USM based on the first three specs of the first five spec groups.
Canon EF 135 mm f2.0 L USM. Lens structure (elements/groups): 10/8, Thread diameter: 8.25 cm, Diagonal angle of view (max): 18°. Colour of product: Black. Filter size: 7.2 cm, Weight: 750 g. Magnification: 0.19x
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Lens system
Lens structure (elements/groups)*
The way in which a camera lens is constructed.
10/8
Thread diameter
8.25 cm
Diagonal angle of view (max)
18°
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Filter size *
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
7.2 cm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
750 g
Other features
Magnification
The degree to which something is or can be magnified (made to appear larger than it is).
0.19x