X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 135MM 2.8 SOFT FOCUS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2516A004
Category :
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
camera lenses
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:36:24
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18214
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Canon EF 135MM 2.8 SOFT FOCUS:
The short editorial description of Canon EF 135MM 2.8 SOFT FOCUS
EF 135MM 2.8 SOFT FOCUS

Marketing text Canon EF 135MM 2.8 SOFT FOCUS

:
The official marketing text of Canon EF 135MM 2.8 SOFT FOCUS as supplied by the manufacturer
This lens is an EF 135mm f/2.8 with Softfocus.


Features


Focal length and maximum aperture: 135 mm 1:2.8
Lens construction: 7 elements in 6 groups
Diagonal angle of view: 18°
Focus adjustment: Rear focusing system with AFD
Closest focusing distance: 1.3m / 4.3ft
Filter size: 52mm



Telephoto lens with a softfocus feature. It can give razor-sharp snapshots as well as softfocus shots that do not look blurry


Telephoto lens with a soft focus feature. It can give razor-sharp snapshots as well as soft focus shots that do not look blurry. You have a choice of two soft focus settings. Even for soft focus shots, focusing with AF is quick and accurate

Short summary description Canon EF 135MM 2.8 SOFT FOCUS:
This short summary of the Canon EF 135MM 2.8 SOFT FOCUS data-sheet is auto-generated and uses the product title and the first six key specs.
Canon EF 135MM 2.8 SOFT FOCUS, 7/6, Black
Long summary description Canon EF 135MM 2.8 SOFT FOCUS:
This is an auto-generated long summary of Canon EF 135MM 2.8 SOFT FOCUS based on the first three specs of the first five spec groups.
Canon EF 135MM 2.8 SOFT FOCUS. Lens structure (elements/groups): 7/6, Thread diameter: 6.92 cm, Diagonal angle of view (max): 18°. Colour of product: Black. Filter size: 5.2 cm, Weight: 390 g. Magnification: 0.12x
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Lens system
Lens structure (elements/groups)*
The way in which a camera lens is constructed.
7/6
Thread diameter
6.92 cm
Diagonal angle of view (max)
18°
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Filter size *
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
5.2 cm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
390 g
Other features
Magnification
The degree to which something is or can be magnified (made to appear larger than it is).
0.12x