X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Remote Switch Adapter RA-N3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2441A001 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4960999581606
Category :
Cables to connect cameras to a device such as a computer or a printer.
camera cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Mar 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 10:01:46
The date of the most recent change of this product data-sheet in Icecat.
Product views: 57395
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-03-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Short summary description Canon Remote Switch Adapter RA-N3:
This short summary of the Canon Remote Switch Adapter RA-N3 data-sheet is auto-generated and uses the product title and the first six key specs.
Canon Remote Switch Adapter RA-N3
Long summary description Canon Remote Switch Adapter RA-N3:
This is an auto-generated long summary of Canon Remote Switch Adapter RA-N3 based on the first three specs of the first five spec groups.
Canon Remote Switch Adapter RA-N3. Cable length: 0.2 m
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Weight & dimensions
Cable length
How long the cable is.
0.2 m
Technical details
Output connection type
The type of connection used for outputs from this device e.g. USB.
N-3
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Input connection type
The type of connection /port for the input(s) into this device e.g. USB.
LC-3