location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Cinema EOS C100 Mark II + EF 24-105mm f/4L IS II USM Handheld camcorder 9.84 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cinema EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C100 Mark II + EF 24-105mm f/4L IS II USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2245C003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292091052
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:27:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Cinema EOS C100 Mark II + EF 24-105mm f/4L IS II USM Handheld camcorder 9.84 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 9.84 MP CMOS Black
  • - Memory card
  • - OLED Built-in display 8.79 cm (3.46")
  • - Full HD 1920 x 1080 pixels
  • - HDMI DC-in jack XLR in USB connectivity
  • - Wi-Fi
  • - Lithium-Ion (Li-Ion) 5200 mAh
Long product name Canon Cinema EOS C100 Mark II + EF 24-105mm f/4L IS II USM Handheld camcorder 9.84 MP CMOS Full HD Black :
The long product name of Canon Cinema EOS C100 Mark II + EF 24-105mm f/4L IS II USM Handheld camcorder 9.84 MP CMOS Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Super 35mm CMOS, 9.84MP, DIGIC DV 4, SD/SDHC/SDXC, AVCHD/MP4, OLED 8.8cm 100%, HDMI, USB 2.0 Mini-B, Wi-Fi + EF 24-105mm f/4L IS II USM
More>>>
Canon Cinema EOS C100 Mark II + EF 24-105mm f/4L IS II USM Handheld camcorder 9.84 MP CMOS Full HD Black:
The official description of Canon Cinema EOS C100 Mark II + EF 24-105mm f/4L IS II USM Handheld camcorder 9.84 MP CMOS Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience the quality to realise your vision
An 8.3MP Super 35mm CMOS sensor, designed and manufactured by Canon specifically for video capture, provides stunning Full HD images. Combined with a new video processing system – utilising technology designed for the flagship EOS C500 Digital Cinema camera – it delivers superb high-resolution images with enhanced sensitivity (up to ISO 102,400), low noise, reduced rolling shutter artefacts and beautifully shallow depth of field. Canon Log Gamma provides 12 stops of latitude (800% dynamic range) for maximum post-production flexibility, whilst the Wide DR option supports faster turnaround by delivering footage with wide dynamic range without necessitating colour grading.

Cutting-edge autofocus for added control
The EOS C100 Mark II incorporates Canon’s Dual Pixel CMOS AF offering incredible control with minimal effort. Continuous AF automatically tracks and focuses subjects at the centre of the screen, making action shots easier to capture. One-shot AF with enhanced accuracy makes focussing similarly effortless.

Face Detection AF – which responds to the face of a subject – is also available, making interviews and pieces to camera simple for individual filmmakers.

Select the parameters to suit your production
Shoot without limitations to meet every production goal. Record either AVCHD or MP4 files to two SD memory cards at up to 1080/60P, with relay and simultaneous recording, plus slow and fast motion capture using MP4 for added creative impact. You can even capture AVCHD footage in HD whilst recording MP4 files in SD resolution, for maximum workflow flexibility and quick turnaround.

Easy to carry, effortless to use
The EOS C100 Mark II complements your versatility as an ambitious filmmaker. It’s lightweight and easy to pack and carry, with a splash-resistant durable body built to stand up to the elements. In use, it’s equally filmmaker-friendly. A 3.5” 1.23 million pixel OLED display panel, plus a large, tiltable EVF put you firmly in control of every shoot. Additional automatic functions include Push Auto Iris and Auto White Balance, whilst full manual control is available for expert users. Powerful Focus Assist functions make manual focusing effortless.

Easier sharing, greater control
Built-in Wi-Fi enables FTP file transfer for easy sharing of files, and browser-based remote control. Control options are expanded further using the optional Canon Remote Control RC-V100, giving you the freedom to shoot from previously inaccessible locations.

External recording possibilities
HDMI output allows the EOS C100 Mark II to address the quality demands of the most exacting productions, enabling high bit rate recording to external devices. Embedded time code can be output along with video and audio files.

Added creativity with interchangeable EF lenses
Expand your creative options with a huge range of interchangeable lenses. The EF mount is compatible with Canon 4K EF Cinema lenses plus over 80 EF lenses including specialist options such as Macro and Fish Eye. 3 built-in ND filters with manual control increase shooting versatility.

Capture the audio to complement your footage
Never miss a sound with audio capabilities designed to give your footage a professional edge. Recording options include LPCM or Dolby AC3. The top handle includes two XLR inputs and stereo microphone. The camera body features a built-in mic for continuity recording when using the smallest possible configuration.

Short summary description Canon Cinema EOS C100 Mark II + EF 24-105mm f/4L IS II USM Handheld camcorder 9.84 MP CMOS Full HD Black:
This short summary of the Canon Cinema EOS C100 Mark II + EF 24-105mm f/4L IS II USM Handheld camcorder 9.84 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Cinema EOS C100 Mark II + EF 24-105mm f/4L IS II USM, 9.84 MP, CMOS, Full HD, 8.79 cm (3.46"), OLED, 1.12 kg

Long summary description Canon Cinema EOS C100 Mark II + EF 24-105mm f/4L IS II USM Handheld camcorder 9.84 MP CMOS Full HD Black:
This is an auto-generated long summary of Canon Cinema EOS C100 Mark II + EF 24-105mm f/4L IS II USM Handheld camcorder 9.84 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Canon Cinema EOS C100 Mark II + EF 24-105mm f/4L IS II USM. Total megapixels: 9.84 MP, Sensor type: CMOS, Effective megapixels (image): 8.29 MP. Lens mount interface: Canon EF, Canon EF-S, Focal length range: 24 - 105 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual. ISO sensitivity: 320, 400, 800, 1600, 3200, 6400, 12800, 20000, 25600, 51200

Image sensor
Total megapixels *
9.84 MP
Sensor type *
CMOS
Effective megapixels (image)
8.29 MP
Effective megapixels (movie)
8.29 MP
Lens system
Lens mount interface
Canon EF, Canon EF-S
Focal length range
24 - 105 mm
Image stabilizer *
No
Storage
Camcorder media type *
Memory card
Compatible memory cards *
SD, SDHC, SDXC
Disc types supported
No
Camcorder tape type
No
Memory slots
2
Focusing
Focus adjustment
Auto/Manual
Face detection
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
320, 400, 800, 1600, 3200, 6400, 12800, 20000, 25600, 51200
White balance
White balance
Auto, Daylight, Tungsten
Flash
Shoe mounting point
Yes
Shoe mounting point type
Cold shoe
Shutter
Shutter speed (video)
1/2000 - 1/3 s
Display
Display diagonal *
8.79 cm (3.46")
Built-in display *
Yes
Display
OLED
Display resolution (numeric)
1230000 pixels
Viewfinder
Viewfinder type *
Electronic
Viewfinder resolution (approx.)
1230000 pixels
Camera
Camcorder type *
Handheld camcorder
Minimum illumination
0.25 lx
Image processor
DIGIC DV IV
GPS (satellite)
No
Design
Product colour *
Black
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
1280 x 720, 1920 x 1080 pixels
Video formats supported
AVCHD, MP4
Still image
Maximum image resolution *
3840 x 2160 pixels
Continuous shooting mode
Yes
Audio
Audio formats supported
LPCM
Ports & interfaces
DC-in jack
Yes
XLR in
Yes
Headphone outputs *
1
HDMI *
Yes
Mini-USB 2.0 ports quantity
1
S-Video out
No
USB connectivity
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Video recording time *
4.58 h
Battery capacity *
5200 mAh
Battery voltage
7.4 V
Technical details
Battery charger included
Yes
User guide
Yes
Operational conditions
Operating temperature (T-T)
-5 - 45 °C
Weight & dimensions
Weight *
1.12 kg
Packaging content
Bundled software
Data Import Utility
Batteries included
Yes
AC adapter included
Yes
Warranty card
Yes
Shoulder strap
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-26 01:33:43
Uk has collected 1 expert review for Canon Cinema EOS C100 Mark II + EF 24-105mm f/4L IS II USM Handheld camcorder 9.84 MP CMOS Full HD Black and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%