location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot SX730 HS 1/2.3" Compact camera 20.3 MP CMOS 5184 x 3888 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX730 HS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1792C002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292082616 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:06:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon PowerShot SX730 HS 1/2.3" Compact camera 20.3 MP CMOS 5184 x 3888 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 20.3 MP CMOS Silver
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 40x Digital zoom: 4x
  • - TTL
  • - ISO sensitivity (min): 80 ISO sensitivity (max): 3200 Fastest camera shutter speed: 1/3200 s Slowest camera shutter speed: 15 s ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone Voice recording PictBridge Micro-USB HDMI Bluetooth Wi-Fi Near Field Communication (NFC)
  • - Lithium-Ion (Li-Ion) 3.6 V
Long product name Canon PowerShot SX730 HS 1/2.3" Compact camera 20.3 MP CMOS 5184 x 3888 pixels Silver :
The long product name of Canon PowerShot SX730 HS 1/2.3" Compact camera 20.3 MP CMOS 5184 x 3888 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20.3 Mpix, 1/2.3" CMOS, 4.3 (W) - 172.0 (T) (24-960mm), 40x Zoom, 3" TFT/LCD 4:3, ISO 80-3200, SD / SDHC / SDXC, Exif 2.3 JPEG, MP4, HDMI, USB, Wi-Fi, Bluetooth, NFC, 110.1 x 63.8 x 39.9mm
More>>>
Canon PowerShot SX730 HS 1/2.3" Compact camera 20.3 MP CMOS 5184 x 3888 pixels Silver:
The official description of Canon PowerShot SX730 HS 1/2.3" Compact camera 20.3 MP CMOS 5184 x 3888 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Zoom Power On the Go.

Capture subjects near, far and in-between with the PowerShot SX730 HS digital camera's powerful 40x Optical Zoom. Take shots of epic moments with Zoom Framing Assist when using longer focal lengths, like capturing your friend surfing waves in the distance. There's even an automatic feature to choose the best composition for your subject. Let's not forget about those all-important selfies, too - the new 180° tilt-type screen can face all the way forward to put you in the center of the frame. The Smooth Skin effect, which is now available in all modes, can help enhance your natural features. Share your photos and videos right away with a range of connection options, which now includes versatile built-in Bluetooth®, as well as built-in Wi-Fi® and NFC technology.

Whether the action is happening right in front of you or just out of reach, the 40x Optical Zoom of the PowerShot SX730 HS has you covered. The camera's advanced stabilization technology helps ensure that images and videos can be captured in outstanding quality with Intelligent IS that chooses the stabilization method that matches the shooting conditions.

With Zoom Framing Assist, you can let the camera automatically zoom in or out while following the movement of your subject, helping it to remain in focus and give you the optimum composition.

The overall size of the PowerShot SX730 HS means you can still fit it in a pocket, ready to capture the action whenever it happens. The large grip on the front and back of the camera, along with the textured surface and slip-resistant shape helps make it feel comfortable in your hand.

Built-in Wireless Capability

Thanks to built-in Wi-Fi® technology and the Canon Camera Connect app, with the PowerShot SX730 HS you can transfer photos and videos to and from compatible devices, upload directly to various web services and more. Built-in NFC technology** means the camera can connect directly to compatible devices by simply touching the NFC icon on the camera to the device.

Bluetooth® pairing lets you easily connect to and remotely control the PowerShot SX730 HS from compatible smartphones using the free Canon Camera Connect app. You can also establish a direct Wi-Fi®* connection to use your compatible phone as a viewfinder, and check and download previously captured photos and videos.

Image Sync Function

In addition to wirelessly transferring photos and videos through CANON iMAGE GATEWAY# to your computer, you can now view and download them from your compatible smartphone. ## Take them where you like, when you like, and use your familiar smartphone operations to view and share them.

Remote Shooting with the Camera Connect App

Remote shooting using your compatible smart device is easy with built-in Wi-Fi® and the free Canon Camera Connect app or with built-in Bluetooth® connectivity. Your device will show a live image of the camera's capture – ideal for a commemorative group photo, wildlife shots and all kinds of situations. Control the zoom, flash, self-timer and shutter and save images to your camera as usual.

The PowerShot SX730 HS employs a 20.3 Megapixel^ High-Sensitivity CMOS sensor, which delivers powerful imaging performance and is optimized for use in select compact cameras. Utilizing a sophisticated light-capturing design, it provides high sensitivity for high ISO capture with reduced noise. It's also incredibly fast, capable of rapidly capturing and moving image data to the processor, as well as enabling fast continuous shooting and fast autofocus.

The DIGIC 6 Image Processor helps boost image quality in both stills and videos for high resolution with minimal noise when shooting in dark conditions, and Dynamic IS that helps create video virtually free of distortion. The processor also enables high-speed, high-quality continuous still image shooting at up to 5.9 frames per second. Video recording is impressive with Full HD at 60p as well as MP4 recording. The DIGIC 6 Image Processor also powers MF Peaking, which displays edges of subjects in color to make manual focusing easier and helps provide a precise focusing tool at your disposal.

Get a unique perspective on the world with the new tilt-type, high-resolution screen of the PowerShot SX730 HS. Boasting approx. 922,000 dots, the screen can be tilted upwards 180° to face all the way to the front and ensure you're in the center of the perfect selfie. Alternatively, you can push the screen down 90° to get a lower angle view of the world.

The PowerShot SX730 HS is designed to make beautiful, creative video capture easy and fun. Image quality is luminous and lifelike in 1080p Full HD, with selectable frame rates of 60p, 30p and 24p to match various situations. MP4 format, ideal for sharing and playing on mobile devices, is also available. Dynamic IS offers 5-axis image stabilization that can correct camera shake that can occur when you shoot while running or walking backward.

Self Portrait mode can help you to snap your ideal selfie with you looking incredible. This mode can be easily accessed via the menu, or automatically activated when you tilt the screen to face forwards. When shooting you can make adjustments ranging from smooth skin tones and background blur to brightness and more. Use the customizable self-timer to give you enough time to smile, fix your expression or invite a friend in for the shot. Smooth Skin mode can help perfect your portraits in both Self Portrait mode and other shooting modes so you can look stunning.

View your still images and video^^ as a fun short story with the Story Highlights feature. Simply press the Story Highlights button and the camera will automatically classify your images according to date, event or people, then compile a short video of approximately three minutes^^^ with background music and color effects applied. You can also customize your Story Highlights reel by choosing your own image selection options or picking background music from three pre-loaded songs. The Story Highlights album can be saved to the camera's memory card for quick replay and also shared using built-in Wi-Fi® technology.

Short summary description Canon PowerShot SX730 HS 1/2.3" Compact camera 20.3 MP CMOS 5184 x 3888 pixels Silver:
This short summary of the Canon PowerShot SX730 HS 1/2.3" Compact camera 20.3 MP CMOS 5184 x 3888 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot SX730 HS, 20.3 MP, 5184 x 3888 pixels, CMOS, 40x, Full HD, Silver

Long summary description Canon PowerShot SX730 HS 1/2.3" Compact camera 20.3 MP CMOS 5184 x 3888 pixels Silver:
This is an auto-generated long summary of Canon PowerShot SX730 HS 1/2.3" Compact camera 20.3 MP CMOS 5184 x 3888 pixels Silver based on the first three specs of the first five spec groups.

Canon PowerShot SX730 HS. Camera type: Compact camera, Megapixel (approx.): 20.3 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 5184 x 3888 pixels. ISO sensitivity (max): 3200. Optical zoom: 40x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 276 g. Product colour: Silver

Realistic Full HD movies

Effortlessly record Full HD movies at 60 fps with one touch of a button. Enjoy steady footage, even when zooming in or shooting on the move, with 5-axis Dynamic IS

Perfect shots - day or night

Enjoy superb, crisp travel shots day or night with 20.3 Megapixel HS System. Capture spontaneous moments with fast continuous shooting and great selfies with the tilting LCD

The ideal travel companion

Easily capture beautiful distant detail using this pocket-sized powerhouse with a huge, versatile 40x optical zoom and intelligent Image Stabilizer for sharp, steady results

The perfect pocket camera for every trip

Take power and versatility on every trip. This travel zoom camera with easy smartphone connectivity puts a huge 40x zoom lens with 24mm wide angle in your pocket – for superb images and Full HD movies packed with distant detail day or night.

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
20.3 MP
Sensor type *
CMOS
Maximum image resolution *
5184 x 3888 pixels
Still image resolution(s) *
5184 x 2912; 3648 x 2048; 1920 x 1080; 640 x 360; 5184 x 3456; 3648 x 2432; 2048 x 1368; 640 x 424; 5184 x 3888; 3648 x 2736; 2048 x 1536; 2592 x 1944; 640 x 480; 3888 x 3888; 2736 x 2736; 1536 x 1536; 480 x 480
Image stabilizer *
Yes
Image stabilizer location
Lens
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Total megapixels
21.1 MP
Image formats supported *
EXIF
Lens system
Optical zoom *
40x
Digital zoom *
4x
Focal length range
4.3 - 172 mm
Minimum focal length (35mm film equiv)
35 mm
Maximum focal length (35mm film equiv)
960 mm
Lens structure (elements/groups)
13/11
Extra/Smart zoom
80x
Combined zoom
160x
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Normal focusing range (tele)
2 - ∞
Normal focusing range (wide)
0.05 - ∞
Macro focusing range (wide)
0.01 - 0.5 m
Auto Mode focusing range (tele)
2 - ∞
Auto Mode focusing range (wide)
0.01 - ∞
Auto Focus (AF) points
9
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
80
ISO sensitivity (max) *
3200
ISO sensitivity
80, 1600, 3200
Light exposure modes *
Auto, Manual
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/3200 s
Slowest camera shutter speed *
15 s
Flash
Flash modes *
Auto, Flash off, Flash on, Slow synchronization
Flash range (wide)
0.5 - 4 m
Flash range (tele)
2 - 2 m
Flash sync-speed
1/2000 s
Flash exposure compensation
Yes
Flash exposure correction
±2EV (1/3 EV step)
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Video recording time
50 min
Motion JPEG frame rate
29.97 fps
Resolution at capture speed
640x480@30fps, 1280x720@30fps, 1920x1080@30fps
Video formats supported
H.264, MP4, MPEG4
Audio
Built-in microphone *
Yes
Voice recording
Yes
Audio system
stereo
Audio formats supported
AAC
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
LCD
Display
Touchscreen *
No
Display diagonal *
7.62 cm (3")
Display diagonal (metric)
7.5 cm
Display resolution (numeric)
922000 pixels
Display aspect ratio
4:3
Flip-out screen
No
Vari-angle LCD display
No
Second display
No
Viewfinder
Viewfinder type
Not available
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
USB connector
Micro-USB
HDMI *
Yes
HDMI connector type
Micro
Headphone outputs
1
USB port
Yes
Headphone connectivity
3.5 mm
Network
Bluetooth *
Yes
Wi-Fi *
Yes
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Fluorescent H, Lamp
Scene modes *
Close-up (macro), Fireworks, Night, Portrait, Landscape
Shooting modes *
Auto, Manual, Scene
Photo effects *
Black&White, Neutral, Positive film, Sepia, Vivid
Self-timer delay *
2, 10 s
Contrast adjustment
Yes
Brightness adjustment
Yes
Camera playback
Movie, Single image, Slide show
Playback zoom (max)
10x
Languages support
Multi
Histogram
Yes
Orientation sensor
Yes
Image processor
DIGIC 6
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.9 Mavericks
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage
3.6 V
Battery life (CIPA standard)
250 shots
Battery capacity
1250 mAh
Battery type
NB-13L
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
110.1 mm
Depth
39.9 mm
Height
63.8 mm
Weight
276 g
Weight (including battery)
300 g
Packaging content
AC adapter included
Yes
Cables included
USB
Batteries included
Yes
Quick start guide
Yes
Bundled software
CameraWindow DC Map Utility Image Transfer Utility
Logistics data
Harmonized System (HS) code
85258900
Other features
Power source type
Battery
Technical details
Self-timer
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:59:03
Uk has collected 29 expert reviews for Canon PowerShot SX730 HS 1/2.3" Compact camera 20.3 MP CMOS 5184 x 3888 pixels Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
devontechsupport.com
Updated:
2017-06-03 01:53:20
Smartphones may well have replaced entry-level compact cameras for most day-to-day shooting, but one market they've yet to successfully crash is that of the long-zoom camera. If you really need to home in on far-away details, the only practical solution i...
Bottom line The Canon PowerShot SX730 HS is something of a tale of two halves. The good news is that it exhibits a fine build and is generally pleasing to use, with good response across most aspects of operation. It generally performs well from the imaging side of th...
0%
techradar.com
Updated:
2017-06-04 01:05:44
Smartphones may well have replaced entry-level compact cameras for most day-to-day shooting, but one market they've yet to successfully crash is that of the long-zoom camera. If you really need to home in on far-away details, the only practical solution i...
Good Excellent zoom range for such a small body, Generally good response in operation, Effective image stabilization, Sound autofocus performance, Sturdy build quality...
Bad LCD not touch sensitive, Average quality video (and limited to Full HD), No USB cable provided, No electronic level, No viewfinder, No raw shooting (offered on some rivals)...
Bottom line The Canon PowerShot SX730 HS is something of a tale of two halves. The good news is that it exhibits a fine build and is generally pleasing to use, with good response across most aspects of operation. It generally performs well from the imaging side of th...
70%
gadgetguy.com.au
Updated:
2018-01-20 01:35:40
Although I had been using it for several weeks, I had no idea of the price of the Canon Powershot SX730 HS compact digital camera. That's because Canon, in its press releases, insists on saying “prices will be set at dealer discretion”. Since value for mo...
Good Super zoom, very good value for money, WiFi/Bluetooth functionality...
Bad Handle carefully to make use of that zoom...
Bottom line The Canon Powershot SX730 HS compact digital camera gives you reasonable quality with brilliant versatility at a relatively affordable price. This is a great camera for tourist and traveller who isn't so enthusiastic about carrying a bag of lenses around...
86%
eftm.com.au
Updated:
2018-01-24 01:25:23
Point and shoot compact cameras are a dying breed, with smartphones in every pocket there's hardly a reason to bother any more – unless that is you really need something special. Like Zoom or better video stabilisation.Over the last week or so I've been t...
0%
imaging-resource.com
Updated:
2017-05-01 04:59:03
The camera uses a proprietary NB-13L battery pack for power, the same as its predecessor, which delivers up to 250 shots or 355 shots in the special ECO mode. That's the same rating as its predecessor. A dedicated battery charger is included in the bundle...
0%
steves-digicams.com
Updated:
2017-05-01 04:59:03
Replacing the outgoing SX720 HS, the SX730 HS boasts a 20.3MP High-Sensitivity CMOS image sensor mated to the DIGIC 6 image processor and the 24-960mm equivalent optical zoom lens. With an ISO range of 100 - 3200, you can capture shots in less than ideal...
0%
photographyblog.com
Updated:
2017-05-24 01:13:48
Canon's newest superzoom travel compact camera, the Canon PowerShot SX730 HS, builds on the specifications of its predecessor, the SX720. The Canon PowerShot SX730 HS features a 20.3 megapixel 1/2.3-inch CMOS sensor, and a 40x optical zoom which is equiva...
Bottom line Canon is of course very experienced in making cameras, and its range of PowerShot travel compact cameras has always proven popular. The Canon PowerShot SX730 HS is a great little pocket friendly camera that is ideal for travelling when the most import...
80%
dpreview.com
Updated:
2017-07-04 01:09:20
Last updated: May 30, 2017Bridge and travel zoom cameras are two of the very few categories of compact cameras to survive the smartphone. Whether it's a travel zoom, which puts a 25X-30X zoom into your pocket, or a bridge camera which offers even more zoo...
Bottom line Google is holding a competition that could see your Pixel photos gracing millions of screens. Nikon's 100th birthday party continues worldwide as a distributor in Italy organized a one-of-a-kind feat: assembling the world's largest 'human camera' from ov...
0%
cameralabs.com
Updated:
2017-07-05 01:21:25
Canon's PowerShot SX730 HS is the company's flagship pocket super-zoom camera. Announced in April 2017, it's the successor to the SX720 HS. The new SX730 HS shares the 20 Megapixel resolution, 1080p movies and 40x optical zoom range of its predecessor, al...
Good Powerful 40x zoom range in compact, pocketable body, Flip-up screen, Wifi for remote shooting and image transfer, Bluetooth for remote shooting and easy geotagging, USB charging (cable not supplied)...
Bad Some noise at 80 ISO base sensitivity, No Raw capability, Lacks a touch screen, Lacks 4k video or exposure control over movies, PS – this isn't the end of my review! There's three more pages with my full quality results, sample images, and my complete in...
Bottom line Canon's PowerShot SX730 HS is the company's flagship pocket super-zoom camera. It shares the 20 Megapixel resolution, 1080p movies and 40x optical zoom range of its predecessor, all packed into a surprisingly small body. Canon's added a tilting screen and...
0%
gadgetreview.com
Updated:
2020-07-17 09:51:38
The Canon Powershot SX730 HS is a compact camera designed to take on the Panasonic Lumix TZ90 and ZS70. It comes with many excellent features including 40x optical zoom, full HD video recording, built-in Wi-Fi, Bluetooth connectivity, and an LCD screen th...
Good Great zoom range, Excellent picture quality, Good image stabilization...
Bad No 4K recording, Average battery life, Can't shoot in RAW format...
Bottom line The Canon Powershot SX730 is compact and durable. It also takes great pictures in day or night and has fantastic image stabilization and communication features. Unfortunately, it doesn't have 4K or RAW capabilities, but it makes up for it with other incre...
87%
gadgetreview.com
Updated:
2020-09-18 03:53:50
While there are many great cheap cameras and vlogging reviews for YouTube, if you really want to save money we suggest the Logitech C922x Pro webcam, which you can get for under $100 for all your streaming needs. It's an excellent cam for beginners as it...
0%
Country Distributor
Deutschland 1 distributor(s)