X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toner FX-2 black 5500sh f L500 L550 L600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1556A003 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4960999830261
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 28 Mar 2016 22:12:55
The date of the most recent change of this product data-sheet in Icecat.
Product views: 113489
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Canon Toner FX-2 black 5500sh f L500 L550 L600:
The short editorial description of Canon Toner FX-2 black 5500sh f L500 L550 L600
FX 2 LaserFax - Cartridge FAXL500-600

Marketing text Canon Toner FX-2 black 5500sh f L500 L550 L600

:
The official marketing text of Canon Toner FX-2 black 5500sh f L500 L550 L600 as supplied by the manufacturer


Check availability
Add to shoppingcart
Print information sheet
Ref: 1556A003
Part: 372064
Price: € 57.86
Prices in Euro Excl. VAT


LaserFax - Cartridge FAXL500-600
Canon started out as a company with a handful of employees and a burning passion. That company soon became a world-renowned camera maker and is now a global multimedia corporation. Canon will continue to use its technologies to benefit people as it pursues its objective of becoming a company that is loved by people throughout the world.Canon products are renowned for quality and results - especially when using genuine Canon supplies. Enjoy a wide range of Canon supplies - there's no time like the present to give your Canon product the finest it deserves.
Short summary description Canon Toner FX-2 black 5500sh f L500 L550 L600:
This short summary of the Canon Toner FX-2 black 5500sh f L500 L550 L600 data-sheet is auto-generated and uses the product title and the first six key specs.
Canon Toner FX-2 black 5500sh f L500 L550 L600, Black, Laser, 5 - 35 °C, 10 - 80%
Long summary description Canon Toner FX-2 black 5500sh f L500 L550 L600:
This is an auto-generated long summary of Canon Toner FX-2 black 5500sh f L500 L550 L600 based on the first three specs of the first five spec groups.
Canon Toner FX-2 black 5500sh f L500 L550 L600. Printing colours: Black, Print technology: Laser
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Black
Print technology
Indicates the method used to print by this product.
Laser
Colour
Yes
Features
Dr. Grauert (ECMA-132/ISO 10561) yields (pages)
4000 pages
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Brand
Image
Product code
Product
Stock
Price from
MM Black Laser Toner - Canon FX-2 (1556A003) for Canon FAX L / LaserClass Toner 3000pages Black
MM Black Laser Toner - Canon FX-2 (1556A003) for Canon FAX L / LaserClass Toner 3000pages Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
35021DK
 — 
Greenman CFX2 Toner 4000pages Black laser toner & cartridge
Greenman CFX2 Toner 4000pages Black laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
CFX2
 —