location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon IXUS 175 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
175
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1097C001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292057249
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:46:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon IXUS 175 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 20 MP CCD Red
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 8x Digital zoom: 4x
  • - TTL
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 1600 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 15 s ± 2EV (1/3EV step)
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone Voice recording PictBridge Mini-USB B
  • - Lithium-Ion (Li-Ion)
Long product name Canon IXUS 175 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Red :
The long product name of Canon IXUS 175 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/2.3 type CCD, 20 Mpix, TTL, sRGB, 2.7" LCD, 95.2 x 54.3 x 22.1 mm, 126 g
More>>>
Canon IXUS 175 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Red:
The official description of Canon IXUS 175 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

IXUS 175
Slim and stylish with point and shoot simplicity, this IXUS puts superb quality and versatility in your pocket thanks to an 8x optical zoom with 16x ZoomPlus, Smart Auto and instant HD movies.

- Easy, slim IXUS you can keep with you all the time
- Superb HD movies at the touch of a button
- Enjoy stunning results for all your best moments
- Take beautiful shots with point and shoot ease
- Have fun and experiment with your creativity

Pocketable style

This ultra-slim and stylish IXUS fit easily into your bag or pocket and features a flexible 28mm wide 8x optical zoom lens with 16x ZoomPlus; so wherever you go you can easily capture every moment, near or far, in superb quality photos and movies. Keep shooting for longer with Eco Mode, which reduces battery consumption.

Instant HD movies

Making great movies is fun and easy. With one touch of a button you can effortlessly shoot great HD movies (720p) in MP4 format. Experience the creative versatility of shooting movies using the optical zoom and still enjoy superb, sharp results.

Superb results

Enjoy exceptional quality, detailed images thanks to 20.0 Megapixels and DIGIC 4+ processing. Face Detection technology makes capturing great shots of friends effortless, while Auto Zoom intelligently helps you select the best framing at the touch of a button.

Point and shoot simplicity

Just point and shoot to capture fantastic photos or movies with one touch of the Auto Button, which allows Smart Auto to take control and choose the perfect camera settings for you. Enjoy easy viewing and sharing with friends using the 6.8 cm (2.7”) LCD screen.

Creative play

Play with your creativity using a range of Creative Filters. Re-create the distortion of a fish-eye lens, make scenes in stills or movies look like miniature scale models and much more. Capture the stunning detail in everyday subjects using 1 cm Macro to get right up close.

Short summary description Canon IXUS 175 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Red:
This short summary of the Canon IXUS 175 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Red data-sheet is auto-generated and uses the product title and the first six key specs.

Canon IXUS 175, 20 MP, 5152 x 3864 pixels, CCD, 8x, HD, Red

Long summary description Canon IXUS 175 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Red:
This is an auto-generated long summary of Canon IXUS 175 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Red based on the first three specs of the first five spec groups.

Canon IXUS 175. Camera type: Compact camera, Megapixel (approx.): 20 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 5152 x 3864 pixels. ISO sensitivity (max): 1600. Optical zoom: 8x, Digital zoom: 4x, Focal length range: 5 - 40 mm. Fastest camera shutter speed: 1/2000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Product colour: Red

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
20 MP
Sensor type *
CCD
Maximum image resolution *
5152 x 3864 pixels
Still image resolution(s) *
5152 x 3864, 3648 x 2736, 2048 x 1536, 640 x 480, 5152 x 2896
Image stabilizer *
No
Total megapixels
20.5 MP
Image formats supported *
JPG
Lens system
Optical zoom *
8x
Digital zoom *
4x
Focal length range
5 - 40 mm
Minimum focal length (35mm film equiv)
28 mm
Maximum focal length (35mm film equiv)
224 mm
Minimum aperture number
3.2
Maximum aperture number
6.9
Lens structure (elements/groups)
8/7
Extra/Smart zoom
16x
Combined zoom
32x
Number of aspheric elements
1
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
AI Focus, Continuous Auto Focus, Contrast Detection Auto Focus, Servo Auto Focus, Single Auto Focus, Tracking Auto Focus
Auto Focus (AF) object detection
Face
Closest focusing distance
0.01 m
Auto Focus (AF) points
9
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
1600
ISO sensitivity
100, 200, 400, 800, 1600, Auto
Light exposure modes *
Auto, Manual
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
15 s
Flash
Flash modes *
Auto, Flash off, Flash on, Manual, Red-eye reduction, Slow synchronization
Flash range (wide)
0.5 - 3 m
Flash range (tele)
1.3 - 1.5 m
External flash connector
Yes
Flash sync-speed
1/2000 s
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Video resolutions
640 x 480, 1280 x 720 pixels
Motion JPEG frame rate
25 fps
Analog signal format system
NTSC, PAL
Video formats supported
H.264, MOV
Audio
Built-in microphone *
Yes
Voice recording
Yes
Audio formats supported
LPCM
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
LCD
Display diagonal *
6.86 cm (2.7")
Display resolution (numeric)
230000 pixels
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
USB connector
Mini-USB B
HDMI *
No
Camera
White balance *
Auto, Daylight, Fluorescent, Fluorescent H, Tungsten
Photo effects *
Black&White, Negative film, Positive film, Sepia, Vivid
Self-timer delay *
2, 10 s
Contrast adjustment
Yes
Brightness adjustment
Yes
Camera playback
Movie, Single image, Slide show
Playback zoom (max)
10x
Languages support
Multi
Histogram
Yes
Direct printing
Yes
GPS (satellite)
No
Orientation sensor
Yes
Camera file system
DPOF 1.1, Exif 2.3
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.9 Mavericks
Design
Product colour *
Red
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
220 shots
Battery type
NB-11L / NB-11LH
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
95.2 mm
Depth
22.1 mm
Height
54.3 mm
Weight (including battery)
126 g
Packaging content
Batteries included
Yes
Quick start guide
Yes
Bundled software
Canon SELPHY, CameraWindow DC
Other features
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:55:22
Uk has collected 1 expert review for Canon IXUS 175 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Red but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)