location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot SX620 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX620 HS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1072C002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292057300
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 23:06:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot SX620 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 20.2 MP CMOS Black
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 25x Digital zoom: 4x
  • - TTL Smile detection
  • - ISO sensitivity (min): 80 ISO sensitivity (max): 3200 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 15 s ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone PictBridge Micro-USB B HDMI Wi-Fi Near Field Communication (NFC)
  • - Lithium-Ion (Li-Ion)
Long product name Canon PowerShot SX620 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black :
The long product name of Canon PowerShot SX620 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20.2 MP, CMOS, 25X zoom, 1080p, Wi-Fi, NFC, DIGIC 4+, 3.0" LCD, f/3.2 - f/6.6, SD/SDHC/SDXC, 96.9 x 27.9 x 56.9 mm, 182 g
More>>>
Canon PowerShot SX620 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black:
The official description of Canon PowerShot SX620 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whether you're taking a vacation, celebrating a special family occasion or just having some everyday fun, the slim and sleek PowerShot SX620 HS camera is ready for your next shot. Enjoy the versatility of a powerful 25x (25-625mm) Optical Zoom for subjects both near and far. Equipped with Intelligent IS for optimized image stabilization, it helps capture everything from lovely close-ups to distant sights virtually shake-free, with confidence. You can then show off your photos with built-in Wi-Fi® and NFC, which lets you transfer them to your compatible devices and upload to select social networking sites for your family, friends and the world to see. Stunning image quality comes via a 20.2 Megapixel CMOS sensor and the DIGIC 4+ Image Processor for beautiful shots whether you're picnicking during the day or camping at night. If videos are more your thing, rest assured they'll have gorgeous detail with 1080p Full HD video at your fingertips. With the PowerShot SX620 HS camera, you can relax knowing you can capture subjects far off in the distance.

Powerful 25x Optical Zoom with Intelligent IS helps optimize image stabilization for virtually shake-free images.

With the PowerShot SX620 HS camera in hand, you’ll be impressed at the zooming capabilities of this slim, compact digital camera. The amazing 25x Optical Zoom lens packs high zoom power into a slim design to get you down on the field, high atop a skyscraper, deep into a landscape and much more. The camera’s advanced technology helps ensure that images and videos are captured in outstanding quality, with Intelligent IS that chooses the stabilization method that matches the shooting conditions, so images are virtually shake-free in a wide variety of situations.

Intelligent IS

Intelligent IS analyzes camera movement and applies a suitable shake correction method for the shooting situation. For stills, the system selects from Normal IS, Panning IS, Macro (Hybrid) IS and Tripod modes. When shooting video, the system selects from Dynamic IS, Powered IS, Macro (Hybrid) IS and Active Tripod IS modes. With Intelligent IS, you can concentrate on image capture, letting the camera make effective IS settings to help capture a steady image.

Built-in Wi-Fi® Technology Makes Sharing Quick and Easy

Built-in Wi-Fi® technology allows for on-the-go convenience when you want to share your photos and videos with friends and family. Easily post your images to select social networking and media sites – Facebook®, Twitter®, YouTube™, Flickr®, and Google Drive™ – through CANON iMAGE GATEWAY† directly from your PowerShot SX620 HS camera, or save them to the online photo album to share anytime, anywhere. The camera can also connect directly to both compatible iOS® and Android™ devices*, and upload images via the Canon Camera Connect app* without a computer. You can control the destination of your uploads to share with everyone or to select groups, and even add comments. Sharing video is also easy with Wi-Fi® equipped PowerShot cameras, which record video using the easy-to-share MP4 format. Wi-Fi® capability makes posting in real time possible, so you can keep everyone up to date with photos and video even as events unfold. Wi-Fi® technology also allows you to transfer images to other Wi-Fi® equipped PowerShot cameras or print your photos directly to a PictBridge (Wireless LAN) certified printer. Thanks to the newly added Wi-Fi Button, you can now connect in both Shooting mode and Playback mode for quick and easy operation. You can even turn on the camera and connect at the same time with just one press of the button, helping you get right to sharing and managing your files when you like.

Built-in NFC (Near Field Communication) Technology

PowerShot digital cameras with built-in NFC (Near Field Communication) technology provide fast connectivity with a single tap. Simply touch the NFC icon on your camera to your compatible Android™ device, and the Camera Connect app will launch automatically for quick, easy sharing of your images. Built-in NFC technology also makes it simple to install the app. If the app hasn't been installed yet, once you touch the devices together for the first time, the download screen will display automatically. Simply touch the camera against an NFC-equipped device with the Canon Camera Connect app installed, and a Wi-Fi® connection is established – no camera operations required. Even if your camera is off, NFC turns the camera on and establishes the connection (confirming the camera’s nickname and privacy settings before the first connection is required).

Image Sync Function

In addition to wirelessly transferring photos and videos through CANON iMAGE GATEWAY to your computer, you can now view and download them from your compatible smartphone. Take them where you like, when you like, and use your familiar smartphone operations to view and share them.

Remote Shooting with the Camera Connect App

With the built-in Wi-Fi® on the PowerShot SX620 HS camera, you can use your compatible smartphone or tablet to remotely control the camera. Simply connect wirelessly to your device and access the Canon Camera Connect app. Your device will show a live image of the camera's capture – ideal for a commemorative group photo, wildlife shots and all kinds of situations. The camera’s versatile 25x Optical Zoom, flash, self-timer and shutter are all under your control, with images being saved to your camera as usual.

20.2 Megapixel High-Sensitivity CMOS Sensor

The PowerShot SX620 HS camera employs a 20.2 Megapixel High-Sensitivity CMOS sensor, which delivers powerful imaging performance and is optimized for use in compact cameras. Utilizing a sophisticated light-capturing design, it provides high sensitivity for high ISO capture with reduced noise. It's also incredibly fast, capable of rapidly capturing and moving image data to the processor, as well as enabling fast continuous shooting and fast autofocus.

DIGIC 4+ Image Processor

The Canon DIGIC 4+ Image Processor powers the PowerShot SX620 HS camera’s advanced functions and capabilities. Its accelerated processing speed creates fast, responsive performance, for a shooting experience that can be smooth and natural. The DIGIC 4+ Image Processor also helps enhance image quality by shortening the processing of high ISO shots by almost 60% compared to the DIGIC 4 Image Processor. This helps reduce noise for brilliant color, smooth gradations and beautiful detail even in low light.

Capture spectacular 1080p Full HD video.

The PowerShot SX620 HS camera is designed to make beautiful, creative video capture easy and fun. Image quality is luminous and lifelike in 1080p Full HD with a smooth frame rate of up to 30p. MP4 format, ideal for sharing and playing on mobile devices, is also available. Dynamic IS offers image stabilization that can correct strong camera shake that can occur when you shoot while running or walking backward.

Large 3.0-inch LCD (approx. 922,000 dots) allows easy viewing even from a wide angle.

The large, 3.0-inch high-resolution LCD screen makes it easy to both frame and review your shots. A resolution of approximately 922,000 dots helps make even small details clear, and images are viewable even from a wide angle, so showing others what you've captured is easy, too.

Hybrid Auto lets you record up to four seconds of video before each image you capture, then automatically combines each clip and still into a quick video recap of the day.

Hybrid Auto records up to four seconds of video every time you shoot a still image, then automatically joins the clips and pictures into a video that captures the essence of special days: vacations, important occasions or any time you’re shooting many shots in a day. In this mode, Hybrid Auto automatically recognizes the scene and optimizes camera settings for incredibly high image quality. The resulting 720p HD video is properly exposed, crisp and steady, so your “highlight reel” is stunningly beautiful.

Smart AUTO intelligently selects the proper settings for the camera based on predefined shooting situations to help you create the best possible image.

Smart AUTO is a sophisticated Canon technology that makes getting that great shot as simple as pressing the shutter button. It automatically detects scenes by assessing various factors in both the background and the subject. Detected scenes are analyzed using predefined shooting situations. The camera then makes optimal settings to help facilitate incredible image capture, whether you’re shooting stills or video. With Smart AUTO, all you have to do is frame your shot and capture away.

Shooting Modes

PowerShot cameras offer shooting modes that make it easy to take impressive photos in a wide range of shooting situations by providing intelligent presets with optimized settings.

Creative Shot mode uses composition, color and lighting from your original image to create unique images with an artistic flair.

Not only is the PowerShot SX620 HS camera a stylish powerhouse, the camera also enables you to easily create artistic images with Creative Shot mode. In Creative Shot mode, the camera captures the original composition, automatically produces and saves five additional copies of the image and uses advanced Canon technologies to apply any of 46 filter options based on the individual scene, subject and exposure. Filter choices are grouped into Retro, Monochrome, Special and Natural categories to make exploring the world of artistic photography fun and easy, or you can simply select Auto to access the full range of effects. With Creative Shot mode, the result can lead to stunning artistic photos that are ideal for sharing.

Enable the Auto Zoom feature and the camera will automatically zoom in to help frame your subject and help keep it in focus.

Now, beautifully framed shots using the powerful 25x Optical Zoom are as easy as pressing the Auto Zoom button. With Auto Zoom, the camera automatically determines the correct size and framing by detecting the number of subjects. The system also detects faces that are too small, then zooms in to the proper length. Auto Zoom is a great feature for spontaneous everyday shooting, and especially useful for times when someone else (even a child) is using your camera, for instance at a tourist spot.

Short summary description Canon PowerShot SX620 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black:
This short summary of the Canon PowerShot SX620 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot SX620 HS, 20.2 MP, 5184 x 3888 pixels, CMOS, 25x, Full HD, Black

Long summary description Canon PowerShot SX620 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black:
This is an auto-generated long summary of Canon PowerShot SX620 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black based on the first three specs of the first five spec groups.

Canon PowerShot SX620 HS. Camera type: Compact camera, Megapixel (approx.): 20.2 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 5184 x 3888 pixels. ISO sensitivity (max): 3200. Optical zoom: 25x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 158 g. Product colour: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
20.2 MP
Sensor type *
CMOS
Maximum image resolution *
5184 x 3888 pixels
Still image resolution(s) *
5184 x 2912, 3648 x 2048, 1920 x 1080, 640 x 360, 5184 x 3456, 3648 x 2432, 2048 x 1368, 640 x 424, 5184 x 3888, 3648 x 2736, 2048 x 1536, 2592 x 1944, 640 x 480, 3888 x 3888, 2736 x 2736, 1536 x 1536, 480 x 480
Image stabilizer *
Yes
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Total megapixels
21.1 MP
Image formats supported *
JPG, RAW
Lens system
Optical zoom *
25x
Digital zoom *
4x
Focal length range
4.5 - 112.5 mm
Minimum focal length (35mm film equiv)
25 mm
Maximum focal length (35mm film equiv)
625 mm
Minimum aperture number
3.2
Maximum aperture number
6.6
Lens structure (elements/groups)
13/10
Combined zoom
100x
Number of aspheric elements
2
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Continuous Auto Focus, Servo Auto Focus, Single Auto Focus, Tracking Auto Focus
Auto Focus (AF) object detection
Face
Auto Mode focusing range (tele)
1 m
Auto Mode focusing range (wide)
0.01 m
Auto Focus (AF) points
9
Smile detection
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
80
ISO sensitivity (max) *
3200
ISO sensitivity
80, 1600, 3200
Light exposure modes *
Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
15 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Flash off, Flash on, Red-eye reduction, Slow synchronization
Flash range (wide)
0.5 - 4 m
Flash range (tele)
1 - 2 m
External flash connector
Yes
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Video recording time
65 min
Resolution at capture speed
640x480@30fps, 1280x720@30fps, 1920x1080@30fps
Video formats supported
AVC, H.264, MP4, MPEG4
Audio
Built-in microphone *
Yes
Audio formats supported
AAC
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
TFT
Touchscreen *
No
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
922000 pixels
Display aspect ratio
4:3
Vari-angle LCD display
No
Field of view
100%
Viewfinder
Viewfinder type
Electronic
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
USB connector
Micro-USB B
HDMI *
Yes
HDMI connector type
Micro
Network
Wi-Fi *
Yes
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Fluorescent H, Tungsten
Scene modes *
Fireworks, Night, Portrait, Twilight
Shooting modes *
Auto, Scene
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Self-timer delay *
2, 10 s
Camera playback
Highlights
Languages support
Multi
Histogram
Yes
Image editing
Crop, Resizing
GPS (satellite)
No
Orientation sensor
Yes
Camera file system
DCF, DPOF 1.1, Exif 2.3
Playback modes
Playlist, Rotation, Shuffle, Slideshow
Smartphone/tablet remote support
Yes
Tripod mounting supported *
Yes
Image processor
DIGIC 4+
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.9 Mavericks
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
295 shots
Battery type
NB-13L
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
96.9 mm
Depth
27.9 mm
Height
56.9 mm
Weight
158 g
Weight (including battery)
182 g
Packaging content
Hand strap
Yes
Battery charger included
Yes
Batteries included
Yes
Quick start guide
Yes
Bundled software
CameraWindow DC Map Utility Image Transfer Utility
Logistics data
Harmonized System (HS) code
85258900
Other features
Power source type
Battery
Technical details
Self-timer
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:55:31
Uk has collected 13 expert reviews for Canon PowerShot SX620 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
tbreak.ae
Updated:
2016-11-23 01:59:38
I previously looked at the Panasonic 4K Ultra HD HC-WXF990 camcorder, which was a great 4K camcorder that had plenty of features for users to explore. Panasonic also sent across the HC-V770, a Full HD camcorder that's geared more towards consumers who are...
Good Great zoom capabilities, Lightweight body...
Bad Pricing could be better...
Bottom line The HC-770 is a decent offering from Panasonic, however the price tag of AED 3,199 is a little steep for my taste. It's a camcorder that's perfect for people who don't really care about shooting at 4K, and is also a great camera for people who do a lo...
75%
imaging-resource.com
Updated:
2016-11-14 19:55:31
The Canon SX620 HS' lens not surprisingly dominates its front panel, with the lens bezel stretching right from top to bottom of the camera body. Overall, the styling and basic layout is very similar to that of the SX610, although the front grip is now a b...
0%
steves-digicams.com
Updated:
2016-11-14 19:55:31
Canon's new PowerShot SX620 HS builds upon the SX610 from last year, with a few upgrades that many are sure to appreciate; especially those looking for a compact travel camera.While the SX620 HS maintains most of the same core features as its predecessor...
0%
consumersearch.com
Updated:
2017-09-16 01:22:36
Expert reviews...
Good 25x zoom lens, Good photo quality, even in low light, Full 1080p HD video, Great battery life, Wi-Fi and NFC for easy sharing...
Bad None noted in reviews...
Bottom line The Canon PowerShot SX620 HS packs a ton of value into its diminutive body. About the size of a deck of cards and just an inch thick, the SX620 HS comes loaded with a 25x zoom lens and a 20.2-megapixel sensor that delivers impressive snapshots, even in l...
0%
photographyblog.com
Updated:
2017-10-12 01:15:54
The Canon PowerShot SX620 HS features a new 25x optically stabilised lens giving a 35mm-equivalent focal length of 25-625mm and slightly faster maximum apertures at either end of the range. Otherwise, the Canon PowerShot SX620 HS offers the same 20.2-mega...
Bottom line The Canon PowerShot SX620 HS is a decent enough digital camera, but one that is starting to look and feel its age, thanks in no small part to Canon's decision to essentially leave it unchanged since 2015's SX610 version. The biggest and almost only up...
80%
lifewire.com
Updated:
2019-11-27 21:09:25
For those who don't have the latest and greatest smartphones with ultra-advanced camera technology, compact digital cameras like the PowerShot SX620 are a good alternative to your phone camera when you're on the go. This little Canon point-and-shoot is po...
Good Compact, Wi-Fi & Bluetooth capabilities, In-camera stabilization, Records 1080p HD video, Powerful zoom...
Bad No RAW format, No microphone input, Fixed zoom lens, Limited ISO performance...
Bottom line A no-frills camera at a decent price.The Canon PowerShot SX620 HS is a great compact camera for travel and everyday shooting. It is a simple device that's easy to learn and operate, allowing you to capture shareable photos and video with a touch of a butt...
80%
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)