X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Transparency BF-102 A3 20sh
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1047A002
Category :
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:41:22
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15649
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Canon Transparency BF-102 A3 20sh inkjet paper:
The short editorial description of Canon Transparency BF-102 A3 20sh inkjet paper
BubbleJet Special Printmedia - Black Print film - A3 (20sh)

Marketing text Canon Transparency BF-102 A3 20sh inkjet paper

:
The official marketing text of Canon Transparency BF-102 A3 20sh inkjet paper as supplied by the manufacturer
Canon is a leader in professional business and consumer imaging equipment and information systems. Its extensive product line and digital solutions enable businesses and consumers worldwide to capture, store, and distribute information. Whatever the product, Canon’s emphasis on quality as well as original technologies has earned the trust of customers around the world.
Short summary description Canon Transparency BF-102 A3 20sh inkjet paper:
This short summary of the Canon Transparency BF-102 A3 20sh inkjet paper data-sheet is auto-generated and uses the product title and the first six key specs.
Canon Transparency BF-102 A3 20sh, 120g/cm2, A3 (297 x 420 mm)
Long summary description Canon Transparency BF-102 A3 20sh inkjet paper:
This is an auto-generated long summary of Canon Transparency BF-102 A3 20sh inkjet paper based on the first three specs of the first five spec groups.
Canon Transparency BF-102 A3 20sh. Media weight: 120g/cm2. Media size (1 slide): A3 (297 x 420 mm)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Media weight*
The weight of the media used with this product.
120g/cm2 g/m²
Other features
Media size (1 slide)
A3 (297 x 420 mm)
Media sheets per package
Number of media (paper or film) sheets in package.
20
Brand
Image
Product code
Product
Stock
Price from
Canon Film BF-102 BackPrint A4 20sh 255g inkjet paper
Canon Film BF-102 BackPrint A4 20sh 255g inkjet paper
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
1047A003
 — 
Canon BackPrintFilm BF-102 A4 20sh inkjet paper
Canon BackPrintFilm BF-102 A4 20sh inkjet paper
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
1047A001
 —