X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI62 PHOTO INK TANK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0969A002BLISTER
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:33:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7229
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Canon BCI62 PHOTO INK TANK:
The short editorial description of Canon BCI62 PHOTO INK TANK
BCI62 PHOTO INK TANK F BJC-7000 7100 BLISTER NS (MSD)

Marketing text Canon BCI62 PHOTO INK TANK

:
The official marketing text of Canon BCI62 PHOTO INK TANK as supplied by the manufacturer
Canon is a leader in professional business and consumer imaging equipment and information systems. Its extensive product line and digital solutions enable businesses and consumers worldwide to capture, store, and distribute information. Whatever the product, Canon’s emphasis on quality as well as original technologies has earned the trust of customers around the world.
Short summary description Canon BCI62 PHOTO INK TANK:
This short summary of the Canon BCI62 PHOTO INK TANK data-sheet is auto-generated and uses the product title and the first six key specs.
Canon BCI62 PHOTO INK TANK, Cyan, Light cyan, Light magenta, Magenta, Yellow, Inkjet, 10 - 80%, 5 - 35 °C
Long summary description Canon BCI62 PHOTO INK TANK:
This is an auto-generated long summary of Canon BCI62 PHOTO INK TANK based on the first three specs of the first five spec groups.
Canon BCI62 PHOTO INK TANK. Printing colours: Cyan, Light cyan, Light magenta, Magenta, Yellow, Print technology: Inkjet
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Cyan, Light Cyan, Light magenta, Magenta, Yellow
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
180
Print technology
Indicates the method used to print by this product.
Inkjet
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Brand
Image
Product code
Product
Stock
Price from
Canon BCI-62 photo 180sh
Canon BCI-62 photo 180sh
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
0969A002
 —