X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inktcartridge BCI-11 refill(3)zwart Doos 3 stuks
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0957A002
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:45:14
The date of the most recent change of this product data-sheet in Icecat.
Product views: 75095
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Long product name Canon Inktcartridge BCI-11 refill(3)zwart Doos 3 stuks Black:
The short editorial description of Canon Inktcartridge BCI-11 refill(3)zwart Doos 3 stuks Black
Inktcartridge BCI-11 refill(3)black 3 pk

Marketing text Canon Inktcartridge BCI-11 refill(3)zwart Doos 3 stuks Black

:
The official marketing text of Canon Inktcartridge BCI-11 refill(3)zwart Doos 3 stuks Black as supplied by the manufacturer
Canon has poured all the Know How of its extraordinary history of developing innovative office machines into each of its copiers, printers, and networked office systems. The same superiority of design and manufacture goes into all of the Canon-branded consumable imaging supplies and parts for this equipment. Naturally, no one makes better parts and supplies for Canon products than Canon. Using genuine Canon parts and supplies is your best insurance against equipment damage, and possibly voiding your equipment warranty.
Short summary description Canon Inktcartridge BCI-11 refill(3)zwart Doos 3 stuks Black:
This short summary of the Canon Inktcartridge BCI-11 refill(3)zwart Doos 3 stuks Black data-sheet is auto-generated and uses the product title and the first six key specs.
Canon Inktcartridge BCI-11 refill(3)zwart Doos 3 stuks, Black, Inkjet, 10 - 80%, 5 - 35 °C
Long summary description Canon Inktcartridge BCI-11 refill(3)zwart Doos 3 stuks Black:
This is an auto-generated long summary of Canon Inktcartridge BCI-11 refill(3)zwart Doos 3 stuks Black based on the first three specs of the first five spec groups.
Canon Inktcartridge BCI-11 refill(3)zwart Doos 3 stuks. Printing colours: Black, Print technology: Inkjet
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Black
Maximum duty cycle
The maximum number of prints/copies made by a printer/copier in a fixed period.
45 pages per month
Colour
Yes
Print technology
Indicates the method used to print by this product.
Inkjet
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C