X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Printhead BC-22e foto 50sh
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0902A002
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 26 Jan 2016 10:38:28
The date of the most recent change of this product data-sheet in Icecat.
Product views: 65446
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Canon Printhead BC-22e foto 50sh:
The short editorial description of Canon Printhead BC-22e foto 50sh
BJ CARTRIDGE BC-22E

Marketing text Canon Printhead BC-22e foto 50sh

:
The official marketing text of Canon Printhead BC-22e foto 50sh as supplied by the manufacturer
Canon offers a wide variety of inks to meet any printing need. So if it's photo-quality output, vibrant colors and crisp black text you're looking for, Canon developed inks designed exclusively for the job. Proof positive that Canon is always at the cutting edge of printing technology.Use the BC-22e Photo BJ cartridge for photo printing projects. For best results, use this cartridge with High Resolution Paper for photo-realistic output.
Short summary description Canon Printhead BC-22e foto 50sh:
This short summary of the Canon Printhead BC-22e foto 50sh data-sheet is auto-generated and uses the product title and the first six key specs.
Canon Printhead BC-22e foto 50sh, 20 - 80%, 5 - 35 °C, Inkjet
Long summary description Canon Printhead BC-22e foto 50sh:
This is an auto-generated long summary of Canon Printhead BC-22e foto 50sh based on the first three specs of the first five spec groups.
Canon Printhead BC-22e foto 50sh. Print technology: Inkjet, Maximum duty cycle: 50 pages per month
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Maximum duty cycle
The maximum number of prints/copies made by a printer/copier in a fixed period.
50 pages per month
Colour
Yes
Print technology
Indicates the method used to print by this product.
Inkjet
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Brand
Image
Product code
Product
Stock
Price from
Canon BC22E INK TANK PHOTO PRTHD
Canon BC22E INK TANK PHOTO PRTHD
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F45-1311300
 — 
Canon Fotocartridge BC-22E kleur
Canon Fotocartridge BC-22E kleur
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
CAN22095
 —