X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ink cartridge BC-20 black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0895A002 show
Show alternative article codes used in the online market place
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:41:15
The date of the most recent change of this product data-sheet in Icecat.
Product views: 42679
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: 5 month
Long product name Canon Ink cartridge BC-20 black:
The short editorial description of Canon Ink cartridge BC-20 black
BC-20 black

Marketing text Canon Ink cartridge BC-20 black

:
The official marketing text of Canon Ink cartridge BC-20 black as supplied by the manufacturer
Canon has poured all the Know How of its extraordinary history of developing innovative office machines into each of its copiers, printers, and networked office systems. The same superiority of design and manufacture goes into all of the Canon-branded consumable imaging supplies and parts for this equipment. Naturally, no one makes better parts and supplies for Canon products than Canon.
Short summary description Canon Ink cartridge BC-20 black:
This short summary of the Canon Ink cartridge BC-20 black data-sheet is auto-generated and uses the product title and the first six key specs.
Canon Ink cartridge BC-20 black, 5 - 30 °C
Long summary description Canon Ink cartridge BC-20 black:
This is an auto-generated long summary of Canon Ink cartridge BC-20 black based on the first three specs of the first five spec groups.
Canon Ink cartridge BC-20 black. Width: 0.05 mm, Depth: 0.10 mm, Height: 0.14 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Colour
Yes
Approximate page yield (A4, colour)
Approximate number of pages that can be printed with at least 5% coverage.
900 pages
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 30°C
Weight & dimensions
Width
The measurement or extent of something from side to side.
0.05 mm
Depth
The distance from the front to the back of something.
0.10 mm
Height
The measurement of the product from head to foot or from base to top.
0.14 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
210 g
Brand
Image
Product code
Product
Stock
Price from
Canon BC-20 black SECU
Canon BC-20 black SECU
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
0895A348
 — 
Canon Inktcartridge BC-20 zwart
Canon Inktcartridge BC-20 zwart
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
CAN22090A
 — 
Canon Inktcartridge BC-20 zwart
Canon Inktcartridge BC-20 zwart
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F45-056150
 — 
Canon Inktcartridge BC-20 zwart
Canon Inktcartridge BC-20 zwart
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F45-0561500
 — 
Canon BCI61 INK CARTRIDGE COLOUR
Canon BCI61 INK CARTRIDGE COLOUR
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F47-1871300
 —